- If - Forward Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Vf - Forward Voltage
- Series
- Packaging
- RoHS
- Factory Pack Quantity
- Isolation Voltage
- Maximum Trigger Current
- Number of Channels
Attribute column
Manufacturer
Wurth Electronics Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Maximum Trigger Current | Minimum Operating Temperature | Module Size - W x H x T | Moisture Sensitive | Mounting Styles | Off-state Output Voltage - VDRM | Pd - Power Dissipation | RoHS | Touch Panel | Unit Weight | Viewing Area - W x H | Zero-Crossing Circuit | Zero-Crossing Voltage | Packaging | Series | Subcategory | Output Type | Configuration | Number of Channels | Forward Voltage | Luminous Intensity | Product Type | Illumination Color | Display Type | Wavelength | Isolation Voltage | Number of Characters | Number of Segments | Dominant Wavelength | Character Size | Product | Vf - Forward Voltage | Product Category | Character Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 157121S12700 Wurth Electronics | 735 | - | - | - | Wurth Elektronik | - | 900 | 20 mA | Wurth Elektronik | + 85 C | - | - 35 C | 9.8 mm x 15 mm x 3.75 mm | Yes | SMD/SMT | - | - | Details | Without Touch Panel | - | 6.2 mm x 10 mm | - | - | MouseReel | WL-S7DS | Displays | - | Common Cathode | - | 2V | 38mcd | LED Displays | Red | 7-Segment | 635 nm | - | 1 | 7 | 635 nm | 10mm | 7-Segment Display | 2 V | LED Displays & Accessories | 10mm | ||
![]() 157121S12800 Wurth Electronics | 954 | - | - | - | - | - | - | 20 mA | - | + 85 C | - | - 35 C | 9.8 mm x 15 mm x 3.75 mm | - | SMD/SMT | - | - | - | - | - | - | - | - | - | WL-S7DS | Displays | - | Common Anode | - | 2V | 38mcd | - | Red | 7-Segment | 635 nm | - | 1 | 7 | 635 nm | 10mm | LED Displays | 2 V | - | 10mm | ||
![]() 157119S12801 Wurth Electronics | 69 | - | - | - | - | - | - | 20 mA | - | + 85 C | - | - 40 C | 13 mm x 10 mm x 7 mm | - | Through Hole | - | - | - | - | - | - | - | - | - | WL-T7DS | Displays | - | Common Anode | - | 2V | 38mcd | - | Red | 7-Segment | 635 nm | - | 1 | 7 | 635 nm | 9.9mm | LED Displays | 2 V | - | 9.9mm | ||
![]() 157136S12801 Wurth Electronics | 84 | - | - | - | Wurth Elektronik | - | 40 | 20 mA | Wurth Elektronik | + 85 C | - | - 40 C | 17.5 mm x 12.4 mm x 7 mm | - | Through Hole | - | - | Details | Without Touch Panel | - | 7.62 mm x 13.2 mm | - | - | Tube | WL-T7DS | Displays | - | Common Anode | - | 2V | 38 mcd | LED Displays | Red | 7-Segment | 635 nm | - | 1 | 7 | 635 nm | 13.2mm | 7-Segment Display | 2 V | LED Displays & Accessories | 13.2mm | ||
![]() 157119V12701 Wurth Electronics | 47 | - | - | - | - | - | - | 20 mA | - | + 85 C | - | - 40 C | 13 mm x 10 mm x 7 mm | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Displays | - | Common Cathode | - | 2.2V | 46 mcd | - | Green | 7-Segment | 572 nm | - | 1 | 7 | 572 nm | 9.9mm | LED Displays | 2.2 V | - | 9.9mm | ||
![]() 14230234110 Wurth Elektronik | In Stock | - | Datasheet | DIP-4 | - | 100 | - | 60 mA | - | + 100 C | 5 mA | - 40 C | - | - | Through Hole | 400 V | 400 mW | RoHS Compliant | - | 0.008667 oz | - | Without Zero-Crossing Circuit | - | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230514110 Wurth Elektronik | In Stock | - | Datasheet | DIP-4 | - | 100 | - | 60 mA | - | + 100 C | 15 mA | - 40 C | - | - | Through Hole | 600 V | 400 mW | RoHS Compliant | - | 0.008667 oz | - | Without Zero-Crossing Circuit | - | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230316111 Wurth Elektronik | In Stock | - | Datasheet | DIP-6 | - | 65 | - | 60 mA | - | + 100 C | 15 mA | - 40 C | - | - | Through Hole | 250 V | 400 mW | RoHS Compliant | - | 0.013051 oz | - | With Zero-Crossing Circuit | 20 V | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230126111 Wurth Elektronik | In Stock | - | Datasheet | DIP-6 | - | 65 | - | 60 mA | - | + 100 C | 10 mA | - 40 C | - | - | Through Hole | 250 V | 400 mW | RoHS Compliant | - | 0.013051 oz | - | Without Zero-Crossing Circuit | - | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230234010 Wurth Elektronik | In Stock | - | Datasheet | DIP-4 | - | 100 | - | 60 mA | - | + 100 C | 5 mA | - 40 C | - | - | Through Hole | 400 V | 400 mW | RoHS Compliant | - | 0.008667 oz | - | Without Zero-Crossing Circuit | - | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230416111 Wurth Elektronik | In Stock | - | Datasheet | DIP-6 | - | 65 | - | 60 mA | - | + 100 C | 15 mA | - 40 C | - | - | Through Hole | 400 V | 400 mW | RoHS Compliant | - | 0.013051 oz | - | With Zero-Crossing Circuit | 20 V | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230534110 Wurth Elektronik | In Stock | - | Datasheet | DIP-4 | - | 100 | - | 60 mA | - | + 100 C | 5 mA | - 40 C | - | - | Through Hole | 600 V | 400 mW | RoHS Compliant | - | 0.008667 oz | - | Without Zero-Crossing Circuit | - | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230524300 Wurth Elektronik | In Stock | - | Datasheet | DIP-4 | - | 1500 | - | 60 mA | - | + 100 C | 10 mA | - 40 C | - | - | SMD/SMT | 600 V | 400 mW | RoHS Compliant | - | 0.008667 oz | - | Without Zero-Crossing Circuit | - | Reel | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230626111 Wurth Elektronik | In Stock | - | Datasheet | DIP-6 | - | 65 | - | 60 mA | - | + 100 C | 10 mA | - 40 C | - | - | Through Hole | 600 V | 400 mW | RoHS Compliant | - | 0.013051 oz | - | With Zero-Crossing Circuit | 20 V | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230626011 Wurth Elektronik | In Stock | - | Datasheet | DIP-6 | - | 65 | - | 60 mA | - | + 100 C | 10 mA | - 40 C | - | - | Through Hole | 600 V | 400 mW | RoHS Compliant | - | 0.013051 oz | - | With Zero-Crossing Circuit | 20 V | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230234300 Wurth Elektronik | In Stock | - | Datasheet | DIP-4 | - | 1500 | - | 60 mA | - | + 100 C | 5 mA | - 40 C | - | - | SMD/SMT | 400 V | 400 mW | RoHS Compliant | - | 0.008667 oz | - | Without Zero-Crossing Circuit | - | Reel | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230616301 Wurth Elektronik | In Stock | - | Datasheet | DIP-6 | - | 1000 | - | 60 mA | - | + 100 C | 15 mA | - 40 C | - | - | SMD/SMT | 600 V | 400 mW | RoHS Compliant | - | 0.013051 oz | - | With Zero-Crossing Circuit | 20 V | Reel | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 14230214010 Wurth Elektronik | In Stock | - | Datasheet | DIP-4 | - | 100 | - | 60 mA | - | + 100 C | 15 mA | - 40 C | - | - | Through Hole | 400 V | 400 mW | RoHS Compliant | - | 0.008667 oz | - | Without Zero-Crossing Circuit | - | Tube | WL-OCTR | - | PhotoTriac | - | 1 Channel | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.24 V | - | - | ||
![]() 157142V12803 Wurth Electronics | 9 | - | - | - | - | - | - | 20 mA | - | + 85 C | - | - 40 C | 19 mm x 12.6 mm x 7.6 mm | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Displays | - | Common Anode | - | 2.2V | 46 mcd | - | Green | 7-Segment | 572 nm | - | 1 | 7 | 572 nm | 14.2mm | LED Displays | 2.2 V | - | 14.2mm | ||
![]() 157112S12700 Wurth Electronics | 340 | - | - | - | Wurth Elektronik | - | 1100 | 20 mA | Wurth Elektronik | + 85 C | - | - 35 C | 7.3 mm x 12 mm x 3.75 mm | Yes | SMD/SMT | - | - | Details | Without Touch Panel | - | 4.22 mm x 7.62 mm | - | - | MouseReel | WL-S7DS | Displays | - | Common Cathode | - | 2V | 28mcd | LED Displays | Red | 7-Segment | 635 nm | - | 1 | 7 | 635 nm | 7.62mm | 7-Segment Display | 2 V | LED Displays & Accessories | 7.6mm |