- Character Size
- Display Type
- Luminous Intensity
- Subcategory
- Product
- Configuration
- If - Forward Current
- Illumination Color
- Maximum Operating Temperature
- Minimum Operating Temperature
- Module Size - W x H x T
- Mounting Styles
Attribute column
Manufacturer
Wurth Electronics Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Module Size - W x H x T | Mounting Styles | RoHS | Touch Panel | Viewing Area - W x H | Packaging | Series | Subcategory | Configuration | Forward Voltage | Luminous Intensity | Product Type | Illumination Color | Display Type | Wavelength | Number of Characters | Number of Segments | Dominant Wavelength | Character Size | Product | Vf - Forward Voltage | Product Category | Character Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 157142S12703 Wurth Electronics | 74 | - | - | - | - | 20 mA | - | + 85 C | - 40 C | 19 mm x 12.6 mm x 7.9 mm | Through Hole | - | - | - | - | - | Displays | Common Cathode | 2V | 38 mcd | - | Red | 7-Segment | 635 nm | 1 | 7 | 635 nm | 14.2mm | LED Displays | 2 V | - | 14.2mm | ||
![]() 157142S12803 Wurth Electronics | 109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | 2V | 38 mcd | - | - | 7-Segment | - | 1 | 7 | 635 nm | 14.2mm | - | - | - | 14.2mm | ||
![]() 157119V12801 Wurth Electronics | 62 | - | - | - | - | 20 mA | - | + 85 C | - 40 C | 13 mm x 10 mm x 7 mm | Through Hole | - | - | - | - | - | Displays | Common Anode | 2.2V | 46 mcd | - | Green | 7-Segment | 572 nm | 1 | 7 | 572 nm | 9.9mm | LED Displays | 2.2 V | - | 9.9mm | ||
![]() 157112V12800 Wurth Electronics | 827 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 7.3 mm x 12 mm x 3.75 mm | SMD/SMT | - | - | - | - | WL-S7DS | Displays | Common Anode | 2V | 21 mcd | - | Green | 7-Segment | 570 nm | 1 | 7 | 570 nm | 7.62mm | LED Displays | 2 V | - | 7.6mm | ||
![]() 157119B12701 Wurth Electronics | 39 | - | - | - | - | 20 mA | - | + 85 C | - 40 C | 10 mm x 13 mm x 7 mm | Through Hole | - | - | - | - | WL-T7DS | Displays | Common Cathode | - | 20 mcd, 32 mcd | - | Blue | 7 Segment | 465 nm | - | - | - | 9.9 mm | 7-Segment Display | 3 V | - | - | ||
![]() 157136B12801 Wurth Electronics | 63 | - | - | - | - | 20 mA | - | + 85 C | - 40 C | 12.4 mm x 17.5 mm x 7 mm | Through Hole | - | - | - | - | WL-T7DS | Displays | Common Anode | - | 20 mcd, 32 mcd | - | Blue | 7 Segment | 465 nm | - | - | - | 13.2 mm | 7-Segment Display | 3 V | - | - | ||
![]() 157136S12701 Wurth Electronics | 57 | - | - | Wurth Elektronik | 40 | 20 mA | Wurth Elektronik | + 85 C | - 40 C | 17.5 mm x 12.4 mm x 7 mm | Through Hole | Details | Without Touch Panel | 7.62 mm x 13.2 mm | Tube | WL-T7DS | Displays | Common Cathode | 2V | 38 mcd | LED Displays | Red | 7-Segment | 635 nm | 1 | 7 | 635 nm | 13.2mm | 7-Segment Display | 2 V | LED Displays & Accessories | 13.2mm | ||
![]() 157121V12800 Wurth Electronics | 858 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 9.8 mm x 15 mm x 3.75 mm | SMD/SMT | - | - | - | - | - | Displays | Common Anode | 2V | 35 mcd | - | Green | 7-Segment | 570 nm | 1 | 7 | 570 nm | 10mm | LED Displays | 2 V | - | 10mm | ||
![]() 157143S12800 Wurth Electronics | 67 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 12.4 mm x 19 mm x 3.75 mm | SMD/SMT | - | - | - | - | - | Displays | Common Anode | 2V | 28 mcd | - | Red | 7-Segment | 635 nm | 1 | 7 | 635 nm | 14.2mm | LED Displays | 2 V | - | 14.2mm | ||
![]() 157142V12703 Wurth Electronics | 72 | - | - | Wurth Elektronik | 40 | 20 mA | Wurth Elektronik | + 85 C | - 40 C | 19 mm x 12.6 mm x 7.9 mm | Through Hole | Details | Without Touch Panel | 8.1 mm x 14.2 mm | Tube | WL-T7DS | Displays | Common Cathode | 2.2V | 46 mcd | LED Displays | Green | 7-Segment | 572 nm | 1 | 7 | 572 nm | 14.2mm | 7-Segment Display | 2.2 V | LED Displays & Accessories | 14.2mm | ||
![]() 157136B12701 Wurth Electronics | 28 | - | - | - | - | 20 mA | - | + 85 C | - 40 C | 12.4 mm x 17.5 mm x 7 mm | Through Hole | - | - | - | - | - | Displays | Common Cathode | - | 20 mcd, 32 mcd | - | Blue | 7 Segment | 465 nm | - | - | - | 13.2 mm | 7-Segment Display | 3 V | - | - | ||
![]() 157143B12800 Wurth Electronics | 676 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 12.4 mm x 19 mm x 3.75 mm | SMD/SMT | - | - | - | - | WL-S7DS | Displays | Common Anode | - | 20 mcd, 32 mcd | - | Blue | 7 Segment | 465 nm | - | - | - | 14.22 mm | 7-Segment Display | 3 V | - | - | ||
![]() 157102S12700 Wurth Electronics | 1347 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 10 mm x 6.9 mm x 3 mm | SMD/SMT | - | - | - | - | WL-S7DS | Displays | Common Cathode | - | 10 mcd, 15 mcd | - | Super Red | 7 Segment | 635 nm | - | - | - | 5.08 mm | 7-Segment Display | 2 V | - | - | ||
![]() 157102S12800 Wurth Electronics | 1243 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 10 mm x 6.9 mm x 3 mm | SMD/SMT | - | - | - | - | WL-S7DS | Displays | Common Anode | - | 10 mcd, 16 mcd | - | Super Red | 7 Segment | 635 nm | - | - | - | 5.08 mm | 7-Segment Display | 2 V | - | - | ||
![]() 157119B12801 Wurth Electronics | 476 | - | - | - | - | 20 mA | - | + 85 C | - 40 C | 10 mm x 13 mm x 7 mm | Through Hole | - | - | - | - | - | Displays | Common Anode | - | 20 mcd, 32 mcd | - | Blue | 7 Segment | 465 nm | - | - | - | 9.9 mm | 7-Segment Display | 3 V | - | - | ||
![]() 157102B12700 Wurth Electronics | 1006 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 10 mm x 6.9 mm x 3 mm | SMD/SMT | - | - | - | - | WL-S7DS | Displays | Common Cathode | - | 15 mcd, 24 mcd | - | Blue | 7 Segment | 465 nm | - | - | - | 5.08 mm | 7-Segment Display | 3 V | - | - | ||
![]() 157112B12800 Wurth Electronics | 951 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157136V12801 Wurth Electronics | 39 | - | - | - | - | 20 mA | - | + 85 C | - 40 C | 17.5 mm x12.4 mm x 7 mm | Through Hole | - | - | - | - | - | Displays | Common Anode | 2.2V | 46 mcd | - | Green | 7-Segment | 572 nm | 1 | 7 | 572 nm | 13.2mm | LED Displays | 2.2 V | - | 13.2mm | ||
![]() 157112S12800 Wurth Electronics | 206 | - | - | - | - | 20 mA | - | + 85 C | - 35 C | 7.3 mm 12 mm x 3.75 mm | SMD/SMT | - | - | - | - | - | Displays | Common Anode | 2V | 28 mcd | - | Red | 7-Segment | 635 nm | 1 | 7 | 635 nm | 7.62mm | LED Displays | 2 V | - | 7.6mm | ||
![]() 157143S12700 Wurth Electronics | 410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WL-S7DS | Displays | - | 2V | 28mcd | - | - | 7-Segment | - | 1 | 7 | 635 nm | 14.2mm | Accessory | - | - | 14.2mm |