- Brand
- Current Rating
- Differential Efficiency
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Output Power
- Package / Case
- Packaging
Attribute column
Manufacturer
Wurth Electronics Laser Diodes, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Brand | Differential Efficiency | Dimensions | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Optical Output Power | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Current Rating | Failure Rate | Lead Spacing | Lead Style | Output Power | Product Type | Wavelength | Peak Wavelength | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 159353850A6300 Wurth Electronics | 421 | - | - | Surface Mount | 1414 (3535 metric) | - | Wurth Elektronik | 0.9 W/A | - | 500 | 3000 mA | Wurth Elektronik | + 85 C | - | - | - 20 C | Yes | 2100mW | - | - | Details | - | - | MouseReel | WL-VCSL | - | - | - | - | - | 3A | - | - | - | 2.1W | VCSEL | 850 nm | 850nm | - | 2.1 V at 3000 mA | VCSEL Lasers | - | - | - | ||
![]() 159353940A6300 Wurth Electronics | 290 | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | 4 | Wurth Elektronik | 0.8 W/A | - | 500 | 3 A | Wurth Elektronik | + 85 C | - | Vishay Vitramon | - 20 C | Yes | 6600mW | Tape & Reel (TR) | Active | Details | 500V | -55°C ~ 150°C | MouseReel | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±1% | C0G, NP0 | Automotive | 560 pF | 3A | - | - | - | 1.9W | VCSEL | 940 nm | 950nm | - | 2 V | VCSEL Lasers | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() 159353850B1300 Wurth Electronics | 372 | - | - | - | 1414 (3535 metric) | - | Wurth Elektronik | 0.9 W/A | 3.5x3.5x1.8mm | 500 | 3000 mA | Wurth Elektronik | + 85 C | 5A | - | - 20 C | Yes | - | - | - | Details | - | - | MouseReel | WL-VCSL | - | - | - | - | - | 3A | - | - | - | 2.1W | VCSEL | 850 nm | - | - | 2.1 V at 3000 mA | VCSEL Lasers | - | - | - |