- Viewing Angle
- Lens Transparency
- Mounting Type
- Height
- Series
- Forward Voltage
- Lens Color
- Length
- Luminous Intensity
- Width
- Packaging
- Package / Case
Attribute column
Manufacturer
Wurth Electronics LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package Type | RoHS | Unit Weight | Wavelength/Color Temperature | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Orientation | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Number of LEDs | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151033RS03000 Würth Elektronik | 886 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | 3mm Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 621nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Red | - | - | - | Standard | 2V | 30° | 30mA | 20mA | Round with Domed Top | 3.00mm Dia | 2V | 2.6 cd | - | 2600mcd | - | Clear | 628nm | Colorless | - | - | - | - | 5.55mm | - | - | 5.55mm | Unknown | ROHS3 Compliant | ||
![]() 155124BS73200 Würth Elektronik | 1478 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, Side View | 1204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470nm | Cut Tape (CT) | WL-SMSW | 3.20mm Lx1.50mm W | Active | 3 (168 Hours) | - | 85°C | -40°C | Blue | - | - | - | Standard | 3.4V | 120° | 25mA | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 3.4V | 150 mcd | - | 150mcd | - | Clear | 468nm | Colorless | - | - | - | - | 1mm | 3.2mm | 1.5mm | 1.20mm | Unknown | ROHS3 Compliant | ||
![]() 150120BS87000 Wurth Electronics | 3330 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150120YS87000 Wurth Electronics | 3597 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150120VS87000 Wurth Electronics | 2320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150120GS87000 Wurth Electronics | 3284 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150141SS66130 Wurth Electronics | 2434 | - | - | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | - | 50 mA | 2.4 mm | Dome | - | + 100 C | - 40 C | - | - | MSL 3 - 168 hours | PLCC 4 | - | - | 630 nm | - | - | - | - | - | - | - | - | - | - | - | - | Top View | - | - | 60° | - | - | - | - | 2.4V | 5.2cd | - | - | Super Red | Diffused | - | - | 1 | Red LEDs | 2.4 V | - | 3.25 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() 150141RS66140 Wurth Electronics | 1514 | - | - | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | - | 50 mA | 2.4 mm | Dome | - | + 100 C | - 40 C | - | - | MSL 3 - 168 hours | PLCC 4 | - | - | 620 nm | - | - | - | - | - | - | - | - | - | - | - | - | Top View | - | - | 60° | - | - | - | - | 2.4V | 5.5cd | - | - | Red | Diffused | - | - | 1 | Red LEDs | 2.4 V | - | 3.25 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() 150282M153310 Wurth Electronics | 617 | - | - | - | - | Surface Mount | - | - | Wurth Elektronik | 3000 | 20 mA | - | Rectangular | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 5A - 24 hours | 2828 | Details | - | 635 nm | - | MouseReel | WL-SFTD | - | - | - | - | - | - | - | LEDs | 68 mW | Top View | - | - | 120° | - | - | - | - | 2 V, 3.2 V | 1.9 cd | LED - Standard | - | RGB | Diffused | - | Colorless | 3 | RGB LEDs | 3.4 V | Standard LEDs - SMD | 2.45 mm | 2.84 mm | 2.74 mm | - | - | - | ||
![]() 150141YS73140 Wurth Electronics | 1612 | - | - | - | - | Surface Mount | PLCC-4 | - | Wurth Elektronik | 2000 | 50 mA | 2.4 mm | Round with Flat Top | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | PLCC 4 | Details | - | 592 nm | - | MouseReel | WL-SMTW | - | - | - | - | - | - | - | LEDs | 240 mW | Top View | Single | - | 120° | - | - | - | - | 2.4V | 2cd | LED - Standard | - | Yellow | Water Clear | - | White | 4 | Yellow LEDs | 2.4 V | Standard LEDs - SMD | 1.9 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() 150060VS75003 Wurth Electronics | 3190 | - | - | - | - | Surface Mount | - | - | - | - | - | - | Rectangular | - | - | - | - | - | MSL 3 - 168 hours | Chip LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140° | - | - | - | - | 2V | 100mcd | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 150060SS75003 Wurth Electronics | 1982 | - | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | 20 mA | - | Rectangular | - | + 100 C | - 40 C | - | - | MSL 3 - 168 hours | Chip LED | - | - | 630 nm | - | - | WL-SMCW | - | - | - | - | - | - | - | - | - | Top View | - | - | 140° | - | - | - | - | 1.9V | 320mcd | - | - | Red | Water Clear | - | Red | 1 | Red LEDs | 1.9 V | - | 0.7 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() 150141YS66130 Wurth Electronics | 1838 | - | - | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | - | 50 mA | 2.4 mm | Dome | - | + 100 C | - 40 C | - | - | MSL 3 - 168 hours | PLCC 4 | - | - | 590 nm | - | - | WL-SMTD | - | - | - | - | - | - | - | - | - | Top View | - | - | 60° | - | - | - | - | 2.4V | 5.3cd | - | - | Yellow | Diffused | - | - | 1 | Yellow LEDs | 2.4 V | - | 3.25 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() 150141SS66140 Wurth Electronics | 1832 | - | - | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | - | 50 mA | 2.4 mm | Dome | - | + 100 C | - 40 C | - | - | MSL 3 - 168 hours | PLCC 4 | - | - | 630 nm | - | - | WL-SMTD | - | - | - | - | - | - | - | - | - | Top View | - | - | 60° | - | - | - | - | 2.4V | 5.2cd | - | - | Super Red | Diffused | - | - | 1 | Red LEDs | 2.4 V | - | 3.25 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() 155301YS73100 Wurth Electronics | 796 | - | - | - | - | Surface Mount | - | - | Wurth Elektronik | 3000 | 30 mA | 2.25 mm x 1.1 mm | Oval | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 3014 | Details | - | 590 nm | - | MouseReel | WL-SMSW | - | - | - | - | - | - | - | LEDs | 72 mW | Side View | - | - | 120° | - | - | - | - | 2 V | 300mcd | LED - Standard | - | Yellow | Water Clear | - | Colorless | 1 | Yellow LEDs | 2 V | Standard LEDs - SMD | 1.32 mm | 3 mm | 1.4 mm | - | - | - | ||
![]() 155060SS73200 Wurth Electronics | 1326 | - | - | - | - | Surface Mount | 0603 (1608 metric) | - | Wurth Elektronik | 4000 | 20 mA | 1.1 mm x 0.6 mm | Round | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | Details | - | 645 nm | - | MouseReel | WL-SMSW | - | - | - | - | - | - | - | LEDs | 48 mW | Side View | - | - | 120° | - | - | - | - | 2 V | 80mcd | LED - Standard | - | Red | Water Clear | - | Colorless | 1 | Red LEDs | 2 V | Standard LEDs - SMD | 0.98 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() 150141GS66140 Wurth Electronics | 1648 | - | - | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | - | 50 mA | 2.4 mm | Dome | - | + 100 C | - 40 C | - | - | MSL 3 - 168 hours | PLCC 4 | - | - | 520 nm | - | - | - | - | - | - | - | - | - | - | - | - | Top View | - | - | 60° | - | - | - | - | 3.2V | 20cd | - | - | Green | Diffused | - | - | 1 | Green LEDs | 3.2 V | - | 3.25 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() 150060YS75003 Wurth Electronics | 2050 | - | - | - | - | Surface Mount | 0603 (1608 metric) | - | Wurth Elektronik | 4000 | 20 mA | - | Rectangular | Wurth Elektronik | + 100 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | Chip LED | Non-Compliant | - | 590 nm | - | MouseReel | WL-SMCW | - | - | - | Mono-color Chip LED | - | - | - | LEDs | - | Top View | - | - | 140° | - | - | - | - | 2V | 550mcd | LED - Standard | - | Yellow | Water Clear | - | Yellow | 1 | Yellow LEDs | 2 V | Standard LEDs - SMD | 0.7 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() 150302RS73100 Wurth Electronics | 1624 | - | - | - | - | Surface Mount | - | - | Wurth Elektronik | 3000 | 20 mA | - | Rectangular | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 3020 | Details | - | 625 nm | - | MouseReel | WL-SMTW | - | - | - | - | - | - | - | LEDs | 48 mW | Top View | - | - | 120° | - | - | - | - | 2 V | 180mcd | LED - Standard | - | Red | Water Clear | - | White | 1 | Red LEDs | 2 V | Standard LEDs - SMD | 1.3 mm | 3 mm | 2 mm | - | - | - | ||
![]() 150060GS84000 Wurth Electronics | 3817 | - | - | - | - | Surface Mount | 0603 (1608 metric) | - | Wurth Elektronik | 4000 | 20 mA | 0.7 mm | Dome | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | Details | 0.009284 oz | 525 nm | - | MouseReel | WL-SMCW | - | - | - | - | - | - | - | LEDs | 78 mW | Top View | - | - | 40° | - | - | - | - | 3.3 V | 3cd | LED - Standard | - | Green | Water Clear | - | Colorless | 1 | Green LEDs | 3.3 V | Standard LEDs - SMD | 0.95 mm | 1.6 mm | 0.8 mm | - | - | - |