- Viewing Angle
- Lens Transparency
- Mounting Type
- Height
- Series
- Forward Voltage
- Lens Color
- Length
- Luminous Intensity
- Width
- Packaging
- Package / Case
Attribute column
Manufacturer
Wurth Electronics LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Illuminated | Lens Dimensions | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Wavelength/Color Temperature | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Color | Subcategory | Power Rating | Orientation | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Configuration | Note | Load Capacitance | Speed | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Air Flow | Lens Color | Noise | Static Pressure | Number of LEDs | Output Format | Power | Peak Wavelength | Product | Lamp Type | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | IP Rating | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 158303230A Wurth Electronics | 828 | - | - | Surface Mount | - | - | Wurth Elektronik | - | - | 4000 | 65 mA | - | - | - | Square | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 3030 | - | - | Details | - | - | - | - | 3000 K | - | MouseReel | WL-SWTP | - | - | - | White LEDs | - | LEDs | 1.3 W | - | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | 2.8 V | - | LED - Mid Power | - | White | Water Clear | - | - | Colorless | - | - | 2 | - | - | - | White LEDs | - | 2.8 V | Mid-Power LEDs - White | 34 lm | - | 0.67 mm | 3 mm | 3 mm | - | ||
![]() 150060YS75003 Wurth Electronics | 2050 | - | - | Surface Mount | 0603 (1608 metric) | - | Wurth Elektronik | - | - | 4000 | 20 mA | - | - | - | Rectangular | Wurth Elektronik | - | + 100 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | Chip LED | - | - | Non-Compliant | - | - | - | - | 590 nm | - | MouseReel | WL-SMCW | - | - | - | Mono-color Chip LED | - | LEDs | - | Top View | - | - | - | - | - | - | - | - | - | - | - | 140° | - | - | - | 2V | 550mcd | LED - Standard | - | Yellow | Water Clear | - | - | Yellow | - | - | 1 | - | - | - | Yellow LEDs | - | 2 V | Standard LEDs - SMD | - | - | 0.7 mm | 1.6 mm | 0.8 mm | - | ||
![]() 150044M155220 Wurth Electronics | 4006 | - | - | - | 0.95 mm x 0.95 mm x 0.25 mm | - | - | - | - | - | 10 mA | - | - | - | Square | - | - | + 85 C | - | - 30 C | - | - | - | - | - | - | - | - | - | - | - | 623 nm, 525 nm, 465 nm | - | - | WL-SFCC | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | 200 mcd, 500 mcd, 110 mcd | - | - | Red, Green, Blue | Diffused | - | - | - | - | - | - | - | - | - | RGB LEDs | - | 2 V, 3 V | - | - | - | 0.25 mm | 0.95 mm | 0.95 mm | - | ||
![]() 155060AS75300 Wurth Electronics | 99 | - | - | Surface Mount | 0603 (1608 metric) | - | Amphenol Positronic | - | - | 1 | 20 mA | - | - | 1.1 mm x 0.8 mm | Rectangular | Positronic | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | - | - | N | - | - | - | - | 610 nm | - | MouseReel | WL-SMSW | - | - | - | - | - | D-Sub Connectors | 48 mW | Side View | - | - | - | - | - | - | - | - | - | - | - | 140° | - | - | - | 2 V | 120mcd | Mixed Contact D-Sub Connectors | - | Amber | Water Clear | - | - | Colorless | - | - | 1 | - | - | - | Amber LEDs | - | 2 V | D-Sub Mixed Contact Connectors | - | - | 0.98 mm | 1.6 mm | 0.8 mm | - | ||
![]() 155060VS73200 Wurth Electronics | 3274 | - | - | Surface Mount | 0603 (1608 metric) | - | Wurth Elektronik | 119x38mm | - | 4000 | 20 mA | - | - | 1.1 mm x 0.6 mm | Round | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | - | - | Yes | - | - | - | - | 575 nm | - | MouseReel | 4890 | - | - | Terminal Box | Axial | - | LEDs | 48 mW | Side View | - | - | - | - | - | - | - | - | - | 1 550 RPM | - | 120° | - | - | - | 2 V | 70mcd | LED - Standard | - | Green | Water Clear | - | 80 m3/h | Colorless | 25 dBA | - mm H2O | 1 | - | 11 W | - | Green LEDs | - | 2 V | Standard LEDs - SMD | - | - | 0.98 mm | 1.6 mm | 0.8 mm | - | ||
![]() 150120RS87000 Wurth Electronics | 3285 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WL-SMCW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 155301BS73100 Wurth Electronics | 670 | - | - | Surface Mount | - | - | Wurth Elektronik | - | - | 3000 | 30 mA | - | - | 2.25 mm x 1.1 mm | Oval | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 3014 | - | - | Yes | - | - | - | - | 470 nm | - | MouseReel | WL-SMSW | - | - | - | - | - | LEDs | 105 mW | Side View | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | 3.2 V | 400mcd | LED - Standard | - | Blue | Water Clear | - | - | Colorless | - | - | 1 | - | - | - | Blue LEDs | - | 3.2 V | Standard LEDs - SMD | - | - | 1.32 mm | 3 mm | 1.4 mm | - | ||
![]() 156120GS82500P Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | 525nm | Tape & Reel (TR) | - | 3.20mm L x 1.60mm W | Active | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 20° | 20mA | Round with Domed Top | 2.30mm Dia | - | - | - | 1500mcd | - | Clear | 520nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.95mm | ||
![]() 156120YS82500P Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | 589nm | Tape & Reel (TR) | - | 3.20mm L x 1.60mm W | Active | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | 20° | 20mA | Round with Domed Top | 2.30mm Dia | - | - | - | 1400mcd | - | Clear | 591nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.95mm | ||
![]() 1313210530000 Würth Elektronik | In Stock | - | Datasheet | Surface Mount, Right Angle | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | 625nm Red, 525nm Green, 470nm Blue | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | WL-ICLED | 3.20mm L x 1.50mm W | Active | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | - | - | Common Anode | - | - | - | 5V Red, 5V Green, 5V Blue | 120° | - | Rectangle with Domed Top | 2.00mm x 1.00mm | - | - | - | 80mcd Red, 120mcd Green, 50mcd Blue | - | Clear | 630nm Red, 520nm Green, 465nm Blue | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.10mm | ||
![]() 150060VS86000 Wurth Electronics | 331 | - | - | Surface Mount | 0603 (1608 metric) | - | Wurth Elektronik | - | - | 4000 | 20 mA | - | - | 0.7 mm | Dome | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | - | - | Details | - | - | - | - | 573 nm | - | MouseReel | WL-SMCW | - | - | - | - | - | LEDs | 48 mW | Top View | - | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | 2 V | 300mcd | LED - Standard | - | Green | Water Clear | - | - | Colorless | - | - | 1 | - | - | - | Green LEDs | - | 2 V | Standard LEDs - SMD | - | - | 0.95 mm | 1.6 mm | 0.8 mm | - | ||
![]() 155060YS73200 Wurth Electronics | 2785 | - | - | Surface Mount | 0603 (1608 metric) | - | Saia-Burgess | - | - | 2000 | 20 mA | - | Non-Illuminated | 1.1 mm x 0.6 mm | Round | Johnson Electric | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | - | - | Details | - | - | - | 0.070548 oz | 591 nm | - | MouseReel | XC | - | - | - | - | - | Switches | 48 mW | Side View | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | 2 V | 150mcd | Snap Action Switches | - | - | Water Clear | - | - | Colorless | - | - | 1 | - | - | - | Yellow LEDs | - | 2 V | Basic / Snap Action Switches | - | - | 0.98 mm | 1.6 mm | 0.8 mm | - | ||
![]() 150120M173000 Wurth Electronics | 842 | - | - | Surface Mount | - | - | Amphenol Positronic | - | - | 1 | 20 mA | - | - | 2 mm x 1.6 mm | Rectangular | Positronic | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 1206 | - | - | Details | - | - | - | - | 624 nm | - | MouseReel | WL-SFCW | - | - | - | - | - | D-Sub Connectors | 65 mW, 90 mW | Top View | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | 2 V, 3.3 V | 1 cd | Mixed Contact D-Sub Connectors | - | RGB | Water Clear | - | - | Colorless | - | - | 3 | - | - | - | RGB LEDs | - | 3.3 V | D-Sub Mixed Contact Connectors | - | - | 0.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() 150141YS73130 Wurth Electronics | 1648 | - | - | Surface Mount | PLCC-4 | - | Wurth Elektronik | - | - | 2000 | 50 mA | - | - | 2.4 mm | Round with Flat Top | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | PLCC 4 | - | - | Details | - | - | - | - | 592 nm | - | MouseReel | WL-SMTW | - | - | - | - | - | LEDs | 280 mW | Top View | - | - | - | - | - | - | Single | - | - | - | - | 120° | - | - | - | 2.4V | 2cd | LED - Standard | - | Yellow | Water Clear | - | - | White | - | - | 4 | - | - | - | Yellow LEDs | - | 2.4 V | Standard LEDs - SMD | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() 150141GS63130 Wurth Electronics | 2143 | - | - | Surface Mount | PLCC-4 | - | Wurth Elektronik | - | - | 2000 | 50 mA | - | - | 2.4 mm | Dome | Wurth Elektronik | - | + 100 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | PLCC 4 | - | - | Details | - | - | - | - | 515 nm | - | MouseReel | WL-SMTD | - | - | - | - | - | LEDs | 252 mW | Top View | - | - | - | - | - | - | Single | - | - | - | - | 30° | - | - | - | 3.2V | 30cd | LED - Standard | - | Green | Diffused | - | - | Colorless | - | - | 1 | - | - | 515 nm | Green LEDs | - | 3.2 V | Standard LEDs - SMD | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() 150080YV54050 Wurth Electronics | 2755 | - | - | Surface Mount | - | - | Amphenol LTW | - | - | 1 | 20 mA | - | - | 1.4 mm x 1.3 mm | Rectangular | Amphenol | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0805 | - | - | Details | - | - | - | - | 591 nm | - | MouseReel | C | - | - | - | - | - | Cable Assemblies | 48 mW | Top View | - | - | - | - | - | - | - | - | - | - | - | 130° | - | - | - | 2 V | 130 mcd | Sensor Cables / Actuator Cables | - | Yellow, Green | Diffused | - | - | Colorless | - | - | 2 | - | - | - | Bi-Color LEDs | - | 2 V | Sensor Cables / Actuator Cables | - | - | 0.55 mm | 1.6 mm | 1.5 mm | - | ||
![]() 150060RS86000 Wurth Electronics | 4869 | - | - | Surface Mount | 0603 (1608 metric) | - | CTS Electronic Components | - | 55 % | 1000 | 20 mA | WUERTH ELEKTRONIK GMBH & CO KG | - | 0.7 mm | Dome | CTS | 150060RS86000 | + 70 C | - | - 20 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | Active | 1.74 | Details | Yes | 3.465 VDC | 3.135 VDC | - | 624 nm | - | Reel | 358C | - | - | - | - | - | Oscillators | 48 mW | Top View | unknown | 20 mA | 45 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | - | 60° | - | - | - | 2 V | 800mcd | VCXO | - | Red | Water Clear | - | - | Colorless | - | - | 1 | HCMOS | - | - | Red LEDs | - | 2 V | VCXO Oscillators | - | - | 0.95 mm | 1.6 mm | 0.8 mm | - | ||
![]() 155060BS73200 Wurth Electronics | 1912 | - | - | Surface Mount | 0603 (1608 metric) | - | Wurth Elektronik | - | - | 4000 | 20 mA | - | - | 1.1 mm x 0.6 mm | Round | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0603 (0201) | - | - | Details | - | - | - | - | 465 nm | - | MouseReel | WL-SMSW | - | - | - | - | - | LEDs | 78 mW | Side View | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | 3.2 V | 145mcd | LED - Standard | - | Blue | Water Clear | - | - | Colorless | - | - | 1 | - | - | - | Blue LEDs | - | 3.2 V | Standard LEDs - SMD | - | - | 0.98 mm | 1.6 mm | 0.8 mm | - | ||
![]() 150283BS73103 Wurth Electronics | 1802 | - | - | Surface Mount | - | - | Wurth Elektronik | - | - | 4000 | 150 mA | - | - | - | Rectangular | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 2835 | - | - | Details | - | - | - | - | 467 nm | - | MouseReel | WL-SMTW | - | - | - | - | - | LEDs | 630 mW | - | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | 3.2 V | - | LED - High Power | - | Blue | Water Clear | - | - | White | - | - | 1 | - | - | - | Blue LEDs | - | 3.2 V | High Power LEDs - Single Color | - | - | 0.8 mm | 3.5 mm | 2.8 mm | - | ||
![]() 155301RS73100 Wurth Electronics | 2914 | - | - | Surface Mount | - | - | Wurth Elektronik | - | - | 3000 | 30 mA | - | - | 2.25 mm x 1.1 mm | Oval | Wurth Elektronik | - | + 85 C | - | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 3014 | - | - | Details | - | - | - | - | 625 nm | - | MouseReel | WL-SMSW | - | - | - | - | - | LEDs | 72 mW | Side View | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | 2 V | 350mcd | LED - Standard | - | Red | Water Clear | - | - | Colorless | - | - | 1 | - | - | - | Red LEDs | - | 2 V | Standard LEDs - SMD | - | - | 1.32 mm | 3 mm | 1.4 mm | - |