- Viewing Angle
- Lens Transparency
- Mounting Type
- Height
- Series
- Forward Voltage
- Lens Color
- Length
- Luminous Intensity
- Width
- Packaging
- Package / Case
Attribute column
Manufacturer
Wurth Electronics LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Reverse Voltage | Wavelength | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151053RS03000 Würth Elektronik | 1178 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | 5mm Round | 623nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | 85°C | -40°C | Red | - | - | Standard | 1.9V | 30° | 30mA | 20mA | Round with Domed Top | 5.00mm Dia | 1.9V | 5 cd | 5000mcd | Clear | 631nm | Colorless | - | - | 8.85mm | - | - | 8.85mm | Unknown | ROHS3 Compliant | ||
![]() 156125RG73000 Würth Elektronik | 1957 | - | Datasheet | 13 Weeks | - | Surface Mount, Bottom Entry | 4-SMD, No Lead | - | 4-SMD | 525nm Green 624nm Red | Tape & Reel (TR) | WL-SBRW | 3.20mm Lx1.20mm W | Active | 3 (168 Hours) | - | - | Green, Red | - | - | Independent | 3.3V Green 2V Red | 120° | - | 20mA Green 20mA Red | Square with Flat Top | 1.20mm | - | - | 285mcd Green, 180mcd Red | Clear | 520nm Green 632nm Red | Colorless | - | - | - | - | - | 0.80mm | - | RoHS Compliant | ||
![]() 156125RV73000 Würth Elektronik | 1669 | - | Datasheet | 13 Weeks | - | Surface Mount, Bottom Entry | 4-SMD, No Lead | - | 4-SMD | 571nm Green 624nm Red | Tape & Reel (TR) | WL-SBRW | 3.20mm Lx1.20mm W | Active | 3 (168 Hours) | - | - | Green, Red | - | - | Independent | 2.1V Green 2V Red | 120° | - | 20mA Green 20mA Red | Square with Flat Top | 1.20mm | - | - | 170mcd Green, 110mcd Red | Clear | 573nm Green 632nm Red | Colorless | - | - | - | - | - | 0.80mm | - | RoHS Compliant | ||
![]() 151053YS04500 Würth Elektronik | 583 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | 5mm Round | 590nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | - | Standard | 2.1V | 45° | 30mA | 20mA | Round with Domed Top | 5.00mm Dia | 2.1V | 1.5 cd | 1500mcd | Clear | 592nm | Colorless | - | - | 8.85mm | - | - | 8.85mm | Unknown | ROHS3 Compliant | ||
![]() 151033YS03000 Würth Elektronik | 639 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | 3mm Round | 589nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | - | Standard | 2V | 30° | 30mA | 20mA | Round with Domed Top | 3.00mm Dia | 2V | 2.1 cd | 2100mcd | Clear | 592nm | Colorless | - | - | 5.55mm | - | - | 5.55mm | Unknown | ROHS3 Compliant | ||
![]() 151034BS03000 Würth Elektronik | 3545 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | 470nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | - | - | Blue | - | - | Independent | 2.8V | 30° | 20mA | 20mA | Round with Domed Top | 3.00mm Dia | 2.8V | 2.4 cd | 2400mcd | Clear | 465nm | Colorless | - | 470 nm | - | - | - | 5.55mm | - | RoHS Compliant | ||
![]() 151051SS04000 Würth Elektronik | 513 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial | - | - | 635nm | Bulk | WL-TMRC | - | Active | 1 (Unlimited) | - | - | Red | - | - | Independent | 2.1V | 40° | 20mA | 20mA | Round with Domed Top | 4.90mm Dia | 2.8V | 250 mcd | 250mcd | - | 640nm | Red | - | 635 nm | - | - | - | 8.95mm | - | RoHS Compliant | ||
![]() 150121SV74000 Würth Elektronik | 2012 | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | 570nm Green 630nm Red | Tape & Reel (TR) | WL-SBCW | 3.20mm Lx2.70mm W | Active | 3 (168 Hours) | - | - | Green, Red | - | - | Independent | 2V Green 2V Red | 130° | - | 20mA Green 20mA Red | Rectangle with Flat Top | 2.70mmx2.00mm | - | - | 30mcd Green, 55mcd Red | Clear | 572nm Green 645nm Red | Colorless | - | - | - | - | - | 0.80mm | Unknown | RoHS Compliant | ||
![]() 150120SS75000 Würth Elektronik | 4642 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 1206 | 630nm | Cut Tape (CT) | WL-SMCW | 3.20mm Lx1.60mm W | Active | 3 (168 Hours) | 85°C | -40°C | Red | 3216 | 1206 | Standard | 1.9V | 140° | 30mA | 20mA | Rectangle with Flat Top | 2.00mmx1.60mm | 1.9V | 60 mcd | 60mcd | Clear | 645nm | Colorless | - | 630 nm | 680μm | 3.2mm | 1.6mm | 0.69mm | Unknown | ROHS3 Compliant | ||
![]() 156120GS82500 Würth Elektronik | 1774 | - | Datasheet | 19 Weeks | - | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | 2-SMD | 525nm | Tape & Reel (TR) | WL-SMRW | 3.20mm Lx1.60mm W | Active | 3 (168 Hours) | - | - | Green | - | - | Independent | 3.3V | 20° | 20mA | 20mA | Round with Domed Top | - | 3.3V | 1.5 cd | 1500mcd | Clear | 520nm | Colorless | - | 525 nm | - | - | - | 1.95mm | - | RoHS Compliant | ||
![]() 156125M173000 Würth Elektronik | 1014 | - | Datasheet | 13 Weeks | - | Surface Mount, Bottom Entry | 4-SMD, No Lead | - | 4-SMD | 624nm Red 525nm Green 470nm Blue | Tape & Reel (TR) | WL-SFRW | 3.20mm Lx1.20mm W | Active | 3 (168 Hours) | 85°C | -40°C | Red, Green, Blue (RGB) | - | - | Common Anode | 2V Red 3.3V Green 3.3V Blue | 120° | - | 20mA Red 20mA Green 20mA Blue | Square with Flat Top | 1.20mm | - | - | 80mcd Red, 280mcd Green, 70mcd Blue | Clear | 632nm Red 520nm Green 468nm Blue | Colorless | 5V | - | 800μm | - | - | 0.80mm | - | RoHS Compliant | ||
![]() 156120SS82500 Würth Elektronik | 48 | - | Datasheet | 19 Weeks | - | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | 2-SMD | 630nm | Tape & Reel (TR) | WL-SMRW | 3.20mm Lx1.60mm W | Active | 3 (168 Hours) | - | - | Red | - | - | Independent | 2V | 20° | 20mA | 20mA | Round with Domed Top | - | 2V | 900 mcd | 900mcd | Clear | 645nm | Colorless | - | 630 nm | - | - | - | 1.95mm | - | RoHS Compliant | ||
![]() 150224BS73100 Würth Elektronik | 1162 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | 2-SMD | 456nm | Tape & Reel (TR) | WL-SMTW | 2.00mm Lx1.40mm W | Active | 3 (168 Hours) | - | - | Blue | - | - | Independent | 3V | 120° | 20mA | 20mA | Rectangle with Flat Top | - | 3V | 220 mcd | 220mcd | Clear | 452nm | Colorless | - | 456 nm | - | - | - | 1.31mm | - | RoHS Compliant | ||
![]() 150141VS73100 Würth Elektronik | 1476 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | 3528 | 570nm | Cut Tape (CT) | WL-SMTW | 3.20mm Lx2.80mm W | Active | 3 (168 Hours) | 85°C | -40°C | Green | - | - | Standard | 2V | 120° | 30mA | 20mA | Round with Flat Top | 2.40mm Dia | 2V | 90 mcd | 90mcd | Clear | 572nm | Colorless | - | 570 nm | 2.1mm | 3.2mm | 2.8mm | 2.10mm | Unknown | ROHS3 Compliant | ||
![]() 151051YS04000 Würth Elektronik | 263 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial | - | 5mm Round | 590nm | Bulk | WL-TMRC | - | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | - | Standard | 2V | 40° | 30mA | 20mA | Round with Domed Top | 4.90mm Dia | 2V | 450 mcd | 450mcd | Diffused | 592nm | Yellow | - | 590 nm | 8.9mm | - | - | 8.95mm | Unknown | ROHS3 Compliant | ||
![]() 151053GS03000 Würth Elektronik | 425 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | 5mm Round | 522nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | 85°C | -40°C | Green | - | - | Standard | 3.4V | 30° | 30mA | 20mA | Round with Domed Top | 5.00mm Dia | 3.4V | 10 cd | 10000mcd | Clear | 515nm | Colorless | - | 522 nm | 8.85mm | - | - | 8.85mm | Unknown | ROHS3 Compliant | ||
![]() 156120BS75300 Würth Elektronik | 403 | - | Datasheet | 19 Weeks | - | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | 2-SMD | 470nm | Tape & Reel (TR) | WL-SMRW | 3.20mm Lx1.60mm W | Active | 3 (168 Hours) | - | - | Blue | - | - | Independent | 3.2V | 140° | 20mA | 20mA | Irregular | - | 3.2V | 50 mcd | 50mcd | Clear | 465nm | Colorless | - | 470 nm | - | - | - | 1.40mm | No SVHC | RoHS Compliant | ||
![]() 151034YS03000 Würth Elektronik | 323 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | 589nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | Independent | 2V | 30° | 20mA | 20mA | Round with Domed Top | 3.00mm Dia | 2V | 2.1 cd | 2100mcd | Clear | 592nm | Colorless | - | 589 nm | - | - | - | 5.55mm | - | RoHS Compliant | ||
![]() 151034RS03000 Würth Elektronik | 177 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | 621nm | Bulk | WL-TMRW | - | Active | 1 (Unlimited) | - | - | Red | - | - | Independent | 2V | 30° | 20mA | 20mA | Round with Domed Top | 3.00mm Dia | 2V | 2.6 cd | 2600mcd | Clear | 628nm | Colorless | - | 621 nm | - | - | - | 5.55mm | - | RoHS Compliant | ||
![]() 155124RG73200 Würth Elektronik | 78 | - | Datasheet | 13 Weeks | - | Surface Mount, Right Angle | 2-SMD, Side View | - | 2-SMD | 525nm Green 624nm Red | Tape & Reel (TR) | WL-SBSW | 3.20mm Lx1.50mm W | Active | 3 (168 Hours) | - | - | Green, Red | - | - | Common Anode | 3.3V Green 2V Red | 120° | - | 20mA Green 20mA Red | Rectangle with Domed Top | 2.20mmx1.00mm | - | - | 160mcd Green, 60mcd Red | Clear | 520nm Green 632nm Red | Colorless | - | - | - | - | - | 1.00mm | - | RoHS Compliant |