- Number of Outputs
- Series
- Package / Case
- Packaging
- Height
- Width
- RoHS Status
- Type
- Applications
- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Wurth Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Maximum Output Current | Maximum Output Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package Type | RoHS | SwitchingFrequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | HTS Code | Subcategory | Max Power Dissipation | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Analog IC - Other Type | Output Current | Output Power | Control Features | Max Output Voltage | Min Input Voltage | Max Input Voltage | Converter Type | Current - Output 1 | Product Type | Min Output Voltage | Nominal Output Voltage | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Operating Voltage | Input Voltage | Product Category | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171032401 Würth Elektronik | 236 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 7-SMD Module | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800kHz | - | -40°C~85°C | Tape & Reel (TR) | MagI3C, VDRM | 0.40Lx0.39W x 0.18 H 10.2mmx9.9mmx4.6mm | Active | 3 (168 Hours) | - | Non-Isolated PoL Module | 85°C | -40°C | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | 93% | 42V | 5V | Adjustable | 3A | 6V | - | 3A | 72W | Enable, Active High | 24V | 6V | 42V | - | 3A | - | 5V | - | - | - | - | - | SCP, UVLO | - | - | - | - | 4.572mm | 10.16mm | 9.906mm | Unknown | ROHS3 Compliant | ||
![]() 171050601 Würth Elektronik | 1054 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 7-SMD Module | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 812kHz | - | -40°C~85°C | Tape & Reel (TR) | MagI3C, VDRM | 0.40Lx0.39W x 0.18 H 10.2mmx9.9mmx4.6mm | Active | 3 (168 Hours) | - | Non-Isolated PoL Module | 85°C | -40°C | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | 86% | 36V | 6V | Adjustable | 5A | 6V | - | 5A | 30W | Enable, Active High | 6V | 6V | 36V | - | 5A | - | 800mV | - | - | - | - | - | SCP, UVLO | - | - | - | - | 4.572mm | 10.16mm | 9.906mm | Unknown | ROHS3 Compliant | ||
![]() 171021501 Würth Elektronik | 154 | - | Datasheet | 15 Weeks | - | Surface Mount | 41-PowerBQFN Module | 41 | 41-BQFN (11x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | -40°C~85°C | Tape & Reel (TR) | MagI3C, VDRM | 0.43Lx0.35W x 0.11 H 11.0mmx9.0mmx2.8mm | Active | 3 (168 Hours) | - | Non-Isolated PoL Module | 85°C | -40°C | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | 79% | 50V | 2.5V | - | 2.5A | 7V | - | 2.5A | - | Enable, Active High | 15V | 7V | 50V | - | - | - | 2.5V | - | - | - | - | - | OCP, OTP, OVP, UVLO | - | - | - | - | 2.794mm | 10.922mm | 8.89mm | Unknown | ROHS3 Compliant | ||
![]() 171030601 Würth Elektronik | 50 | - | Datasheet | 14 Weeks | - | Surface Mount | 7-SMD Module | - | TO-263-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MagI3C, VDRM | 0.40Lx0.39W x 0.18 H 10.2mmx9.9mmx4.6mm | Active | 3 (168 Hours) | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | 89% | 42V | 6V | - | - | 6V | - | 3A | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 171020302 Würth Elektronik | 47 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 39-PowerBQFN Module | 39 | 39-BQFN (11x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2MHz | - | -40°C~85°C | Tape & Reel (TR) | MagI3C, VDRM | 0.43Lx0.35W x 0.11 H 11.0mmx9.0mmx2.8mm | Active | 3 (168 Hours) | - | Non-Isolated PoL Module | 85°C | -40°C | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | 93% | 6V | 3.6V | Adjustable | 2A | 2.95V | - | 2A | - | Enable, Active High | 3.6V | 2.95V | 6V | - | - | - | 800mV | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | 2.794mm | 10.922mm | 8.89mm | Unknown | ROHS3 Compliant | ||
![]() 171012401 Wurth Elektronik | 129 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 171012402 Würth Elektronik | 226 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 7-SMD Module | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800kHz | - | -40°C~125°C | Tape & Reel (TR) | MagI3C, VDRM | 0.40Lx0.39W x 0.18 H 10.2mmx9.9mmx4.6mm | Active | 3 (168 Hours) | - | Non-Isolated PoL Module | 125°C | -40°C | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | 93% | 42V | 5V | Adjustable | 1.5A | 6V | - | 1.5A | 36W | Enable, Active High | 24V | 6V | 42V | - | 1.5A | - | 5V | - | - | - | - | - | SCP, UVLO | - | - | - | - | 4.572mm | 9.85mm | 8.54mm | Unknown | ROHS3 Compliant | ||
![]() 171020601 Würth Elektronik | 299 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 7-SMD Module | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800kHz | - | -40°C~125°C | Tape & Reel (TR) | MagI3C, VDRM | 0.40Lx0.39W x 0.18 H 10.2mmx9.9mmx4.6mm | Active | 3 (168 Hours) | - | Non-Isolated PoL Module | 125°C | -40°C | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | 86% | 42V | 6V | Adjustable | 2A | 6V | - | 2A | 12W | Enable, Active High | 6V | 6V | 42V | - | 2A | - | 800mV | - | - | - | - | - | OTP, SCP, UVLO | - | - | - | - | 4.572mm | 10.16mm | 9.906mm | Unknown | ROHS3 Compliant | ||
![]() 173010578 Würth Elektronik | 899 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 3-SIP Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300kHz | - | -40°C~85°C | Tube | MagI3C (1W) | 0.46Lx0.33W x 0.41 H 11.6mmx8.5mmx10.5mm | Active | 1 (Unlimited) | - | Linear Regulator Replacement | 85°C | -40°C | ITE (Commercial) | 5W | - | - | 5W | - | - | - | - | 1 | 91% | 28V | 5V | Fixed | 1A | 7V | - | 1A | 5W | - | - | 7V | 28V | - | - | - | - | 5V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | 10.414mm | 11.684mm | 8.382mm | Unknown | ROHS3 Compliant | ||
![]() 173010335 Wurth Electronics | 791 |
| - | - | - | - | SIP-3 | - | - | Wurth Elektronik | - | 43 | 36 V | 6 V | Wurth Elektronik | - | 36 V | + 85 C | - | 5 V | - 40 C | - | - | Through Hole | - | - | SIP | Details | - | 0.067021 oz | - | Tube | MagI3C-FDSM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | 3 | 1 | - | - | - | Fixed | - | - | - | - | - | - | - | - | - | DC-DC | - | Non-Isolated DC-DC Converters | - | - | - | - | - | Non-Isolated / POL | - | - | - | Non-Isolated DC/DC Converters | - | 8 mm | 11.6 mm | 10.4 mm | - | - | ||
![]() 173011535 Wurth Electronics | 124 |
| - | - | - | - | SIP-3 | - | - | Wurth Elektronik | - | 43 | 36 V | 20 V | Wurth Elektronik | - | - | + 85 C | - | - | - 40 C | - | - | Through Hole | - | - | - | Details | - | - | - | Tube | FDSM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | Non-Isolated / POL | - | - | 20 V to 36 V | Non-Isolated DC/DC Converters | - | 10.4 mm | 11.6 mm | 8 mm | - | - | ||
![]() 1769405341 Wurth Electronics | 560 |
| - | - | - | - | SMT-8 | - | - | Wurth Elektronik | 13.2 mm x 11.4 mm x 7.55 mm | 500 | 26.4 V | 21.6 V | Wurth Elektronik | - | 26.4 V | + 105 C | - | 5 V | - 40 C | - | - | SMD/SMT | - | - | - | Details | - | - | - | MouseReel | WPME-FISM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | 24 V | Isolated DC/DC Converters - SMD | - | 7.55 mm | 13.2 mm | 11.4 mm | - | - | ||
![]() 171930601 Wurth Electronics | 2727 |
| - | - | - | - | LGA-8EP | - | - | Wurth Elektronik | - | 1000 | 36 V | 3.5 V | Wurth Elektronik | - | - | + 105 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Details | - | - | - | MouseReel | VDMM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | Non-Isolated / POL | - | - | 3.5 V to 36 V | Non-Isolated DC/DC Converters | - | 1.8 mm | 5 mm | 2.5 mm | - | - | ||
![]() 1769205241 Wurth Electronics | 1527 |
| - | - | - | - | SMT-8 | - | - | Wurth Elektronik | - | 500 | 13.2 V | 10.8 V | Wurth Elektronik | - | 13.2 V | + 105 C | - | 5 V | - 40 C | - | - | SMD/SMT | - | - | - | Details | - | - | - | MouseReel | WPME-FISM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | 12 V | Isolated DC/DC Converters - SMD | - | 7.55 mm | 13.2 mm | 11.4 mm | - | - | ||
![]() 1769405141 Wurth Electronics | 618 |
| - | - | - | - | SMT-8 | - | - | Wurth Elektronik | 13.2 mm x 11.4 mm x 7.55 mm | 500 | 5.5 V | 4.5 V | Wurth Elektronik | - | 5.5 V | + 105 C | - | 5 V | - 40 C | - | - | SMD/SMT | - | - | - | Details | - | - | - | MouseReel | WPME-FISM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | 5 V | Isolated DC/DC Converters - SMD | - | 7.55 mm | 13.2 mm | 11.4 mm | - | - | ||
![]() 1779205141 Wurth Electronics | 62 |
| - | - | - | - | SIP-7 | - | - | Wurth Elektronik | - | 25 | 5.5 V | 4.5 V | Wurth Elektronik | - | 5.5 V | + 105 C | - | 5 V | - 40 C | - | - | Through Hole | - | - | - | Details | - | - | - | Tube | WPME-FISM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | 5 V | Isolated DC/DC Converters - Through Hole | - | 10.16 mm | 19.65 mm | 6 mm | - | - | ||
![]() 1769405241 Wurth Electronics | 262 |
| - | - | - | - | SMT-8 | - | - | Wurth Elektronik | 13.2 mm x 11.4 mm x 7.55 mm | 500 | 13.2 V | 10.8 V | Wurth Elektronik | - | 13.2 V | + 105 C | - | 5 V | - 40 C | - | - | SMD/SMT | - | - | - | Details | - | - | - | MouseReel | WPME-FISM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | 12 V | Isolated DC/DC Converters - SMD | - | 7.55 mm | 13.2 mm | 11.4 mm | - | - | ||
![]() 173951236 Wurth Electronics | 274 |
| - | - | - | - | SIP-3 | - | - | Wurth Elektronik | - | 43 | 36 V | 15 V | Wurth Elektronik | - | - | + 85 C | - | - | - 40 C | - | - | Through Hole | - | - | - | Details | - | - | - | Tube | FDSM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | Non-Isolated / POL | - | - | 15 V to 36 V | Non-Isolated DC/DC Converters | - | 10.2 mm | 11.6 mm | 7.55 mm | - | - | ||
![]() 173011235 Wurth Electronics | 137 |
| - | - | - | - | - | - | - | - | - | - | 36 V | - | Stearns | 108701100CLF | 36 V | - | 1A | 12 V | - | - | End Mount | - | - | - | SIP | - | 520 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 1 | - | - | 12 V | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | ±0.2 %/V | ±0.4 % | Power Modules | - | 380 VAC;460 VAC | - | - | IP23 | - | - | - | - | - | ||
![]() 1779205341 Wurth Electronics | 26 |
| - | - | - | - | SIP-7 | - | - | Wurth Elektronik | - | 25 | 26.4 V | 21.6 V | Wurth Elektronik | - | 26.4 V | + 105 C | - | 5 V | - 40 C | - | - | Through Hole | - | - | - | Details | - | - | - | Tube | WPME-FISM | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | 24 V | Isolated DC/DC Converters - Through Hole | - | 10.16 mm | 19.65 mm | 6 mm | - | - |