- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Series
- Composition
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 561070350078 Wurth Electronics | 3611 |
| - | - | - | 1020 (Reversed) | 2550 (Reversed) | + 155 C | - | - 55 C | PCB Mount | 714.1 mV | - | - | WRIS-KWKH | - | 1 % | - | - | - | 200 PPM / C | 510 mOhms | - | General Purpose | - | Resistors | 1 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.55 mm | - | 5 mm | 2.5 mm | ||
![]() 561070350055 Wurth Electronics | 4439 | - | - | - | - | 1020 (Reversed) | 2550 (Reversed) | + 155 C | - | - 55 C | PCB Mount | 387.3 mV | - | - | - | - | 1 % | - | - | - | 350 PPM / C | 150 mOhms | - | General Purpose | - | Resistors | 1 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.55 mm | - | 5 mm | 2.5 mm | ||
![]() 580060716001 Wurth Electronics | 5467 |
| - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | 40.6 mV | - | - | - | - | 1 % | - | - | 2 Terminal | 100 PPM / C | 5 mOhms | - | Current Sense | - | Resistors | 330 mW (1/3 W) | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Plate Resistors | - | 0.35 mm | - | 1.6 mm | 0.8 mm | ||
![]() 560050350011 Wurth Electronics | 4237 | - | - | - | - | 2010 | 5025 | + 155 C | - | - 55 C | PCB Mount | 387.3 mV | - | - | - | - | 1 % | - | - | - | 200 PPM / C | 200 mOhms | - | General Purpose | - | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | - | 5 mm | 2.5 mm | ||
![]() 560050316012 Wurth Electronics | 5233 | - | - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | 1.5811 V | - | - | - | - | 1 % | - | - | - | 100 PPM / C | 10 Ohms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 560050350012 Wurth Electronics | 8667 | - | - | - | - | 2010 | 5025 | + 155 C | - | - 55 C | PCB Mount | 540.8 mV | - | - | - | - | 1 % | - | - | - | 200 PPM / C | 390 mOhms | - | General Purpose | - | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | - | 5 mm | 2.5 mm | ||
![]() 560050310010 Wurth Electronics | 11341 | - | - | - | - | 0402 | 1005 | + 155 C | - | - 55 C | PCB Mount | 250 mV | - | - | - | - | 1 % | - | - | - | 200 PPM / C | 500 mOhms | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() 580060720003 Wurth Electronics | 5099 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | 50 mV | - | - | - | - | 1 % | - | - | 2 Terminal | 100 PPM / C | 5 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Plate Resistors | - | 0.22 mm | - | 2 mm | 1.25 mm | ||
![]() 560050332011 Wurth Electronics | 3481 | - | - | - | - | 1206 | 3216 | + 155 C | - | - 55 C | PCB Mount | 1.2845 V | - | - | - | - | 1 % | - | - | - | 100 PPM / C | 3.3 Ohms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | - | 3.1 mm | 1.6 mm | ||
![]() 561020163017 Wurth Electronics | 4117 | - | - | - | - | 1225 (Reversed) | 3263 (Reversed) | + 155 C | - | - 55 C | PCB Mount | 3.2 V | - | - | - | - | 1 % | - | - | - | 200 PPM / C | 5.1 Ohms | - | General Purpose | - | Resistors | 2 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.55 mm | - | 6.3 mm | 3.2 mm | ||
![]() 561020163018 Wurth Electronics | 3134 |
| - | - | - | 1225 (Reversed) | 3263 (Reversed) | + 155 C | - | - 55 C | PCB Mount | 4.5 V | - | - | WRIS-KWKB | - | 1 % | - | - | - | 200 PPM / C | 10 Ohms | - | General Purpose | - | Resistors | 2 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.55 mm | - | 6.3 mm | 3.2 mm | ||
![]() 560050363012 Wurth Electronics | 3182 | - | - | - | - | 2512 | 6332 | + 155 C | - | - 55 C | PCB Mount | 1.8166 V | - | - | WRIS-KSKE | - | 1 % | - | - | - | 100 PPM / C | 3.3 Ohms | - | General Purpose | - | Resistors | 1 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | - | 6.3 mm | 3.2 mm | ||
![]() 560112110127 Würth Elektronik | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | Würth Elektronik | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | WRIS-RSKS | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | 2 | - | ±100ppm/°C | 15 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | Anti-Sulfur | - | 0.016" (0.40mm) | - | - | ||
![]() 4433 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 580070763005 Wurth Electronics | 13500 | - | - | - | - | 2512 | 6331 | + 155 C | - | - 55 C | PCB Mount | 100 mV | - | - | - | - | 1 % | - | - | 2 Terminal | 100 PPM / C | 5 mOhms | - | Current Sense | - | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Plate Resistors | - | 0.51 mm | - | 6.3 mm | 3.1 mm | ||
![]() 561070350077 Wurth Electronics | 4801 |
| - | - | - | 1020 (Reversed) | 2550 (Reversed) | + 155 C | - | - 55 C | PCB Mount | 707.1 mV | - | - | - | - | 1 % | - | - | - | 200 PPM / C | 500 mOhms | - | General Purpose | - | Resistors | 1 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.55 mm | - | 5 mm | 2.5 mm | ||
![]() 580060716002 Wurth Electronics | 3202 | - | - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | 57.4 mV | - | - | - | - | 1 % | - | - | 2 Terminal | 100 PPM / C | 10 mOhms | - | Current Sense | - | Resistors | 330 mW (1/3 W) | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Plate Resistors | - | 0.35 mm | - | 1.6 mm | 0.8 mm | ||
![]() 560050363011 Wurth Electronics | 18 | - | - | - | - | 2512 | 6332 | + 155 C | - | - 55 C | PCB Mount | 707.1 mV | - | - | - | - | 1 % | - | - | - | 100 PPM / C | 500 mOhms | - | General Purpose | - | Resistors | 1 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | - | 6.3 mm | 3.2 mm | ||
![]() 560050310009 Wurth Electronics | 11630 | - | - | - | - | 0402 | 1005 | + 155 C | - | - 55 C | PCB Mount | 1.118 V | - | - | - | - | 1 % | - | - | - | 100 PPM / C | 10 Ohms | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() 580070763010 Wurth Electronics | 3943 | - | - | - | - | 2512 | 6331 | + 155 C | - | - 55 C | PCB Mount | 141.4 mV | - | - | - | - | 1 % | - | - | 2 Terminal | 100 PPM / C | 10 mOhms | - | Current Sense | - | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Plate Resistors | - | 0.35 mm | - | 6.3 mm | 3.1 mm |