- Length
- Material
- Series
- Type
- Width
- Operating Temperature
- Part Status
- Storage/Refrigeration Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Attachment Method
Attribute column
Manufacturer
Wurth Electronics RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Plating | Attachment Method | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331171302030 Würth Elektronik | 298 | - | Datasheet | 11 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.118 3.00mm | 0.118 3.00mm | 0.079 2.00mm | Flash | 3mm | Unknown | ROHS3 Compliant | ||
![]() 3020909 Würth Elektronik | 261 |
| Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Square | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.354 9.00mm | 39.370 1.00m | 0.354 9.00mm | - | 8.9916mm | - | ROHS3 Compliant | ||
![]() 303045018 Würth Elektronik | 142 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.071 1.80mm | 39.370 1.00m | 0.177 4.50mm | - | 1.8034mm | - | ROHS3 Compliant | ||
![]() 30364361 Würth Elektronik | 106 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.142 3.60mm | 39.370 1.00m | 0.252 6.40mm | - | 3.6068mm | - | ROHS3 Compliant | ||
![]() 3022303 Würth Elektronik | 39 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.118 3.00mm | 39.370 1.00m | 0.906 23.00mm | - | 2.9972mm | - | ROHS3 Compliant | ||
![]() 3031018 Würth Elektronik | 66 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.709 18.00mm | 39.370 1.00m | 0.394 10.00mm | - | - | - | ROHS3 Compliant | ||
![]() 3020803 Würth Elektronik | 166 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.118 3.00mm | 39.370 1.00m | 0.315 8.00mm | - | 3.048mm | - | ROHS3 Compliant | ||
![]() 303076048 Würth Elektronik | 127 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.189 4.80mm | 39.370 1.00m | 0.299 7.60mm | - | 4.8006mm | - | ROHS3 Compliant | ||
![]() 3020403 Würth Elektronik | 25 | - | Datasheet | 9 Weeks | External | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.118 3.00mm | 39.370 1.00m | 0.157 4.00mm | - | 3mm | Unknown | ROHS3 Compliant | ||
![]() 331061603010 Würth Elektronik | 94 | - | Datasheet | 42 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.394 10.00mm | 0.236 6.00mm | 0.118 3.00mm | Flash | 10mm | Unknown | ROHS3 Compliant | ||
![]() 3020702 Würth Elektronik | 141 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 2mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 0.276 7.00mm | - | 2mm | Unknown | ROHS3 Compliant | ||
![]() 331151702562 Würth Elektronik | 440 | - | Datasheet | 42 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.244 6.20mm | 0.276 7.00mm | 0.098 2.50mm | Flash | 6.2mm | Unknown | ROHS3 Compliant | ||
![]() 3021504 Würth Elektronik | 45 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 4mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.157 4.00mm | 39.370 1.00m | 0.591 15.00mm | - | 4mm | Unknown | ROHS3 Compliant | ||
![]() 3020802 Würth Elektronik | 96 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 2mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 0.315 8.00mm | - | 2mm | Unknown | ROHS3 Compliant | ||
![]() 3030804 Würth Elektronik | 264 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 4mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.157 4.00mm | 39.370 1.00m | 0.315 8.00mm | - | 4mm | Unknown | ROHS3 Compliant | ||
![]() 3020303 Würth Elektronik | 118 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Square | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 3mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.118 3.00mm | 39.370 1.00m | 0.118 3.00mm | - | 3mm | Unknown | ROHS3 Compliant | ||
![]() 3021005 Würth Elektronik | 133 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 5mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.197 5.00mm | 39.370 1.00m | 0.394 10.00mm | - | 5mm | Unknown | ROHS3 Compliant | ||
![]() 331211503040 Würth Elektronik | 2971 |
| Datasheet | 11 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.157 4.00mm | 0.177 4.50mm | 0.118 3.00mm | Flash | 4mm | Unknown | ROHS3 Compliant | ||
![]() 3020606 Würth Elektronik | 90 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Square | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.236 6.00mm | 39.370 1.00m | 0.236 6.00mm | - | 5.9944mm | - | ROHS3 Compliant | ||
![]() 302064032 Würth Elektronik | 61 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.126 3.20mm | 39.370 1.00m | 0.252 6.40mm | - | 3.2004mm | - | ROHS3 Compliant |