- Length
- Material
- Series
- Type
- Width
- Operating Temperature
- Part Status
- Storage/Refrigeration Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Attachment Method
Attribute column
Manufacturer
Wurth Electronics RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Plating | Attachment Method | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3024502 Würth Elektronik | 110 |
| Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 1.772 45.00mm | - | 2.032mm | - | ROHS3 Compliant | ||
![]() 3021707 Würth Elektronik | 61 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.276 7.00mm | 39.370 1.00m | 0.669 17.00mm | - | 7.0104mm | - | ROHS3 Compliant | ||
![]() 3021414 Würth Elektronik | 58 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Square | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.551 14.00mm | 39.370 1.00m | 0.551 14.00mm | - | 12.7mm | - | ROHS3 Compliant | ||
![]() 331081302025 Würth Elektronik | 4160 |
| Datasheet | 11 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.098 2.50mm | 0.118 3.00mm | 0.079 2.00mm | Flash | 2.5mm | Unknown | ROHS3 Compliant | ||
![]() 331221602040 Würth Elektronik | 2444 | - | Datasheet | 63 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.157 4.00mm | 0.236 6.00mm | 0.079 2.00mm | Flash | 4mm | Unknown | ROHS3 Compliant | ||
![]() 3020701 Würth Elektronik | 137 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 1mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.039 1.00mm | 39.370 1.00m | 0.276 7.00mm | - | 1mm | Unknown | ROHS3 Compliant | ||
![]() 331031321515 Würth Elektronik | 3514 | - | Datasheet | 11 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.059 1.50mm | 0.126 3.20mm | 0.059 1.50mm | Flash | 1.5mm | Unknown | ROHS3 Compliant | ||
![]() 3020607 Würth Elektronik | 147 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.276 7.00mm | 39.370 1.00m | 0.236 6.00mm | - | 7.0104mm | - | ROHS3 Compliant | ||
![]() 38111027 Würth Elektronik | 55 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Knife | -40°C~85°C | - | WE-LT | Active | Not Applicable | Fabric Over Foam | 185°C | -13°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.106 2.70mm | 39.370 1.00m | 0.445 11.30mm | - | 2.7mm | Unknown | ROHS3 Compliant | ||
![]() 3030605 Würth Elektronik | 87 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.197 5.00mm | 39.370 1.00m | 0.236 6.00mm | - | 5mm | No SVHC | ROHS3 Compliant | ||
![]() 3020501 Würth Elektronik | 127 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 1mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.039 1.00mm | 39.370 1.00m | 0.197 5.00mm | - | 1mm | Unknown | ROHS3 Compliant | ||
![]() 331141352540 Würth Elektronik | 11416 |
| Datasheet | 11 Weeks | - | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | -4°F~212°F - 40°C~100°C | 0.157 4.00mm | 0.138 3.50mm | 0.098 2.50mm | Flash | 4mm | Unknown | ROHS3 Compliant | ||
![]() 3020302 Würth Elektronik | 42 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 2mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 0.118 3.00mm | - | 2mm | Unknown | ROHS3 Compliant | ||
![]() 3020605 Würth Elektronik | 101 |
| Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.197 5.00mm | 39.370 1.00m | 0.236 6.00mm | - | 5mm | No SVHC | ROHS3 Compliant | ||
![]() 3021010 Würth Elektronik | 168 | - | Datasheet | 9 Weeks | External | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.394 10.00mm | 39.370 1.00m | 0.394 10.00mm | - | 10mm | Unknown | ROHS3 Compliant | ||
![]() 3021510 Würth Elektronik | 113 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 10mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.394 10.00mm | 39.370 1.00m | 0.591 15.00mm | - | 10mm | Unknown | ROHS3 Compliant | ||
![]() 3020906 Würth Elektronik | 184 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.236 6.00mm | 39.370 1.00m | 0.354 9.00mm | - | 5.9944mm | - | ROHS3 Compliant | ||
![]() 30225015 Würth Elektronik | 44 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.059 1.50mm | 39.370 1.00m | 0.984 25.00mm | - | 1.524mm | - | ROHS3 Compliant | ||
![]() 303076016 Würth Elektronik | 286 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.063 1.60mm | 39.370 1.00m | 0.299 7.60mm | - | 1.6002mm | - | ROHS3 Compliant | ||
![]() 3021313 Würth Elektronik | 63 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Square | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.500 12.70mm | 39.370 1.00m | 0.500 12.70mm | - | 12.7mm | - | ROHS3 Compliant |