- Length
- Material
- Series
- Type
- Width
- Operating Temperature
- Part Status
- Storage/Refrigeration Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Attachment Method
Attribute column
Manufacturer
Wurth Electronics RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Shape | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Plating | Attachment Method | Storage/Refrigeration Temperature | Height | Length | Width | Thickness | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3021025 Würth Elektronik | 53 |
| Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.984 25.00mm | 39.370 1.00m | 0.394 10.00mm | 24.9936mm | - | - | ROHS3 Compliant | ||
![]() 3020603 Würth Elektronik | 154 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 3mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.118 3.00mm | 39.370 1.00m | 0.236 6.00mm | 3mm | - | Unknown | ROHS3 Compliant | ||
![]() 3030303 Würth Elektronik | 61 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 3mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.118 3.00mm | 39.370 1.00m | 0.118 3.00mm | 3mm | - | Unknown | ROHS3 Compliant | ||
![]() 3022510 Würth Elektronik | 18 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 10mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.394 10.00mm | 39.370 1.00m | 0.984 25.00mm | 10mm | - | Unknown | ROHS3 Compliant | ||
![]() 3020705 Würth Elektronik | 54 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.197 5.00mm | 39.370 1.00m | 0.276 7.00mm | 4.9784mm | - | - | ROHS3 Compliant | ||
![]() 3020604 Würth Elektronik | 88 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.157 4.00mm | 39.370 1.00m | 0.236 6.00mm | 3.9878mm | - | - | ROHS3 Compliant | ||
![]() 3020608 Würth Elektronik | 74 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 8mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.315 8.00mm | 39.370 1.00m | 0.236 6.00mm | 8mm | - | Unknown | ROHS3 Compliant | ||
![]() 331236362553 Würth Elektronik | 778 | - | Datasheet | 11 Weeks | - | Phosphor Bronze | - | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | - | - | - | Nickel | Solder | -4°F~212°F - 40°C~100°C | 0.209 5.30mm | 0.142 3.60mm | 0.110 2.80mm | - | - | - | ROHS3 Compliant | ||
![]() 3030403 Würth Elektronik | 82 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.118 3.00mm | 39.370 1.00m | 0.150 3.80mm | 3.048mm | - | - | ROHS3 Compliant | ||
![]() 3025602 Würth Elektronik | 93 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 2.205 56.00mm | 2.032mm | - | - | ROHS3 Compliant | ||
![]() 30504 Würth Elektronik | 104 | - | Datasheet | 10 Weeks | Wire | Nickel-Copper (NI/CU) Glass Fiber | Copper | - | -60°C~160°C | - | WE-ST | Active | 1 (Unlimited) | Gasket Sleeve | - | - | - | - | - | -140°F~320°F -60°C~160°C | - | 39.370 1.00m | 0.157 4.00mm | 3.9878mm | 4 mm | Unknown | ROHS3 Compliant | ||
![]() 303064032 Würth Elektronik | 156 |
| Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.126 3.20mm | 39.370 1.00m | 0.252 6.40mm | 3.2004mm | - | - | ROHS3 Compliant | ||
![]() 3020804 Würth Elektronik | 90 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.157 4.00mm | 39.370 1.00m | 0.315 8.00mm | 3.9878mm | - | - | ROHS3 Compliant | ||
![]() 3021002 Würth Elektronik | 92 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 0.394 10.00mm | 2.0066mm | - | - | ROHS3 Compliant | ||
![]() 3020905 Würth Elektronik | 176 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.197 5.00mm | 39.370 1.00m | 0.354 9.00mm | 4.9784mm | - | - | ROHS3 Compliant | ||
![]() 3021213 Würth Elektronik | 50 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.512 13.00mm | 39.370 1.00m | 0.472 12.00mm | 12.7mm | - | - | ROHS3 Compliant | ||
![]() 3031313 Würth Elektronik | 38 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.500 12.70mm | 39.370 1.00m | 0.500 12.70mm | 12.7mm | - | - | ROHS3 Compliant | ||
![]() 30512 Würth Elektronik | 166 | - | Datasheet | 10 Weeks | Wire | Nickel-Copper (NI/CU) Glass Fiber | Copper | - | -60°C~160°C | - | WE-ST | Active | 1 (Unlimited) | Gasket Sleeve | - | - | - | - | - | -140°F~320°F -60°C~160°C | - | 39.370 1.00m | 0.472 12.00mm | 11.9888mm | 12 mm | Unknown | ROHS3 Compliant | ||
![]() 30506 Würth Elektronik | 51 | - | Datasheet | 10 Weeks | Wire | Nickel-Copper (NI/CU) Glass Fiber | Copper | - | -60°C~160°C | - | WE-ST | Active | 1 (Unlimited) | Gasket Sleeve | - | - | - | - | - | -140°F~320°F -60°C~160°C | - | 39.370 1.00m | 0.236 6.00mm | 5.9944mm | 6 mm | Unknown | ROHS3 Compliant | ||
![]() 3020601 Würth Elektronik | 62 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 1mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | 0.039 1.00mm | 39.370 1.00m | 0.236 6.00mm | 1mm | - | Unknown | ROHS3 Compliant |