- Length
- Material
- Series
- Type
- Width
- Operating Temperature
- Part Status
- Storage/Refrigeration Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Attachment Method
Attribute column
Manufacturer
Wurth Electronics RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Shape | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Plating | Attachment Method | Storage/Refrigeration Temperature | Wire/Cable Diameter | Height | Length | Width | Thickness | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30512 Würth Elektronik | 166 | - | Datasheet | 10 Weeks | Wire | Nickel-Copper (NI/CU) Glass Fiber | Copper | - | -60°C~160°C | - | WE-ST | Active | 1 (Unlimited) | Gasket Sleeve | - | - | - | - | - | - | -140°F~320°F -60°C~160°C | - | - | 39.370 1.00m | 0.472 12.00mm | 11.9888mm | 12 mm | Unknown | ROHS3 Compliant | ||
![]() 30506 Würth Elektronik | 51 | - | Datasheet | 10 Weeks | Wire | Nickel-Copper (NI/CU) Glass Fiber | Copper | - | -60°C~160°C | - | WE-ST | Active | 1 (Unlimited) | Gasket Sleeve | - | - | - | - | - | - | -140°F~320°F -60°C~160°C | - | - | 39.370 1.00m | 0.236 6.00mm | 5.9944mm | 6 mm | Unknown | ROHS3 Compliant | ||
![]() 331276483050 Würth Elektronik | 541 | - | - | 6 Weeks | - | Phosphor Bronze | - | - | -40°C~100°C | Tape & Reel (TR) | WE-SECF | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | - | - | - | - | Nickel, Tin | Solder | - | - | 0.197 5.00mm | 0.193 4.90mm | 0.118 3.00mm | - | - | - | ROHS3 Compliant | ||
![]() 30508 Würth Elektronik | 103 | - | Datasheet | 10 Weeks | Wire | Nickel-Copper (NI/CU) Glass Fiber | Copper | - | -60°C~160°C | - | WE-ST | Active | 1 (Unlimited) | Gasket Sleeve | 160°C | -60°C | Grey | - | - | - | -140°F~320°F -60°C~160°C | 8 mm | - | 39.370 1.00m | 0.315 8.00mm | 8.001mm | 8 mm | Unknown | ROHS3 Compliant | ||
![]() 3020602 Würth Elektronik | 105 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.079 2.00mm | 39.370 1.00m | 0.236 6.00mm | 2.0066mm | - | - | ROHS3 Compliant | ||
![]() 3021001 Würth Elektronik | 82 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | 1mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.039 1.00mm | 39.370 1.00m | 0.394 10.00mm | 1mm | - | Unknown | ROHS3 Compliant | ||
![]() 3020805 Würth Elektronik | 85 |
| Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | 5mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.197 5.00mm | 39.370 1.00m | 0.315 8.00mm | 5mm | - | Unknown | ROHS3 Compliant | ||
![]() 3031007 Würth Elektronik | 108 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | 7mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.276 7.00mm | 39.370 1.00m | 0.394 10.00mm | 7mm | - | No SVHC | ROHS3 Compliant | ||
![]() 3022010 Würth Elektronik | 153 |
| Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | 10mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.394 10.00mm | 39.370 1.00m | 0.787 20.00mm | 10mm | - | Unknown | ROHS3 Compliant | ||
![]() 30205005 Würth Elektronik | 891 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.020 0.50mm | 39.370 1.00m | 0.197 5.00mm | 508μm | - | - | ROHS3 Compliant | ||
![]() 3021008 Würth Elektronik | 120 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | 8mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.315 8.00mm | 39.370 1.00m | 0.394 10.00mm | 8mm | - | Unknown | ROHS3 Compliant | ||
![]() 3021003 Würth Elektronik | 91 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | 3mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.118 3.00mm | 39.370 1.00m | 0.394 10.00mm | 3mm | - | Unknown | ROHS3 Compliant | ||
![]() 3021210 Würth Elektronik | 9 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.394 10.00mm | 39.370 1.00m | 0.472 12.00mm | 10.033mm | - | - | ROHS3 Compliant | ||
![]() 3021004 Würth Elektronik | 54 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.157 4.00mm | 39.370 1.00m | 0.394 10.00mm | 3.9878mm | - | - | ROHS3 Compliant | ||
![]() 3021508 Würth Elektronik | 39 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | - | 8mm | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.315 8.00mm | 39.370 1.00m | 0.591 15.00mm | 8mm | - | Unknown | ROHS3 Compliant | ||
![]() 3021015 Würth Elektronik | 157 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.591 15.00mm | 39.370 1.00m | 0.394 10.00mm | 15.0114mm | - | - | ROHS3 Compliant | ||
![]() 3023002 Würth Elektronik | 64 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.079 2.00mm | 39.370 1.00m | 1.181 30.00mm | 2.032mm | - | - | ROHS3 Compliant | ||
![]() 3021030 Würth Elektronik | 65 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | Rectangle | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 1.181 30.00mm | 39.370 1.00m | 0.394 10.00mm | - | - | - | ROHS3 Compliant | ||
![]() 3031210 Würth Elektronik | 56 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.394 10.00mm | 39.370 1.00m | 0.472 12.00mm | 10.033mm | - | - | ROHS3 Compliant | ||
![]() 3031004 Würth Elektronik | 170 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | - | D-Shape | -40°C~85°C | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | - | Non-Conductive Adhesive | -4°F~185°F -40°C~85°C | - | 0.157 4.00mm | 39.370 1.00m | 0.394 10.00mm | 3.9878mm | - | - | ROHS3 Compliant |