- Length
- Series
- Type
- Width
- Material
- Thickness
- Depth
- Attenuation
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
Attribute column
Manufacturer
Wurth Electronics RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Adhesive | Storage/Refrigeration Temperature | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 364003 Würth Elektronik | 439 |
| Datasheet | 14 Weeks | - | Rubber, Ferrite Powder, PET Film | Square | -40°C~85°C | Bulk | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 300μm | Non-Conductive, Single Sided | - | 4.724 120.00mm | 4.724 120.00mm | 304.8μm | 0.015 0.38mm | Unknown | ROHS3 Compliant | ||
![]() 3003325 Würth Elektronik | 20 |
| Datasheet | 11 Weeks | - | Copper Foil | - | -25°C~85°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 185°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 0.984 25.00mm | 50.8μm | 0.003 0.07mm | - | ROHS3 Compliant | ||
![]() 364005 Würth Elektronik | 42 | - | Datasheet | 14 Weeks | - | Rubber, Ferrite Powder, PET Film | Square | -40°C~85°C | Bulk | WE-FSFS | Active | - | Flexible Ferrite Sheet | 185°C | -40°C | 200μm | Non-Conductive, Single Sided | - | 2.362 60.00mm | 2.362 60.00mm | 203.2μm | 0.011 0.28mm | Unknown | ROHS3 Compliant | ||
![]() 33401 Würth Elektronik | 23 | - | Datasheet | 10 Weeks | - | Rubber, Ferrite Powder | Rectangular | -25°C~90°C | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | - | - | - | Non-Conductive, Single Sided | -13°F~194°F -25°C~90°C | 11.693 297.00mm | 8.268 210.00mm | 127μm | 0.005 0.13mm | - | ROHS3 Compliant | ||
![]() 364004 Würth Elektronik | 84 |
| Datasheet | 14 Weeks | - | Rubber, Ferrite Powder, PET Film | Square | -40°C~85°C | Bulk | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 100μm | Non-Conductive, Single Sided | - | 2.362 60.00mm | 2.362 60.00mm | 101.6μm | 0.007 0.18mm | Unknown | ROHS3 Compliant | ||
![]() 3013325A Würth Elektronik | 18 |
| Datasheet | 9 Weeks | - | Aluminum Foil | D-Shape | -25°C~80°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 0.984 25.00mm | 76.2μm | 0.003 0.07mm | - | ROHS3 Compliant | ||
![]() 3003310 Würth Elektronik | 24 |
| Datasheet | 11 Weeks | - | Copper Foil | - | -25°C~85°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 185°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 0.394 10.00mm | 50.8μm | 0.003 0.07mm | - | ROHS3 Compliant | ||
![]() 30405S Würth Elektronik | 68 | - | Datasheet | 10 Weeks | - | Rubber, Ferrite Powder | Rectangular | -20°C~90°C | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 194°C | -4°C | - | Non-Conductive, Single Sided | -4°F~194°F -20°C~90°C | 12.992 330.00mm | 8.268 210.00mm | 500μm | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() 31402 Würth Elektronik | 58 | - | Datasheet | 10 Weeks | Metal | Rubber, Ferrite Powder | Rectangular | -25°C~90°C | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 185°C | -13°C | - | Non-Conductive, Single Sided | -4°F~140°F -20°C~60°C | 11.693 297.00mm | 8.268 210.00mm | 200μm | 0.012 0.30mm | - | ROHS3 Compliant | ||
![]() 30403S Würth Elektronik | 97 | - | Datasheet | 10 Weeks | - | Rubber, Ferrite Powder | Rectangular | -20°C~90°C | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 194°C | -4°C | - | Non-Conductive, Single Sided | -4°F~194°F -20°C~90°C | 12.992 330.00mm | 8.268 210.00mm | 381μm | 0.011 0.28mm | - | ROHS3 Compliant | ||
![]() 374004 Würth Elektronik | 85 | - | Datasheet | 14 Weeks | - | Rubber, Ferrite Powder, PET Film | Square | -40°C~85°C | - | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | - | - | - | Non-Conductive, Single Sided | - | 2.362 60.00mm | 2.362 60.00mm | 4.5974mm | 0.007 0.18mm | - | ROHS3 Compliant | ||
![]() 32402S Würth Elektronik | 22 | - | Datasheet | 15 Weeks | - | Rubber, Ferrite Powder | Rectangular | -20°C~90°C | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 194°C | -4°C | - | Non-Conductive, Single Sided | -4°F~194°F -20°C~90°C | 11.693 297.00mm | 8.268 210.00mm | 25.4μm | 0.009 0.23mm | - | ROHS3 Compliant | ||
![]() 374006 Würth Elektronik | 9 | - | Datasheet | 14 Weeks | - | Rubber, Ferrite Powder, PET Film | Square | -40°C~85°C | - | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | - | - | - | Non-Conductive, Single Sided | - | 2.362 60.00mm | 2.362 60.00mm | 381μm | 0.015 0.38mm | - | ROHS3 Compliant | ||
![]() 3013320A Würth Elektronik | 27 |
| Datasheet | 9 Weeks | - | Aluminum Foil | - | -25°C~80°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 0.787 20.00mm | 76.2μm | 0.003 0.07mm | Unknown | ROHS3 Compliant | ||
![]() 390105/1000 Würth Elektronik | 2806 |
| Datasheet | 9 Weeks | - | - | Sheet | -25°C~85°C | - | WE-LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | -13°F~185°F -25°C~85°C | 39.370 1.00m | 39.370 1.00m | - | 0.020 0.50mm | - | ROHS3 Compliant | ||
![]() 3003308A Würth Elektronik | 33 | - | Datasheet | 9 Weeks | - | Copper Foil | - | -25°C~80°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 0.315 8.00mm | 76.2μm | 0.003 0.07mm | Unknown | ROHS3 Compliant | ||
![]() 390107/1000 Würth Elektronik | 2142 |
| Datasheet | 9 Weeks | - | - | Sheet | -25°C~85°C | - | WE-LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | -13°F~185°F -25°C~85°C | 39.370 1.00m | 39.370 1.00m | - | 0.027 0.70mm | - | ROHS3 Compliant | ||
![]() 3003320 Würth Elektronik | 9 |
| Datasheet | 11 Weeks | - | Copper Foil | - | -25°C~80°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 185°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 0.787 20.00mm | 50.8μm | 0.003 0.07mm | - | ROHS3 Compliant | ||
![]() 3013350A Würth Elektronik | 2568 |
| Datasheet | 9 Weeks | - | Aluminum Foil | - | -25°C~80°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 1.969 50.00mm | 1.778mm | 0.003 0.07mm | Unknown | ROHS3 Compliant | ||
![]() 33050 Würth Elektronik | 24 | - | Datasheet | 9 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | -25°C~80°C | - | WE-TS | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | 108.268' 33.00m | 1.969 50.00mm | 127μm | 0.005 0.13mm | - | ROHS3 Compliant |