- Output Type
- Termination Style
- Series
- Actuator Type
- Built in Switch
- Detent
- Encoder Type
- Factory Lead Time
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Styles
Attribute column
Manufacturer
Wurth Electronics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Type | Voltage Rating DC | With Switch | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | Subcategory | Technology | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Lead Spacing | Number of Channels | Ripple Current | Test Frequency | Resolution | Product Type | ESR | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Product | Product Category | Shaft Diameter | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 482024764004 Wurth Electronics | 131 | - | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | 24 Detent | - | D / Flatted | - | With Switch | - | - | 12.4 mm x 13.2 mm x 20 mm | - | - | - | Incremental | - | Encoders | Mechanical | - | - | PC Pin | - | Quadrature | 5 VDC | - | 1 Channel | - | - | 24 PPR | Encoders | - | - | - | - | - | Encoders | - | 6 mm | - | - | - | ||
![]() 482012714003 Wurth Electronics | 118 | - | - | - | - | - | Wurth Elektronik | 100 | Wurth Elektronik | + 85 C | - 40 C | PCB Mount | 12 Detent | Details | D / Flatted | - | With Switch | Tray | WS-ENTV | 12.4 mm x 13.2 mm x 20 mm | - | - | - | Incremental | - | Encoders | Mechanical | - | - | PC Pin | - | Quadrature | 5 VDC | - | 1 Channel | - | - | 12 PPR | Encoders | - | - | - | - | - | Encoders | Encoders | 6 mm | - | - | - | ||
![]() 482016564002 Wurth Electronics | 142 | - | - | - | - | 2 Pin | Cornell Dubilier - CDE | 40 | Cornell Dubilier | + 85 C | - 40 C | PCB Mount | 30 Detent | Details | D / Flatted | 160 VDC | With Switch | Bulk | SLPX | 11.7 mm x 12 mm x 24.5 mm | 20 % | - | - | 85 deg C, Snap-In Aluminum Electrolytic Capacitor | 1200 uF | Capacitors | Mechanical | - | - | Snap In | - | Quadrature | 5 VDC | 10 mm | 1 Channel | 3.4 A | 120 Hz | 15 PPR | Electrolytic Capacitors | 166 mOhms | - | - | - | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 6 mm | 35 mm | 30 mm | - | ||
![]() 482009514001 Würth Elektronik | 132 | - | - | 70 Weeks | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | WS-ENTV | - | - | Active | 1 (Unlimited) | - | - | - | - | 5V | Vertical | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | Yes | Mechanical | Yes | 8 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 482020514001 Würth Elektronik | 63 | - | - | 77 Weeks | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | WS-ENTV | - | - | Active | 1 (Unlimited) | - | - | - | - | 5V | Vertical | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | Yes | Mechanical | Yes | 20 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 482016514001 Würth Elektronik | 103 | - | - | 77 Weeks | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | WS-ENTV | - | - | Active | 1 (Unlimited) | - | - | - | - | 5V | Vertical | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | Yes | Mechanical | Yes | 15 | - | - | - | - | - | ROHS3 Compliant |