- Mounting Type
- Series
- Packaging
- Brand
- Current - Dark (Typ)
- Dark Current
- Factory Lead Time
- Factory Pack QuantityFactory Pack Quantity
- Half Intensity Angle Degrees
- MSL
- Manufacturer
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package Type | Pd - Power Dissipation | Photocurrent | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Subcategory | Viewing Angle | Voltage - DC Reverse (Vr) (Max) | Rise Time | Product Type | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Product | Current - Dark (Typ) | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1540031EC4590 Wurth Electronics | 276 | - | - | - | Surface Mount | - | 2 | Wurth Elektronik | 500 | 45 deg | Wurth Elektronik | + 85 C | - 40 C | - | Through Hole | MSL 1 - Unlimited | 0805 | 150 mW | 30 uA | Details | 60 V | - | Bulk | WL-TDRB | - | - | Optical Detectors and Sensors | - | - | - | Photodiodes | - | 940 nm | 0.01µA | - | Photodiodes | - | Photodiodes | - | ||
![]() 1540801EEA300 Wurth Electronics | 2305 | - | - | - | Surface Mount | - | 2 | Wurth Elektronik | 4000 | 150 deg | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0805 | 150 mW | - | Details | 30 V | - | MouseReel | WL-SDCB | - | - | Optical Detectors and Sensors | - | - | - | Photodiodes | - | 940 nm | 0.01µA | - | Photodiodes | - | Photodiodes | - | ||
![]() 1541021ECA170 Wurth Electronics | 4286 | - | - | - | Surface Mount | - | 2 | Wurth Elektronik | 5000 | 110 deg | Wurth Elektronik | + 85 C | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 0805 | 140 mW | 2 uA | Details | 33 V | - | MouseReel | WL-SDCB | - | - | Optical Detectors and Sensors | - | - | - | Photodiodes | - | 940 nm | 0.01µA | - | Photodiodes | - | Photodiodes | - | ||
![]() 1540031EA4590 Wurth Electronics | 337 | - | - | - | Surface Mount | - | 2 | Wurth Elektronik | 500 | 45 deg | Wurth Elektronik | + 85 C | - 40 C | - | Through Hole | MSL 1 - Unlimited | 0805 | 150 mW | 40 uA | Non-Compliant | 30 V | - | Bulk | WL-TDRW | - | - | Optical Detectors and Sensors | - | - | - | Photodiodes | - | 940 nm | 0.1µA | - | Photodiodes | - | Photodiodes | - | ||
![]() 1541201EEA400 Würth Elektronik | 915 | - | Datasheet | 11 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WL-SDCB | Active | 3 (168 Hours) | - | 140° | 32V | - | - | 940nm | - | - | 700nm ~ 1100nm | - | 10nA Max | - | ROHS3 Compliant | ||
![]() 1540051EA3590 Würth Elektronik | 412 | - | Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | WL-TDRW | Active | 3 (168 Hours) | - | 35° | 30V | - | - | 940nm | - | - | 400nm ~ 1100nm | - | 30nA Max | - | ROHS3 Compliant | ||
![]() 1541141ECA570 Würth Elektronik | 3160 | - | Datasheet | 11 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WL-SDSB | Active | 3 (168 Hours) | - | 150° | 33V | - | - | 940nm | - | - | 700nm ~ 1100nm | - | 10nA Max | - | ROHS3 Compliant | ||
![]() 1540051EC3590 Würth Elektronik | 620 | - | Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | WL-TDRB | Active | 3 (168 Hours) | - | 35° | 30V | - | - | 940nm | - | - | 700nm ~ 1100nm | - | 30nA Max | - | ROHS3 Compliant |