- Mounting Hole Dia
- Terminal Material
- Terminal Plating
- Orientation
- Body Material
- Manufacturer
- Contact Materials
- Contact Plating
- Mounting Styles
- Product
- Series
- Termination Style
Attribute column
Manufacturer
Wurth Electronics Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Terminal Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Gender | Subcategory | Power Rating | Technology | Orientation | Current Rating | Termination Style | Body Plating | Insulation | Product Type | Stud/Tab Size | Product | Mounting Angle | Features | Product Category | Terminal Plating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74663125R Wurth Electronics | 112 |
| - | Tin | Brass | Brass | Brass | Wurth Elektronik | - | - | Brass | 1000 | - | Wurth Elektronik | - | + 150 C | - 55 C | - | PCB | - | Details | - | - | - | - | MouseReel | WP-SMRA | - | - | Screw Terminal Assembly | - | - | Female | Terminals | - | - | Right Angle | 50A | SMD/SMT | - | Not Insulated | Terminals | M2.5 | Screw Terminals | Right Angle | - | Terminals | Tin | - | 5.5 mm | 4.33 mm | ||
![]() 7461001 Wurth Electronics | 144 | - | - | Tin | - | - | Brass | Wurth Elektronik | - | - | Brass | 500 | - | Wurth Elektronik | - | - | - | 1.6mm | Press In / Press Fit | - | Details | - | - | - | - | Bulk | WP-SHFU | - | - | 9-Pin | - | - | - | Terminals | - | - | Vertical | 130A | Through Hole | Tin | - | Terminals | - | Screw Terminals | - | - | Terminals | Tin | - | - | - | ||
![]() 60329421110820 Wurth Electronics | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 1000 | - | TT Electronics | - | + 125 C | - 55 C | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | - | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 3.92 kOhms | - | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() 60349021210820 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7461082 Wurth Electronics | 380 | - | - | - | - | Brass | Brass | - | - | - | - | - | - | ABB | ACH550-BDR-032A-6+B058+E213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Tin | - | - | - | - | - | - | - | Tin | - | - | - | ||
![]() 7461124 Wurth Electronics | 36 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | ||
![]() 74611124 Wurth Electronics | 415 | - | - | Tin | - | Brass | Brass | - | - | - | Brass | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | Right Angle Pin Plate | - | - | Female | - | - | - | Right Angle | 180A | Press Fit | - | Not Insulated | - | - | Screw Terminals | - | - | - | Tin | - | - | - | ||
![]() 74611164 Wurth Electronics | 36 |
| - | Tin | - | Brass | Brass | Wurth Elektronik | - | - | Brass | 30 | - | Wurth Elektronik | - | + 150 C | - 55 C | - | PCB | - | Details | - | - | - | - | Bulk | WP-RAFU | - | - | Right Angle Pin Plate | - | - | Female | Terminals | - | - | Right Angle | 350A | Press Fit | - | Not Insulated | Terminals | - | Screw Terminals | Right Angle | - | Terminals | Tin | - | - | - | ||
![]() 74622103 Wurth Electronics | 656 |
| - | Tin | - | Brass | Brass | Wurth Elektronik | - | - | Brass | 400 | - | Wurth Elektronik | - | + 150 C | - 55 C | - | PCB | - | Details | - | - | - | - | Bulk | WP-RAFE | - | - | - | - | - | - | Terminals | - | - | Right Angle | 130A | Press Fit | - | Not Insulated | Terminals | M3 | Screw Terminals | Right Angle | - | Terminals | Tin | - | - | - | ||
![]() 7461122 Wurth Electronics | 129 |
| - | Tin | Copper | Brass | Brass | Wurth Elektronik | - | - | Copper-Zinc-Lead Alloy | 1000 | Not Insulated | Wurth Elektronik | - | + 150 C | - 55 C | - | - | - | Details | 0.042329 oz | - | - | - | Bulk | WP-TPSE | - | - | Press-Fit Two-Part Support Element Bush With Internal Hole | - | - | Female | Terminals | - | - | Straight | - | Press Fit | Tin | Not Insulated | Terminals | 4.2 mm | Accessories | - | - | Terminals | Tin | - | 8.4 mm | - | ||
![]() 74622104 Wurth Electronics | 378 |
| - | Tin | - | Brass | Brass | Wurth Elektronik | - | - | Brass | 250 | - | Wurth Elektronik | - | + 150 C | - 55 C | - | PCB | - | Details | - | - | - | - | Bulk | WP-RAFE | - | - | - | - | - | - | Terminals | - | - | Right Angle | 180A | Press Fit | - | Not Insulated | Terminals | M4 | Screw Terminals | Right Angle | - | Terminals | Tin | - | - | - |