- Series
- Actuator Type
- ElectricalLife
- Number of Positions
- Packaging
- Actuator Level
- Body Material
- Circuit
- Contact Finish
- Current Rating (Amps)
- Height Above Board
- Length
Attribute column
Manufacturer
Wurth Electronics DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Number of Circuits | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Washable | Actuator Level | Life (Cycles) | Features | Height | Length | Width | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 418121270802 Würth Elektronik | 911 | - | Datasheet | 18 Weeks | Gold | - | Surface Mount | - | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISV | Active | 1 (Unlimited) | Gull Wing | 2 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | SPST | - | 2,000 Cycles | - | No | Raised | - | - | - | 0.237 6.02mm | - | 0.173 4.40mm | - | ROHS3 Compliant | - | ||
![]() 418121160804 Würth Elektronik | 755 | - | Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Polyamide (PA9T) | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISV | Active | 1 (Unlimited) | Gull Wing | 4 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | 50mOhm | 100MOhm | 4 | - | SPST | 24V | 5,000 Cycles | - | Yes | Flush, Recessed | - | Tape Seal | 3.2mm | 0.437 11.10mm | 6mm | 0.138 3.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 418127160910 Würth Elektronik | 71 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 10 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | SPST | - | 5,000 Cycles | - | Yes | Flush, Recessed | - | Tape Seal | - | 1.017 25.83mm | - | 0.146 3.70mm | - | ROHS3 Compliant | - | ||
![]() 418117270901 Würth Elektronik | 165 | - | Datasheet | 28 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 1 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | 50mOhm | - | 1 | - | SPST | - | 5,000 Cycles | 25mA | No | Raised | 2000 cycles | - | 6.95mm | 0.139 3.54mm | - | 0.189 4.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 418121160805 Würth Elektronik | 1672 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Polyamide (PA9T) | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISV | Active | 1 (Unlimited) | Gull Wing | 5 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | 50mOhm | 100MOhm | 5 | - | SPST | 24V | 5,000 Cycles | - | Yes | Flush, Recessed | - | Tape Seal | 3.2mm | 0.537 13.64mm | 6mm | 0.138 3.50mm | No SVHC | ROHS3 Compliant | - | ||
![]() 418127270912 Würth Elektronik | 49 |
| Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 12 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | SPST | - | 2,000 Cycles | - | No | Raised | - | - | - | 1.217 30.92mm | - | 0.173 4.40mm | - | ROHS3 Compliant | - | ||
![]() 418217170906 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 6 | 85°C | -40°C | Red | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | 50mOhm | 100MOhm | 6 | 6 | SPST | 24V | 5,000 Cycles | 25mA | No | Flush, Recessed | - | - | 9.6mm | 0.639 16.24mm | 7.99mm | 0.378 9.60mm | No SVHC | ROHS3 Compliant | - | ||
![]() 418121160801 Würth Elektronik | 598 | - | Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Polyamide (PA9T) | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISV | Active | 1 (Unlimited) | Gull Wing | 1 | 85°C | -40°C | White | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | 50mOhm | 100MOhm | 1 | - | SPST | 24V | 5,000 Cycles | - | Yes | Flush, Recessed | - | Tape Seal | 3.2mm | 0.137 3.48mm | 6mm | 0.138 3.50mm | No SVHC | ROHS3 Compliant | - | ||
![]() 418121270808 Würth Elektronik | 660 | - | Datasheet | 18 Weeks | Gold | - | Surface Mount | - | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISV | Active | 1 (Unlimited) | Gull Wing | 8 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | SPST | - | 2,000 Cycles | - | No | Raised | - | - | - | 0.837 21.26mm | - | 0.173 4.40mm | - | ROHS3 Compliant | - | ||
![]() 418217170904 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 4 | 85°C | -40°C | Red | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | 50mOhm | 100MOhm | 4 | 4 | SPST | 24V | 5,000 Cycles | 25mA | No | Flush, Recessed | - | - | 9.6mm | 0.439 11.16mm | 7.99mm | 0.378 9.60mm | No SVHC | ROHS3 Compliant | - | ||
![]() 418117270903 Würth Elektronik | 67 | - | Datasheet | 28 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 3 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | SPST | - | 5,000 Cycles | - | No | Raised | - | - | - | 0.339 8.62mm | - | 0.189 4.80mm | - | ROHS3 Compliant | - | ||
![]() 416131160806 Würth Elektronik | 3096 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Polyphthalamide (PPA) | Gold | 1,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISV | Active | 1 (Unlimited) | Gull Wing | 6 | 85°C | -40°C | Black | 24V | 25mA | 0.050 1.27mm Half | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | 50mOhm | 100MOhm | 6 | - | SPST | 24V | 2,000 Cycles | - | Yes | Flush, Recessed | - | Tape Seal | 2mm | 0.346 8.79mm | 5.6mm | 0.098 2.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 418117270909 Würth Elektronik | 28 |
| Datasheet | 28 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 9 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | SPST | - | 5,000 Cycles | - | No | Raised | - | - | - | 0.939 23.86mm | - | 0.189 4.80mm | - | ROHS3 Compliant | - | ||
![]() 418311170804 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | PBT | Polyphenylene Sulfide (PPS) | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISU | Obsolete | 1 (Unlimited) | Gull Wing | 4 | 85°C | -40°C | Black | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | Gull Wing | Piano | SPST | 50mOhm | 100MOhm | 4 | - | SPST | 24V | 5,000 Cycles | - | No | Flush, Recessed | - | - | 6.5mm | 0.439 11.16mm | 11.16mm | 0.275 6.99mm | No SVHC | ROHS3 Compliant | - | ||
![]() 418217170910 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 10 | 85°C | -40°C | Red | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | 50mOhm | 100MOhm | 10 | 10 | SPST | 24V | 5,000 Cycles | 25mA | No | Flush, Recessed | - | - | 9.6mm | 1.039 26.40mm | 7.99mm | 0.378 9.60mm | No SVHC | ROHS3 Compliant | - | ||
![]() 418311170802 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | PBT | Polyphenylene Sulfide (PPS) | Gold | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISU | Obsolete | 1 (Unlimited) | Gull Wing | 2 | 85°C | -40°C | Black | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | Gull Wing | Piano | SPST | 50mOhm | 100MOhm | 2 | 2 | SPST | 24V | 5,000 Cycles | 25mA | No | Flush, Recessed | - | - | 6.5mm | 0.239 6.08mm | 6.08mm | 0.275 6.99mm | No SVHC | ROHS3 Compliant | - | ||
![]() 418117270905 Würth Elektronik | 23 | - | Datasheet | 21 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 5 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | SPST | - | 5,000 Cycles | - | No | Raised | - | - | - | 0.539 13.70mm | - | 0.189 4.80mm | - | ROHS3 Compliant | - | ||
![]() 418127270904 Würth Elektronik | 132 | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 4 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | SPST | - | 2,000 Cycles | - | No | Raised | - | - | - | 0.417 10.59mm | - | 0.173 4.40mm | - | ROHS3 Compliant | - | ||
![]() 418127160902 Würth Elektronik | 173 |
| Datasheet | 18 Weeks | Gold | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITV | Active | 1 (Unlimited) | PC Pin | 2 | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | SPST | - | 5,000 Cycles | - | Yes | Flush, Recessed | - | Tape Seal | - | 0.217 5.51mm | - | 0.146 3.70mm | - | ROHS3 Compliant | - | ||
![]() 416131160808 Würth Elektronik | 985 | - | Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Polyphthalamide (PPA) | Gold | 1,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISV | Active | 1 (Unlimited) | Gull Wing | 8 | 85°C | -40°C | Black | 24V | 25mA | 0.050 1.27mm Half | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | 50mOhm | 100MOhm | 8 | - | SPST | 24V | 2,000 Cycles | - | Yes | Flush, Recessed | - | Tape Seal | 2mm | 0.446 11.33mm | 5.6mm | 0.098 2.50mm | No SVHC | ROHS3 Compliant | - |