- Series
- Actuator Type
- ElectricalLife
- Number of Positions
- Packaging
- Actuator Level
- Body Material
- Circuit
- Contact Finish
- Current Rating (Amps)
- Height Above Board
- Length
Attribute column
Manufacturer
Wurth Electronics DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Throw Configuration | Mechanical Life | Washable | Actuator Level | Length | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 418317270910 Würth Elektronik | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 10 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Raised | 1.039 26.40mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418217270906 Würth Elektronik | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 6 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Slide (Standard) | SPST | SPST | 5,000 Cycles | No | Raised | 0.639 16.24mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418317270908 Würth Elektronik | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 8 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Raised | 0.839 21.30mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418217270904A Würth Elektronik | 104 | - | Datasheet | 17 Weeks | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Active | 1 (Unlimited) | - | 4 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 2,000 Cycles | No | Raised | 0.439 11.16mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() 418217270903A Würth Elektronik | 14 | - | Datasheet | 17 Weeks | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Active | 1 (Unlimited) | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 2,000 Cycles | No | Raised | 0.339 8.62mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() 418217270910A Würth Elektronik | 42 | - | Datasheet | 17 Weeks | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Active | 1 (Unlimited) | - | 10 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 2,000 Cycles | No | Raised | 1.039 26.40mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() 418317170906 Würth Elektronik | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 6 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Flush, Recessed | 0.639 16.24mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418317170902 Würth Elektronik | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 2 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Flush, Recessed | 0.239 6.08mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418317170903 Würth Elektronik | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 3 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Flush, Recessed | 0.339 8.62mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418317270912 Würth Elektronik | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 12 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Raised | 1.239 31.48mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418317170904 Würth Elektronik | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 4 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Flush, Recessed | 0.439 11.16mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418317170907 Würth Elektronik | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | PC Pin | 7 | 85°C | -40°C | 24V | 25mA | 0.100 2.54mm Full | 25mA | Gold | PC Pin | Piano | SPST | SPST | 5,000 Cycles | No | Flush, Recessed | 0.739 18.78mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418311270808 Würth Elektronik | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISU | Obsolete | 1 (Unlimited) | - | 8 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | Gull Wing | Piano | SPST | - | 5,000 Cycles | No | Raised | 0.839 21.30mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() 418217170905 Würth Elektronik | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | - | 5 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 5,000 Cycles | No | Flush, Recessed | 0.539 13.70mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418217170907 Würth Elektronik | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | - | 7 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 5,000 Cycles | No | Flush, Recessed | 0.739 18.78mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418311170812 Würth Elektronik | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISU | Obsolete | 1 (Unlimited) | - | 12 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | Gull Wing | Piano | SPST | - | 5,000 Cycles | No | Flush, Recessed | 1.239 31.48mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() 418217170909 Würth Elektronik | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | - | 9 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 5,000 Cycles | No | Flush, Recessed | 0.939 23.86mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418217170903 Würth Elektronik | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 5,000 Cycles | No | Flush, Recessed | 0.339 8.62mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418311270812 Würth Elektronik | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISU | Obsolete | 1 (Unlimited) | - | 12 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | Gull Wing | Piano | SPST | - | 5,000 Cycles | No | Raised | 1.239 31.48mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() 418217270903 Würth Elektronik | In Stock | - | - | - | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | Gold | PC Pin | Slide (Standard) | SPST | - | 5,000 Cycles | No | Raised | 0.339 8.62mm | 0.378 9.60mm | ROHS3 Compliant |