- Series
- Actuator Type
- ElectricalLife
- Number of Positions
- Packaging
- Actuator Level
- Body Material
- Circuit
- Contact Finish
- Current Rating (Amps)
- Height Above Board
- Length
Attribute column
Manufacturer
Wurth Electronics DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Length | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 418217270907 Würth Elektronik | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | 7 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | 5,000 Cycles | No | Raised | 0.739 18.78mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418217270903 Würth Elektronik | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | 3 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | 5,000 Cycles | No | Raised | 0.339 8.62mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418217270905 Würth Elektronik | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | 5 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | 5,000 Cycles | No | Raised | 0.539 13.70mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418317270905 Würth Elektronik | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | 5 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | 5,000 Cycles | No | Raised | 0.539 13.70mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418317270903 Würth Elektronik | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | 3 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | 5,000 Cycles | No | Raised | 0.339 8.62mm | 0.272 6.90mm | ROHS3 Compliant | ||
![]() 418311270805 Würth Elektronik | In Stock | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DISU | Obsolete | 1 (Unlimited) | 5 | 25mA | 0.100 2.54mm Full | Gold | Gull Wing | Piano | SPST | 5,000 Cycles | No | Raised | 0.539 13.70mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() 418217270909 Würth Elektronik | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | 9 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | 5,000 Cycles | No | Raised | 0.939 23.86mm | 0.378 9.60mm | ROHS3 Compliant | ||
![]() 418311170807 Würth Elektronik | In Stock | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | WS-DISU | Obsolete | 1 (Unlimited) | 7 | 25mA | 0.100 2.54mm Full | Gold | Gull Wing | Piano | SPST | 5,000 Cycles | No | Flush, Recessed | 0.739 18.78mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() 418311270807 Würth Elektronik | In Stock | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DISU | Obsolete | 1 (Unlimited) | 7 | 25mA | 0.100 2.54mm Full | Gold | Gull Wing | Piano | SPST | 5,000 Cycles | No | Raised | 0.739 18.78mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() 418317270907 Würth Elektronik | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | WS-DITU | Obsolete | 1 (Unlimited) | 7 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | 5,000 Cycles | No | Raised | 0.739 18.78mm | 0.272 6.90mm | ROHS3 Compliant |