- Series
- Switch Function
- Termination Style
- Type
- Actuator Type
- Circuit
- Current Rating (Amps)
- Factory Lead Time
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Cap Color | ElectricalLife | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Product | Height | Length | Width | Actuator Length | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 465031772507 Wurth Electronics | 121 | - | - | - | Silver | - | Polyamide (PA) | Polyoxymethylenexa0(POM) | Round | Round | Black | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount, Right Angle | - | - | WS-PBTU | - | - | Push-Pull | Black | Switches | - | - | PC Pin | - | - | - | ON - (ON) | - | - | - | - | SPDT | Pushbutton Switches | Power Switches | 10.15 mm | 18.5 mm | 5.9 mm | 5.4 mm | - | UL 94 V-0 | ||
![]() 465031172506 Wurth Electronics | 349 | - | - | - | Silver | - | Polyamide (PA) | Polyoxymethylenexa0(POM) | Round | Round | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | WS-PBTV | - | - | Push-Pull | Black | Switches | - | - | PC Pin | - | - | - | ON - (ON) | - | - | - | - | SPDT | Pushbutton Switches | Power Switches | 18.5 mm | 9.8 mm | 5.8 mm | 5.4 mm | - | UL 94 V-0 | ||
![]() 465RG11172501 Würth Elektronik | 28 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | WS-PBTL | Active | 1 (Unlimited) | Standard, Illuminated | - | - | 12V | 100mA DC | PC Pin | - | Square, Button (Not Included) | SPST-NO | Off-Mom | Clear (White Filter/Diffuser) | 2.0 3.0VDC | LED, Red/Green | 1,000,000 Cycles | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 465031772505 Würth Elektronik | 44 | - | Datasheet | 17 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | 30,000 Cycles | - | - | - | - | -40°C~85°C | Tray | WS-PBTU | Active | 1 (Unlimited) | Standard | - | - | 28V | 0.4VA AC/DC | PC Pin | 28V | Plunger for Cap | SPDT | On-Mom | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 465031712505 Würth Elektronik | 265 | - | Datasheet | 17 Weeks | - | Surface Mount, Right Angle | - | - | - | - | - | 30,000 Cycles | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WS-PBSU | Active | 1 (Unlimited) | Standard | - | - | 28V | 0.4VA AC/DC | Gull Wing | 28V | Plunger for Cap | SPDT | On-Mom | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 465M111172501 Würth Elektronik | 64 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | WS-PBTL | Active | 1 (Unlimited) | Standard, Illuminated | - | - | 12V | 100mA DC | PC Pin | - | Square, Button (Not Included) | SPST-NO | Off-Mom | - | 2.0 3.0 3.0VDC | LED, Red/Green/Blue | 1,000,000 Cycles | - | - | - | - | - | - | - | ROHS3 Compliant | - |