- Termination Style
- Series
- Switch Function
- Mounting Type
- Packaging
- Actuator
- Contact Plating
- Housing Material
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
Attribute column
Manufacturer
Wurth Electronics Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | Case Code - in | Case Code - mm | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Panel Cutout | Part # Aliases | RoHS | Terminal Seal | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Color | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Technology | Voltage - Supply | Current Rating | Base Part Number | Termination Style | Function | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Interface | Mechanical Life | Current - Supply | Contact Form | Product Type | Operating Temperature Range | Illumination Color | Protocol | Actuator Marking | Legend | Standards | Contact Configuration | Product | Lamp Type | Features | Legend Color | Product Category | IP Rating | Height | Length | Width | Panel Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 471006268143 Wurth Electronics | 115 | - | - | - | Silver | Snap-In | 48-LQFP | 48-LQFP (7x7) | Polyamide (PA) | Polycarbonate (PC), Silicone Rubber | Rocker | Round | Wurth Elektronik | - | - | - | 200 | No | Wurth Elektronik | + 85 C | 0 C | Panel Mount | 20.2 mm | - | Details | - | - | +/- 14 VDC, +/- 28 VDC | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | Black | Switches | - | - | - | - | 3 V ~ 3.6 V | +/- 10 A, +/- 20 A | PCU9661 | Quick Connect | Controller | - | - | - | ON - OFF | - | - | I²C | - | 15mA | SPST | Rocker Switches | - | - | I²C | - | I-O | IEEE 1149.1 | SPST | Rocker Switches | - | - | White | Rocker Switches | IP65 | - | - | - | 1.5 mm, 2.5 mm | - | UL 94 V-2 | ||
![]() 471NS04268840 Wurth Electronics | 145 | - | - | - | Silver | - | - | - | Polyamide (PA) | - | Rocker | - | - | - | - | - | - | Illuminated | - | + 85 C | 0 C | Panel Mount | 20.2 mm | - | - | - | - | +/- 14 VDC, +/- 28 VDC | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | +/- 10 A, +/- 20 A | - | Quick Connect | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | - | - | Green | - | - | - | - | - | Rocker Switches | Neon | - | - | - | - | - | - | - | 1.5 mm, 2.5 mm, 3 mm | - | - | ||
![]() 471NS03268540 Wurth Electronics | 113 | - | - | - | Silver | Snap In | - | - | Polyamide (PA) | Polycarbonate (PC) | Rocker | Round | TE Connectivity / Holsworthy | 0805 | 2012 | - | 250 | Illuminated | TE Connectivity | + 155 C | - 55 C | PCB Mount | 20.2 mm | 1676455-1 | Details | - | 0.000194 oz | +/- 14 VDC, +/- 28 VDC | 200 V | - | Cut Tape | RN73 | 0.1 % | - | - | 10 PPM / C | SMD High Power Precision Resistor | 8.06 kOhms | Black | Resistors | 100 mW (1/10 W) | - | - | Thin Film | - | +/- 10 A, +/- 20 A | - | SMD/SMT | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | Thin Film Resistors | - 55 C to + 155 C | Red | - | - | No Legend | - | - | Precision Resistors Thin Film SMD | Neon | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | 1.5 mm, 2.5 mm, 3 mm | - | UL 94 V-2 | ||
![]() 471016264142 Wurth Electronics | 100 | - | - | - | Silver | - | - | - | Polyamide (PA) | - | Rocker | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | 0 C | Panel Mount | 19.2 mm x 12.9 mm | - | - | Silver | - | - | - | - | - | WS-RSTV | - | - | - | - | Rocker Switch | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | 13 mm | - | - | - | - | - | ||
![]() 471006268142 Wurth Electronics | 81 | - | - | - | Silver | Snap-In | - | - | Polyamide (PA) | Polycarbonate (PC) | Rocker | Round | Wurth Elektronik | - | - | - | 200 | No | Wurth Elektronik | + 85 C | 0 C | Panel Mount | 20.2 mm | - | Details | - | - | +/- 14 VDC, +/- 28 VDC | - | - | Tray | WS-RSTV | - | - | - | - | - | - | Black | Switches | - | - | - | - | - | +/- 10 A, +/- 20 A | - | Quick Connect | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | Rocker Switches | - | - | - | - | I-O | - | SPST | Rocker Switches | - | - | White | Rocker Switches | IP65 | - | - | - | 1.5 mm, 2.5 mm | - | UL 94 V-2 | ||
![]() 471NS04268540 Wurth Electronics | 53 | - | - | - | Silver | Snap In | - | - | Polyamide (PA) | Polycarbonate (PC) | Rocker | Round | MACOM | - | - | - | 1 | Illuminated | MACOM | + 85 C | 0 C | Panel Mount | 20.2 mm | - | Details | - | - | +/- 14 VDC, +/- 28 VDC | - | - | Tray | WS-RSTV | - | - | - | - | - | - | Black | Filters | - | - | - | - | - | +/- 10 A, +/- 20 A | - | Quick Connect | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | Signal Conditioning | - | Red | - | - | No Legend | - | - | Power Dividers | Neon | - | - | Signal Conditioning | - | - | - | - | 1.5 mm, 2.5 mm, 3 mm | - | UL 94 V-2 | ||
![]() 471NS03268840 Wurth Electronics | 107 | - | - | - | Silver | - | - | - | Polyamide (PA) | - | Rocker | - | - | - | - | - | - | Illuminated | - | + 85 C | 0 C | Panel Mount | 20.2 mm | - | - | - | - | +/- 14 VDC, +/- 28 VDC | - | - | - | WS-RSTV | - | - | - | - | - | - | Black | - | - | - | - | - | - | +/- 10 A, +/- 20 A | - | Quick Connect | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | - | - | Green | - | - | - | - | - | Rocker Switches | Neon | - | - | - | - | - | - | - | 1.5 mm, 2.5 mm, 3 mm | - | - | ||
![]() 471NS04268640 Wurth Electronics | 145 | - | - | - | Silver | Snap In | - | - | Polyamide (PA) | Polycarbonate (PC) | Rocker | Round | Wurth Elektronik | - | - | - | 100 | Illuminated | Wurth Elektronik | + 85 C | 0 C | Panel Mount | 20.2 mm | - | Details | - | - | +/- 14 VDC, +/- 28 VDC | - | - | Tray | WS-RSTV | - | - | - | - | - | - | Black | Switches | - | - | - | - | - | +/- 10 A, +/- 20 A | - | Quick Connect | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | Rocker Switches | - | Red | - | - | No Legend | - | - | Rocker Switches | Neon | - | - | Rocker Switches | - | - | - | - | 1.5 mm, 2.5 mm, 3 mm | - | UL 94 V-2 | ||
![]() 471NS03268640 Wurth Electronics | 144 | - | - | - | Silver | Snap In | - | - | Polyamide (PA) | Polycarbonate (PC) | Rocker | Round | Wurth Elektronik | - | - | - | 100 | Illuminated | Wurth Elektronik | + 85 C | 0 C | Panel Mount | 20.2 mm | - | Details | - | - | +/- 14 VDC, +/- 28 VDC | - | - | Tray | WS-RSTV | - | - | - | - | - | - | Black | Switches | - | - | - | - | - | +/- 10 A, +/- 20 A | - | Quick Connect | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | Rocker Switches | - | Red | - | - | No Legend | - | - | Rocker Switches | Neon | - | - | Rocker Switches | - | - | - | - | 1.5 mm, 2.5 mm, 3 mm | - | UL 94 V-2 | ||
![]() 471018264153 Wurth Electronics | 124 | - | - | - | Silver | - | - | - | Polyamide (PA) | - | Rocker | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | 0 C | Panel Mount | 30.2 mm x 22.2 mm | - | - | Silver | - | - | - | - | - | WS-RSTV | - | - | - | - | Rocker Switch | - | Black | - | - | - | - | - | - | 19 A | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | 18.5 mm | - | - | 0.8 mm | - | - | ||
![]() 471001264143 Würth Elektronik | 95 | - | Datasheet | 17 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | WS-RSTV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | 250V | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | Black | - | 10,000 Cycles | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 471005264152 Würth Elektronik | 38 | - | Datasheet | 42 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tray | WS-RSTV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | 16A AC 10A DC | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | 250V | Concave (Curved) | SPST | On-Off | Rectangular - 27.60mm x 13.80mm | Black | - | 10,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 471002268143 Würth Elektronik | 183 | - | Datasheet | 63 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | WS-RSTV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | 10A AC/DC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | 250V | Round | SPST | On-Off | Circular - 20.20mm Dia | Black | - | 10,000 Cycles | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 471001264142 Würth Elektronik | 111 | - | Datasheet | 63 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | WS-RSTV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | 250V | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | Black | - | 10,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 471002268142 Würth Elektronik | 104 | - | Datasheet | 63 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | WS-RSTV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | 10A AC/DC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | 250V | Round | SPST | On-Off | Circular - 20.20mm Dia | Black | - | 10,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 471005264153 Würth Elektronik | 64 | - | Datasheet | 42 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tray | WS-RSTV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | 16A AC 10A DC | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | 250V | Concave (Curved) | SPST | On-Off | Rectangular - 27.60mm x 13.80mm | Black | - | 10,000 Cycles | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 471016264143 Würth Elektronik | 155 | - | Datasheet | 63 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | WS-RSTV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | 250V | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | Black | - | 10,000 Cycles | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |