- Actuator Length
- Actuator Material
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Contact Timing
- Current Rating (Amps)
- ElectricalLife
- Factory Lead Time
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Wurth Electronics Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Throw Configuration | Mechanical Life | Contact Current Rating | Operating Force | Contact Timing | Switch Travel | Life (Cycles) | Features | Height | Length | Width | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450301014042 Würth Elektronik | 431 | - | Datasheet | 22 Weeks | Gold | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Gold | 2,000 Cycles | -40°C~85°C | Bulk | WS-SLTV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Grey | 12V | 500mA DC | Vertical | 500mA | Gold | PC Pin | Standard | SPDT | On-On | - | 30mOhm | 10GOhm | SPDT | 2,000 Cycles | 500mA | 800gf | Not Specified | 1.60mm | 2000 cycles | Red Actuator | 7mm | 8.42mm | 2.5mm | 1.40mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 450302014072 Würth Elektronik | 397 | - | Datasheet | 17 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Gold | 2,000 Cycles | -40°C~85°C | Bulk | WS-SLTU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Blue | 12V | 500mA DC | Right Angle | 500mA | Gold | PC Pin | Standard | SPDT | On-On | - | 30mOhm | 10GOhm | SPDT | 2,000 Cycles | 500mA | 800gf | Not Specified | 1.60mm | - | Red Actuator | 6.8mm | 8.42mm | 2.5mm | 1.40mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 452403012014 Würth Elektronik | 909 | - | Datasheet | 17 Weeks | Silver | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 20,000 Steps | -40°C~85°C | Tape & Reel (TR) | WS-SLSV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | Silver | 6V | 300mA DC | - | 300mA | Silver | SMD (SMT) Tab | Standard | DPDT | On-On | Non-Shorting | - | - | DPDT | 20,000 Steps | - | 200gf | Non-Shorting (BBM) | 2.00mm | - | - | - | - | - | 1.20mm | - | ROHS3 Compliant | - | ||
![]() 450404015514 Würth Elektronik | 1991 | - | Datasheet | 63 Weeks | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 10,000 Cycles | -40°C~85°C | Tape & Reel (TR) | WS-SLSU | Active | 1 (Unlimited) | - | - | - | - | 5V | 300mA DC | - | - | Silver | SMD (SMT) Tab | Standard | SPDT | On-On | - | - | - | - | 10,000 Cycles | - | 150gf | Non-Shorting (BBM) | 1.50mm | - | - | - | - | - | 1.50mm | - | ROHS3 Compliant | - | ||
![]() 452404020202 Würth Elektronik | 215 | - | Datasheet | 63 Weeks | - | - | Through Hole | Polyamide (PA9T), Nylon 9T | Copper Alloy | 20,000 Cycles | -40°C~85°C | Bulk | WS-SLTV | Active | 1 (Unlimited) | - | - | - | - | 6V | 300mA DC | - | - | Silver | PC Pin | Standard | DPDT | On-On | - | - | - | - | 20,000 Cycles | - | 450gf | Non-Shorting (BBM) | 2.00mm | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() 450405020524 Würth Elektronik | 1189 |
| - | 17 Weeks | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 10,000 Cycles | -40°C~85°C | Tape & Reel (TR) | WS-SLSU | Active | 1 (Unlimited) | - | - | - | - | 5V | 300mA DC | - | - | Silver | SMD (SMT) Tab | Standard | SPDT | On-On | - | - | - | - | 10,000 Cycles | - | 225gf | Non-Shorting (BBM) | 2.00mm | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - |