- Switch Function
- Termination Style
- Operating Force
- Series
- Mounting Type
- Packaging
- Actuator Material
- Actuator Type
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
Attribute column
Manufacturer
Wurth Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Length | Width | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 430182043816 Würth Elektronik | 2431 | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | Black | 50mA | Gull Wing | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | 6.2mm | 6.2mm | 900μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430481031816 Würth Elektronik | 1478 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | Black | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | 3.1mm | 6.2mm | 6.2mm | 1.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() 430156050726 Würth Elektronik | 65 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | 5mm | 6.2mm | 6.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 431181015816 Würth Elektronik | 696 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | Black | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 1,000,000 Cycles | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | 1.50mm | Grounding Pin | 1.5mm | 5mm | 5mm | 300μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430473031826 Würth Elektronik | 2209 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | White | 50mA | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 500,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | 3.1mm | 6.2mm | 6.2mm | 1.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() 430152080826 Würth Elektronik | 54 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 260gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 8.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 430182095816 Würth Elektronik | 2217 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | Black | 50mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | - | 9.5mm | 6.2mm | 6.2mm | 6.1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430182080816 Würth Elektronik | 101 | - | Datasheet | 17 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | - | 160gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 8.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 434113025826 Würth Elektronik | 853 | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | White | 50mA | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 30,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.80mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | - | 2.5mm | 6mm | 6mm | 800μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430156095726 Würth Elektronik | 148 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | - | 9.5mm | 6.2mm | 6.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430152095836 Würth Elektronik | 448 | - | Datasheet | 30 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 430152043836 Würth Elektronik | 923 | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | Orange | 50mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | 6.2mm | 6.2mm | 900μm | No SVHC | ROHS3 Compliant | - | ||
![]() 430152043826 Würth Elektronik | 686 | - | Datasheet | 30 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | White | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 431183015816 Würth Elektronik | 1212 | - | Datasheet | 24 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | Non-Illuminated | 1,000,000 Cycles | 20mA | 160gf | - | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | 1.50mm | Grounding Pin | - | - | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 431151015826 Würth Elektronik | 1038 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | White | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 200,000 Cycles | 20mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | 1.50mm | Grounding Pin | 1.5mm | 5mm | 5mm | 300μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430152095826 Würth Elektronik | 538 | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | White | 50mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | - | 9.5mm | 6.2mm | 6.2mm | 6.1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 431151008826 Würth Elektronik | 424 | - | Datasheet | 24 Weeks | - | Surface Mount | - | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | Yellow | - | SMD (SMT) Tab | Without | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | Non-Illuminated | 200,000 Cycles | 20mA | 260gf | - | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | 0.80mm | Grounding Pin | 800μm | - | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 430152070826 Würth Elektronik | 635 | - | Datasheet | 30 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | White | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | - | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 430156043736 Würth Elektronik | 254 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | 6.2mm | 6.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 431183008816 Würth Elektronik | 2360 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | 50mA | J Lead | Without | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 1,000,000 Cycles | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | 0.80mm | Grounding Pin | 800μm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | - |