- Switch Function
- Termination Style
- Operating Force
- Series
- Mounting Type
- Packaging
- Actuator Material
- Actuator Type
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
Attribute column
Manufacturer
Wurth Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Actuator Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Length | Width | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431153008826 Würth Elektronik | 9838 |
| Datasheet | 24 Weeks | - | Surface Mount | - | - | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Without | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 200,000 Cycles | 20mA | 260gf | - | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | 0.80mm | Grounding Pin | 800μm | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 431256083736 Würth Elektronik | 68 | - | Datasheet | 24 Weeks | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 360gf | Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | Grounding Pin | - | - | - | - | 8.35mm | - | ROHS3 Compliant | - | ||
![]() 430186070716 Würth Elektronik | 232 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | - | 7mm | 6.2mm | 6.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 434113043826 Würth Elektronik | 1501 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | White | 50mA | J Lead | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 30,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | 7.2mm | 6mm | 800μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 434113050826 Würth Elektronik | 4597 |
| Datasheet | 28 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 30,000 Cycles | 50mA | 260gf | - | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | 5mm | - | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 430471025826 Würth Elektronik | 2480 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | White | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 500,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Washable | 2.5mm | 6.2mm | 6.2mm | 500μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 444YD21025816 Würth Elektronik | 3016 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tray | WS-TASL | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | White | 50mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | 2VDC | LED, Yellow/Yellow | SPST | Illuminated | 50,000 Cycles | 50mA | 160gf | Illuminated, LED | Top Actuated | 6.80mm x 4.50mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | - | 2.5mm | 6.8mm | 4.5mm | 500μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430476043716 Würth Elektronik | 276 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Silver, Stainless Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 500,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 4.30mm | - | - | - | - | 800μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 440GS67082622 Würth Elektronik | 54 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | PC, Polycarbonate | Polyamide (PA66), Nylon 6/6 | Stainless Steel, Steel | -40°C~85°C | Tray | WS-TATL | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | 50mA | PC Pin | Square Button | SPST-NO | Off-Mom | - | - | 3.2VDC | LED, Green | SPST | Illuminated | 100,000 Cycles | 50mA | 220gf | Illuminated, LED | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.20mm | - | 8.2mm | 12mm | 12mm | 4.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 444BD21025816 Würth Elektronik | 216 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tray | WS-TASL | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | White | 50mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | 3.2VDC | LED, Blue/Blue | SPST | Illuminated | 50,000 Cycles | 50mA | 160gf | Illuminated, LED | Top Actuated | 6.80mm x 4.50mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | - | 2.5mm | 6.8mm | 4.5mm | 500μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 440YS67082622 Würth Elektronik | 154 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | PC, Polycarbonate | Polyamide (PA66), Nylon 6/6 | Stainless Steel, Steel | -40°C~85°C | Tray | WS-TATL | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | 50mA | PC Pin | Square Button | SPST-NO | Off-Mom | - | - | 2VDC | LED, Yellow | SPST | Illuminated | 100,000 Cycles | 50mA | 220gf | Illuminated, LED | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.20mm | - | 8.2mm | 12mm | 12mm | 4.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430451025836 Würth Elektronik | 7931 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 434121050836 Würth Elektronik | 331 | - | Datasheet | 24 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 50,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 430156130736 Würth Elektronik | 26 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430483035816 Würth Elektronik | 4435 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | - | 160gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.50mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 430476073716 Würth Elektronik | 232 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Silver, Stainless Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 500,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 7.30mm | - | - | - | - | 3.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430473035826 Würth Elektronik | 1006 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 500,000 Cycles | - | 260gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.50mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 434111025826 Würth Elektronik | 3882 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | White | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 30,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.80mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | - | 2.5mm | 7.3mm | 6mm | 800μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 434123043836 Würth Elektronik | 914 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 50,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 444VD21025816 Würth Elektronik | 2373 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tray | WS-TASL | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | White | 50mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | 2.1VDC | LED, Green/Green | SPST | Illuminated | 50,000 Cycles | 50mA | 160gf | Illuminated, LED | Top Actuated | 6.80mm x 4.50mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | - | 2.5mm | 6.8mm | 4.5mm | 500μm | - | No SVHC | ROHS3 Compliant | - |