- Switch Function
- Termination Style
- Operating Force
- Series
- Mounting Type
- Packaging
- Actuator Material
- Actuator Type
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
Attribute column
Manufacturer
Wurth Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Actuator Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Features | Height | Length | Width | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 434111050826 Würth Elektronik | 1340 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | 50mA | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 30,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | - | 5.00mm | - | 5mm | 8mm | 6mm | 1.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 431256031726 Würth Elektronik | 501 | - | Datasheet | 24 Weeks | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | - | Grounding Pin | 3.15mm | 7.15mm | 8.4mm | 600μm | 3.15mm | No SVHC | ROHS3 Compliant | - | ||
![]() 430156070726 Würth Elektronik | 3020 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | - | 7.00mm | - | 7mm | 6.2mm | 6.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430156130726 Würth Elektronik | 355 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | - | 13.00mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430152070836 Würth Elektronik | 623 | - | Datasheet | 30 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | Orange | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | - | 7.00mm | - | 7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 440BS67082622 Würth Elektronik | 153 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | PC, Polycarbonate | Polyamide (PA66), Nylon 6/6 | Stainless Steel, Steel | -40°C~85°C | Tray | WS-TATL | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | 50mA | PC Pin | Square Button | SPST-NO | Off-Mom | - | - | 3.2VDC | LED, Blue | SPST | Illuminated | 100,000 Cycles | 50mA | 220gf | Illuminated, LED | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | - | 8.20mm | - | 8.2mm | 12mm | 12mm | 4.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 431256038716 Würth Elektronik | 231 | - | Datasheet | 24 Weeks | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | - | Grounding Pin | 3.85mm | 7.85mm | 8.4mm | 1.3mm | 3.85mm | No SVHC | ROHS3 Compliant | - | ||
![]() 430156095736 Würth Elektronik | 324 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Orange | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | - | 9.50mm | - | 9.5mm | 6.2mm | 6.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 436351045816 Würth Elektronik | 3375 | - | Datasheet | 22 Weeks | - | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | - | -40°C~85°C | Tape & Reel (TR) | WS-TASU | Active | 1 (Unlimited) | - | - | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 160gf | - | Side Actuated | 5.50mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | - | - | Board Guide | 1.65mm | - | 4.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 431256058726 Würth Elektronik | 163 | - | Datasheet | 24 Weeks | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 260gf | Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | - | Grounding Pin | - | - | - | - | 5.85mm | - | ROHS3 Compliant | - | ||
![]() 434333045822 Würth Elektronik | 111 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | Stainless Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASU | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | - | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 100,000 Cycles | 50mA | 220gf | Illuminated, Non-Illuminated | Side Actuated | 5.50mm x 3.50mm | 0.05A @ 12VDC | 0.30mm | - | - | - | 1.65mm | 5.5mm | 4.7mm | 2.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 431256038736 Würth Elektronik | 578 | - | Datasheet | 24 Weeks | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | Illuminated, Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | - | Grounding Pin | 3.85mm | 7.85mm | 8.4mm | 1.3mm | 3.85mm | No SVHC | ROHS3 Compliant | - | ||
![]() 434121025816 Würth Elektronik | 2903 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | Black | - | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 50,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.80mm | 0.05A @ 12VDC | 0.25mm | - | 2.50mm | - | 2.5mm | 7.3mm | 6mm | 800μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430186130716 Würth Elektronik | 407 | - | - | 21 Weeks | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | - | 13.00mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 434123025816 Würth Elektronik | 364 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | - | 50mA | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 50,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.80mm | 0.05A @ 12VDC | 0.25mm | - | 2.50mm | - | 2.5mm | 6mm | 6mm | 800μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 431256031736 Würth Elektronik | 506 | - | Datasheet | 14 Weeks | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | Illuminated, Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | - | Grounding Pin | 3.15mm | 7.15mm | 8.4mm | 600μm | 3.15mm | No SVHC | ROHS3 Compliant | - | ||
![]() 436331045822 Würth Elektronik | 24974 |
| Datasheet | 22 Weeks | - | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | - | -40°C~85°C | Tape & Reel (TR) | WS-TASU | Active | 1 (Unlimited) | - | - | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 100,000 Cycles | 50mA | 220gf | - | Side Actuated | 5.50mm x 3.50mm | 0.05A @ 12VDC | 0.30mm | - | - | Board Guide | 1.65mm | - | 4.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 431181008816 Würth Elektronik | 6954 |
| Datasheet | 24 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | Yellow | - | - | SMD (SMT) Tab | Without | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 1,000,000 Cycles | 20mA | 160gf | - | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | - | 0.80mm | Grounding Pin | 800μm | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 430483025816 Würth Elektronik | 2272 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | - | 50mA | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | - | 2.50mm | Washable | 2.5mm | 6.2mm | 6.2mm | 500μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430773051825 Würth Elektronik | 90 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | - | - | Silicon Rubber | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 12V | - | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | Non-Illuminated | 500,000 Cycles | 50mA | 250gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.50mm | 500000 cycles | 5.10mm | - | 5.1mm | - | - | - | - | - | ROHS3 Compliant | - |