- Switch Function
- Termination Style
- Operating Force
- Series
- Mounting Type
- Packaging
- Actuator Material
- Actuator Type
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
Attribute column
Manufacturer
Wurth Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Length | Width | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 430466043726 Würth Elektronik | 66 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Silver, Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 300,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 4.30mm | - | 4.3mm | 12mm | 12.5mm | 800μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 431153015826 Würth Elektronik | 3602 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | 50mA | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 200,000 Cycles | 20mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 5.00mm x 5.00mm | 0.02A @ 15VDC | 0.25mm | 1.50mm | Grounding Pin | 1.5mm | 5mm | 5mm | 300μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430186043716 Würth Elektronik | 110 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | 6.2mm | 6.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430466085726 Würth Elektronik | 38 |
| Datasheet | 19 Weeks | - | Through Hole | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | - | - | - | White | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 300,000 Cycles | 50mA | 260gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.50mm | - | 8.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 430471031826 Würth Elektronik | 866 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | White | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 500,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | 3.1mm | 6.2mm | 6.2mm | 1.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430182050816 Würth Elektronik | 1771 | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | Black | 50mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | 5mm | 6.2mm | 6.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430483031816 Würth Elektronik | 2371 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 50mA | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | 3.1mm | 6.2mm | 6.2mm | 1.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430156043726 Würth Elektronik | 57 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | 6.2mm | 6.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 431256038726 Würth Elektronik | 1527 |
| Datasheet | 24 Weeks | Through Hole | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | Grounding Pin | 3.85mm | 7.85mm | 8.4mm | 1.3mm | 3.85mm | No SVHC | ROHS3 Compliant | - | ||
![]() 431256083726 Würth Elektronik | 1065 | - | Datasheet | 24 Weeks | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 260gf | Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | Grounding Pin | - | - | - | - | 8.35mm | - | ROHS3 Compliant | - | ||
![]() 430466073726 Würth Elektronik | 46 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Silver, Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | 50mA | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 300,000 Cycles | 50mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 7.30mm | - | 7.3mm | 12mm | 12.5mm | 3.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 430152050836 Würth Elektronik | 1356 | - | Datasheet | 30 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 431256083716 Würth Elektronik | 462 | - | Datasheet | 24 Weeks | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 160gf | Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | Grounding Pin | - | - | - | - | 8.35mm | - | ROHS3 Compliant | - | ||
![]() 430186050716 Würth Elektronik | 627 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | 5mm | 6.2mm | 6.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 434123050816 Würth Elektronik | 2535 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | 50mA | J Lead | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 50,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | 5mm | 7.2mm | 6mm | 1.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 431471031836 Würth Elektronik | 1754 |
| Datasheet | 24 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 500,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 431471031826 Würth Elektronik | 709 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 500,000 Cycles | - | 260gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 431481031816 Würth Elektronik | 524 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | - | 160gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 430481025816 Würth Elektronik | 525 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | Black | 50mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | SPST | Non-Illuminated | 1,000,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Washable | 2.5mm | 6.2mm | 6.2mm | 500μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 430473025826 Würth Elektronik | 13402 |
| Datasheet | 24 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | White | - | J Lead | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | Non-Illuminated | 500,000 Cycles | 50mA | 260gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Washable | - | - | 6.2mm | - | - | - | ROHS3 Compliant | - |