- Switch Function
- Termination Style
- Operating Force
- Series
- Mounting Type
- Packaging
- Actuator Material
- Actuator Type
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
Attribute column
Manufacturer
Wurth Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Actuator Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Length | Width | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 434351045816 Würth Elektronik | 1718 | - | Datasheet | 22 Weeks | - | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | - | -40°C~85°C | Tape & Reel (TR) | WS-TASU | Active | 1 (Unlimited) | - | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 160gf | - | Side Actuated | 5.50mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | - | - | 1.65mm | - | 4.7mm | - | - | - | ROHS3 Compliant | ||
![]() 431256058736 Würth Elektronik | 184 | - | Datasheet | 24 Weeks | - | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 360gf | Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | Grounding Pin | - | - | - | - | 5.85mm | - | ROHS3 Compliant | ||
![]() 434121050816 Würth Elektronik | 1768 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | 50mA | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 50,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | 5mm | 8mm | 6mm | 1.5mm | - | No SVHC | ROHS3 Compliant | ||
![]() 434121043816 Würth Elektronik | 1157 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 50,000 Cycles | 50mA | 160gf | - | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | - | 6mm | - | - | - | ROHS3 Compliant | ||
![]() 430453035836 Würth Elektronik | 1344 |
| Datasheet | 24 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.50mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430453031836 Würth Elektronik | 2992 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 434121043836 Würth Elektronik | 8589 |
| Datasheet | 24 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 50,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430456085736 Würth Elektronik | 64 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Silver, Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | Illuminated, Non-Illuminated | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.50mm | - | 8.5mm | 12mm | 12.5mm | 5mm | - | No SVHC | ROHS3 Compliant | ||
![]() 434123050836 Würth Elektronik | 32 | - | Datasheet | 24 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 50,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430456073736 Würth Elektronik | 33 | - | Datasheet | 19 Weeks | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 7.30mm | - | 7.3mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() 434111043826 Würth Elektronik | 1618 | - | Datasheet | 56 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | White | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 30,000 Cycles | 50mA | 260gf | - | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | - | 6mm | - | - | - | ROHS3 Compliant | ||
![]() 430456043736 Würth Elektronik | 99 | - | Datasheet | 19 Weeks | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | 200,000 Cycles | 50mA | 360gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 4.30mm | - | 4.3mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() 440RS67082622 Würth Elektronik | 39 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | PC, Polycarbonate | Polyamide (PA66), Nylon 6/6 | Stainless Steel, Steel | -40°C~85°C | Tray | WS-TATL | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | White | 50mA | PC Pin | Square Button | SPST-NO | Off-Mom | - | - | 1.95VDC | LED, Red | SPST | Illuminated | 100,000 Cycles | 50mA | 220gf | Illuminated, LED | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.20mm | - | 8.2mm | 12mm | 12mm | 4.15mm | - | No SVHC | ROHS3 Compliant | ||
![]() 436333045822 Würth Elektronik | 618 | - | Datasheet | 22 Weeks | - | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | - | -40°C~85°C | Tape & Reel (TR) | WS-TASU | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 100,000 Cycles | 50mA | 220gf | - | Side Actuated | 5.50mm x 3.50mm | 0.05A @ 12VDC | 0.30mm | - | Board Guide | 1.65mm | - | 4.7mm | - | - | - | ROHS3 Compliant | ||
![]() 436353045816 Würth Elektronik | 3357 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | Stainless Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASU | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | 5.50mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | - | Board Guide | 1.65mm | 5.5mm | 4.7mm | 2.6mm | - | No SVHC | ROHS3 Compliant | ||
![]() 434123043816 Würth Elektronik | 1756 | - | Datasheet | 24 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | Black | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | Non-Illuminated | 50,000 Cycles | 50mA | 160gf | - | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 4.3mm | - | 6mm | - | - | - | ROHS3 Compliant | ||
![]() 430451031836 Würth Elektronik | 404 | - | Datasheet | 24 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430476085716 Würth Elektronik | 559 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Silver, Stainless Steel | -40°C~85°C | Bulk | WS-TATV | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 500,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.50mm | - | - | - | - | 5mm | - | No SVHC | ROHS3 Compliant | ||
![]() 430471035826 Würth Elektronik | 2010 |
| Datasheet | 24 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 500,000 Cycles | - | 260gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.50mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430152130836 Würth Elektronik | 478 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 360gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | - | - | - | - | - | - | - | ROHS3 Compliant |