- Switch Function
- Termination Style
- Operating Force
- Series
- Mounting Type
- Packaging
- Actuator Material
- Actuator Type
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
Attribute column
Manufacturer
Wurth Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Length | Width | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431256031716 Würth Elektronik | 438 | - | Datasheet | 24 Weeks | Through Hole | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | Stainless Steel, Steel | -40°C~85°C | Bulk | WS-TATU | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | 50mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | 50mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | Grounding Pin | 3.15mm | 7.15mm | 8.4mm | 600μm | 3.15mm | No SVHC | ROHS3 Compliant | ||
![]() 430783051816 Würth Elektronik | 853 | - | Datasheet | 22 Weeks | - | Surface Mount | Silicon Rubber | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | 160gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.40mm | 5.10mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430182130816 Würth Elektronik | 7379 |
| Datasheet | 21 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 1,000,000 Cycles | - | 160gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430152130826 Würth Elektronik | 3515 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | Gull Wing | 85°C | -40°C | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 200,000 Cycles | - | 260gf | Non-Illuminated | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 434331013822 Würth Elektronik | 874 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Steel | -40°C~85°C | Tape & Reel (TR) | WS-TASU | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 100,000 Cycles | - | 220gf | Non-Illuminated | Side Actuated | 3.50mm x 2.90mm | 0.05A @ 12VDC | 0.20mm | - | White Actuator | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430451035836 Würth Elektronik | 1568 | - | Datasheet | 24 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 200,000 Cycles | - | 360gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.50mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430453025836 Würth Elektronik | 70 | - | Datasheet | 24 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 200,000 Cycles | - | 360gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Washable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430773034825 Würth Elektronik | 10 | - | Datasheet | 22 Weeks | - | Surface Mount | Silicon Rubber | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 500,000 Cycles | - | 250gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.45mm | 3.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430783034816 Würth Elektronik | 769 | - | Datasheet | 22 Weeks | - | Surface Mount | Silicon Rubber | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | 160gf | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.40mm | 3.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430162043826 Würth Elektronik | 5768 |
| Datasheet | 63 Weeks | - | Surface Mount | Polyamide (PA9T), Nylon 9T | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 300,000 Cycles | - | 260gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 4.30mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 434133025816 Würth Elektronik | 3540 | - | Datasheet | 63 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Oval Button | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | - | Top Actuated | 4.20mm x 3.20mm | 0.05A @ 16VDC | 0.20mm | 2.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430173003816 Würth Elektronik | 9518 | - | - | 63 Weeks | - | Surface Mount | - | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | SMD (SMT) Tab | Without | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 500,000 Cycles | - | 160gf | - | Top Actuated | 3.70mm x 3.70mm | 0.05A @ 12VDC | 0.15mm | 0.35mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 444VR21025816 Würth Elektronik | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASL | Active | 3 (168 Hours) | - | - | - | - | - | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | 1.95 2.1VDC | LED, Red/Green | - | Illuminated | 50,000 Cycles | - | 160gf | - | Top Actuated | 6.80mm x 4.50mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430162073826 Würth Elektronik | 162 | - | Datasheet | 63 Weeks | - | Surface Mount | Polyamide (PA9T), Nylon 9T | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 300,000 Cycles | - | 260gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 7.30mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430172085816 Würth Elektronik | 32 | - | Datasheet | 35 Weeks | - | Surface Mount | Polyamide (PA9T), Nylon 9T | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 500,000 Cycles | - | 160gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430162085826 Würth Elektronik | 128 | - | Datasheet | 63 Weeks | - | Surface Mount | Polyamide (PA9T), Nylon 9T | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 300,000 Cycles | - | 260gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 8.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430172073816 Würth Elektronik | 62 | - | Datasheet | 63 Weeks | - | Surface Mount | Polyamide (PA9T), Nylon 9T | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 500,000 Cycles | - | 160gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 7.30mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 434123025826 Würth Elektronik | 2630 | - | Datasheet | 63 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | J Lead | Oval Button | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 50,000 Cycles | - | 260gf | - | Top Actuated | 4.20mm x 3.20mm | 0.05A @ 16VDC | 0.20mm | 2.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430172043816 Würth Elektronik | 72 | - | - | 17 Weeks | - | Surface Mount | Polyamide (PA9T), Nylon 9T | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 500,000 Cycles | - | 160gf | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 4.30mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 430181005816 Würth Elektronik | 3476 |
| - | 20 Weeks | - | Surface Mount | - | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | - | - | - | - | - | SMD (SMT) Tab | Without | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | 160gf | - | Top Actuated | 4.50mm x 4.50mm | 0.05A @ 12VDC | 0.20mm | 0.55mm | - | - | - | - | - | - | - | ROHS3 Compliant |