- Switch Function
- Termination Style
- Operating Force
- Series
- Mounting Type
- Packaging
- Actuator Material
- Actuator Type
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
Attribute column
Manufacturer
Wurth Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Actuator Material | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Actuator Type | Circuit | Switch Function | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Actuator Length, Right Angle | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 435171014816 Würth Elektronik | 7513 |
| - | 20 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | Non-Illuminated | 500,000 Cycles | 160gf | Top Actuated | 3.00mm x 2.60mm | 0.05A @ 12VDC | 0.15mm | 1.40mm | - | ROHS3 Compliant | ||
![]() 435151014845 Würth Elektronik | 11486 |
| - | 22 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | Non-Illuminated | 200,000 Cycles | 450gf | Top Actuated | 3.00mm x 2.60mm | 0.05A @ 12VDC | 0.15mm | 1.40mm | - | ROHS3 Compliant | ||
![]() 434381035816 Würth Elektronik | 7078 |
| - | 20 Weeks | Edge Mount, Right Angle | Liquid Crystal Polymer (LCP) | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | Non-Illuminated | 1,000,000 Cycles | 160gf | Side Actuated | 6.20mm x 2.55mm | 0.02A @ 15VDC | 0.15mm | - | 2.10mm | ROHS3 Compliant | ||
![]() 434163025816 Würth Elektronik | 4948 |
| - | 20 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | J Lead | Standard | SPST-NO | Off-Mom | Non-Illuminated | 300,000 Cycles | 160gf | Top Actuated | 4.70mm x 3.50mm | 0.02A @ 15VDC | 0.25mm | 2.50mm | - | ROHS3 Compliant | ||
![]() 435151014824 Würth Elektronik | 22115 |
| - | 20 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | Non-Illuminated | 200,000 Cycles | 240gf | Top Actuated | 3.00mm x 2.60mm | 0.05A @ 12VDC | 0.15mm | 1.40mm | - | ROHS3 Compliant | ||
![]() 434133025826 Würth Elektronik | 2375 |
| - | 20 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | J Lead | Standard | SPST-NO | Off-Mom | Non-Illuminated | 100,000 Cycles | 260gf | Top Actuated | 4.70mm x 3.50mm | 0.02A @ 15VDC | 0.25mm | 2.50mm | - | ROHS3 Compliant | ||
![]() 430151005826 Würth Elektronik | 14394 |
| - | 20 Weeks | Surface Mount | - | -40°C~85°C | Tape & Reel (TR) | WS-TASV | Active | 1 (Unlimited) | SMD (SMT) Tab | Without | SPST-NO | Off-Mom | Non-Illuminated | 200,000 Cycles | 260gf | Top Actuated | 4.50mm x 4.50mm | 0.05A @ 12VDC | 0.20mm | 0.55mm | - | ROHS3 Compliant |