- Series
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Termination Style
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Height
- Inductance
- Isolation Voltage
- Length
Attribute column
Manufacturer
Wurth Electronics Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Connector Orientation | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LEDs | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Subcategory | Power Rating | Shielding | Depth | Reach Compliance Code | Termination Style | Brand Name | Note | Number of Channels | Voltage | Inductance | Product Type | Frequency Range | Insertion Loss | Isolation Voltage | Power | Transformer Type | Product | Frequency Response | Features | Product Category | Turns Ratio | Port Configuration | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194891 Wurth Electronics | In Stock | - | - | SMD | - | - | - | 10,01x17,4x17,5mm | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 200Hz-4kHz | - | 1500VAC | - W | - | - | +/- 0,25dB | - | - | - | - | - | - | - | - | ||
![]() 74941301 Wurth Electronics | 389 | - | - | - | - | Wurth Elektronik | - | - | 650 | - | - | Wurth Elektronik | - | + 125 C | - 40 C | - | - | Details | - | - | MouseReel | WE-BMS | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | SMD/SMT | - | - | 1 Channel | - | - | Audio & Signal Transformers | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() 74930030 Wurth Electronics | 59 | - | - | - | 1812 (4532 metric) | Wurth Elektronik | - | - | 2000 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | Details | - | 100 V | MouseReel | WE-STST | 0.5 % | - | 25 ppm/°C | SMT Transformers | 10.2 kΩ | 155 °C | -55 °C | Thin Film | Single Pair Ethernet, Ultrasonic Sensors | - | Transformers | 125 mW | - | - | - | SMD/SMT | - | - | Single | - | 350µH | Audio & Signal Transformers | - | - | 1.5kV | - | - | Signal | - | - | Audio Transformers / Signal Transformers | 1:1 | - | - | 650 µm | 4.7 mm | 3.22 mm | ||
![]() 74930130 Wurth Electronics | 46 | - | - | Ni barrier with tin lead plated finish termination | 1812 (4532 metric) | Wurth Elektronik | - | - | 2000 | - | - | VITRAMON | - | + 105 C | - 40 C | - | - | Y | - | - | 11 1/4in / 13in reel / paper tape | WE-STST | ±10% | - | - | SMT Transformers | - | - | - | - | Single Pair Ethernet, Ultrasonic Sensors | 39nF | Transformers | - | - | - | - | SMD/SMT | - | - | Single | 200Vdc | 110µH | Audio & Signal Transformers | - | - | 1.5kV | - | - | Signal | - | - | Audio Transformers / Signal Transformers | 1:1 | - | - | 2.9 mm | 4.7 mm | 3.22 mm | ||
![]() 74990111215A Wurth Electronics | 26 | - | - | Through Hole | - | - | Right Angle | 21.84 x 15.88 x 13.74mm | - | WUERTH ELEKTRONIK GMBH & CO KG | With LED | Wurth Elektronik | 74990111215A | + 70 C | 0 C | Active | 5.63 | - | Yes | - | - | WE-RJ45LAN | - | EAR99 | - | LAN | - | - | - | - | - | - | - | - | Shielded | 21.84mm | compliant | Through Hole | Wurth Electronik | - | - | - | 350 uH | - | - | -1.3dB | - | - | DATACOM TRANSFORMER | LAN Transformers | - | - | - | - | 1 x 1 (Port) | - | 13.5 mm | 16 mm | 21.25 mm | ||
![]() 74930120 Wurth Electronics | 481 | - | - | - | 1812 (4532 metric) | Wurth Elektronik | - | - | 2000 | - | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | Non-Compliant | - | - | MouseReel | WE-STST | - | - | - | SMT Transformers | - | - | - | - | Single Pair Ethernet, Ultrasonic Sensors | - | Transformers | - | - | - | - | SMD/SMT | - | - | Single | - | 110µH | Audio & Signal Transformers | - | - | 1.5kV | - | - | Signal | - | - | Audio Transformers / Signal Transformers | 1:1 | - | - | 2.9 mm | 4.7 mm | 3.22 mm |