- Series
- Mounting Type
- Operating Temperature
- RoHS
- Packaging
- Transformer Type
- Length
- Width
- Dimensions
- Type
- Features
- Note
Attribute column
Manufacturer
Wurth Electronics Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Frequency | Inductance | DC Resistance (DCR) | Max DC Current | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Secondary Current | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7490100111A Würth Elektronik | 1216 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 100 | -40°C~105°C | Tape & Reel (TR) | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.8mm | Unknown | ROHS3 Compliant | ||
![]() 7490100110A Würth Elektronik | 877 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 100 | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.8mm | Unknown | ROHS3 Compliant | ||
![]() 749013011A Würth Elektronik | 1847 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 100 | -40°C~105°C | Tape & Reel (TR) | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100 Base-T, Power over Ethernet (PoE) | 1:1 | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.8mm | Unknown | ROHS3 Compliant | ||
![]() 749010013 Würth Elektronik | 46 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | WE-LAN | 0.510Lx0.280W 12.95mmx7.11mm | Active | 4 (72 Hours) | SMD/SMT | 85°C | -40°C | - | 8mA | - | 350μH | - | 8mA | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | 5.33mm | 0.210 5.33mm | 12.95mm | 9.4mm | Unknown | ROHS3 Compliant | ||
![]() 749023010A Würth Elektronik | 500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.689Lx0.559W 17.50mmx14.20mm | Active | 1 (Unlimited) | - | 70°C | 0°C | - | - | 100kHz | 350μH | - | - | - | 1.5kV | LAN 10/100/1000 Base-T | 1:1 | -10 dB | - | - | 6.1mm | 0.236 6.00mm | 17.5mm | 14.2mm | Unknown | ROHS3 Compliant | ||
![]() 749020013 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.705Lx0.480W 17.91mmx12.19mm | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.230 5.84mm | 17.91mm | 12.19mm | Unknown | ROHS3 Compliant | ||
![]() 760301106 Würth Elektronik | 126 | - | Datasheet | 21 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | WE-GDT | 0.276Lx0.335W 7.00mmx8.50mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 370μH | - | - | - | 1.5kV | Gate Drive | 1:1 | - | - | - | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | ||
![]() 749020010A Würth Elektronik | 338 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.689Lx0.559W 17.50mmx14.20mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.236 6.00mm | 17.5mm | 14.2mm | Unknown | ROHS3 Compliant | ||
![]() 749020011A Würth Elektronik | 300 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.689Lx0.559W 17.50mmx14.20mm | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 100kHz | 350μH | - | - | - | 1.5kV | LAN 10/100/1000 Base-T | 1:1 | -10 dB | - | - | 6.5mm | 0.256 6.50mm | 17.5mm | 14.2mm | Unknown | ROHS3 Compliant | ||
![]() 749020015 Würth Elektronik | 29 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.540Lx0.709W 13.72mmx18.01mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.265 6.73mm | 13.72mm | 18.01mm | Unknown | ROHS3 Compliant | ||
![]() 760301107 Würth Elektronik | 46 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | SMD/SMT | -40°C~125°C | Tape & Reel (TR) | WE-GDT | 0.276Lx0.335W 7.00mmx8.50mm | Active | 1 (Unlimited) | SMD/SMT | 125°C | -40°C | - | - | - | 650μH | 1.2Ohm | - | - | 1.5kV | Gate Drive | 1.5:1 | - | - | 40.8VμS | 6mm | 0.236 6.00mm | 8.5mm | 7mm | Unknown | ROHS3 Compliant | ||
![]() 749022011 Würth Elektronik | 160 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.720Lx0.480W 18.30mmx12.20mm | Active | 1 (Unlimited) | - | 85°C | -40°C | 6.35mm | - | - | 350μH | - | - | -1 dB | - | LAN 10/100/1000 Base-T, Power over Ethernet (PoE) | 1:1 | - | 720mA | - | - | 0.250 6.35mm | 18.3mm | 16mm | Unknown | ROHS3 Compliant | ||
![]() 760301306 Würth Elektronik | 648 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | SMD/SMT | -40°C~125°C | Cut Tape (CT) | WE-GDT | 0.413Lx0.413W 10.50mmx10.50mm | Active | 1 (Unlimited) | SMD/SMT | 125°C | -40°C | - | - | - | 750μH | 1.6Ohm | - | - | 2.5kV | Gate Drive | 3:1 | - | - | 140VμS | 11mm | 0.433 11.00mm | 10.5mm | 10.5mm | Unknown | ROHS3 Compliant | ||
![]() 760301108 Würth Elektronik | 522 |
| Datasheet | 21 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | WE-GDT | 0.276Lx0.335W 7.00mmx8.50mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 460μH | - | - | - | 1.5kV | Gate Drive | 2.5:1 | - | - | 33.6VμS | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | ||
![]() 749020100 Würth Elektronik | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | WE-LAN | 0.505Lx0.264W 12.83mmx6.70mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.085 2.16mm | 12.83mm | 9.4mm | Unknown | ROHS3 Compliant | ||
![]() 749010012A Würth Elektronik | 580 | - | Datasheet | 14 Weeks | Base | - | 100 | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | 0.250 6.35mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 750082154 Würth Elektronik | 48000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | WE-AMT, MID-DAA | 0.173Lx0.360W 4.39mmx9.14mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 30μH | - | - | - | - | - | 1.67:1 | - | - | - | - | 0.078 1.98mm | 9.14mm | 4.39mm | - | ROHS3 Compliant | ||
![]() 760301302 Würth Elektronik | 133 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | SMD/SMT | -40°C~125°C | Cut Tape (CT) | WE-GDT | 0.413Lx0.413W 10.50mmx10.50mm | Active | 1 (Unlimited) | SMD/SMT | 125°C | -40°C | - | - | - | 750μH | 1.3Ohm | - | - | 2.5kV | Gate Drive | 1:1 | - | - | 102VμS | 11mm | 0.433 11.00mm | 10.5mm | 10.5mm | Unknown | ROHS3 Compliant | ||
![]() 7490220122 Würth Elektronik | 48 | - | Datasheet | 10 Weeks | - | Surface Mount | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.720Lx0.579W 18.29mmx14.70mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | 0.346 8.80mm | - | - | - | ROHS3 Compliant | ||
![]() 749053011 Würth Elektronik | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.550Lx0.532W 13.97mmx13.50mm | Active | 1 (Unlimited) | - | - | - | - | - | - | 200μH | - | - | - | - | LAN | 1:1 | - | - | - | - | 0.260 6.60mm | 13.5mm | 13.97mm | Unknown | ROHS3 Compliant |