- Series
- Mounting Type
- Operating Temperature
- RoHS
- Packaging
- Transformer Type
- Length
- Width
- Dimensions
- Type
- Features
- Note
Attribute column
Manufacturer
Wurth Electronics Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Approvals | Brand | Connector Orientation | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LEDs | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | Subcategory | Packing Method | Shielding | Depth | Reach Compliance Code | Termination Style | Number of Channels | Inductance | Product Type | Insertion Loss | Operating Frequency-Min | Transformer Type | Turns Ratio - Primary:Secondary | Primary Inductance | Product Category | Turns Ratio | Secondary Impedance | Primary Impedance | Port Configuration | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 671-8424R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | CSA; UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 4 kHz | - | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | e2 | Yes | - | EAR99 | Tin/Silver (Sn/Ag) | SIGNAL | - | - | - | - | - | compliant | - | - | - | - | - | 0.3 kHz | BROADCAST AUDIO TRANSFORMER | - | - | - | - | 316 OHMS | 600 OHMS | - | - | 7.87 mm | - | 13.21 mm | 9.14 mm | ||
![]() 50654R Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | 85 °C | -40 °C | PDSO-G16 | Active | - | No | - | - | - | - | No | - | EAR99 | - | - | TURNS RATIO: 1.15CT:1; 1.15CT:1 | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 5.23 mm | - | 12.95 mm | 7.11 mm | ||
![]() 750510129 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50661R Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | 85 °C | -40 °C | PDSO-G16 | Active | - | No | - | - | - | - | No | - | EAR99 | - | - | TURNS RATIO: 1CT:1; 1CT:1 | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 5.23 mm | - | 12.95 mm | 7.11 mm | ||
![]() 50948R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | IEC; UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | Yes | - | - | - | e2 | No | - | EAR99 | Tin/Silver (Sn/Ag) | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 1.26CT:1; 1.26CT:1 | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 5.84 mm | - | 28.83 mm | 12.32 mm | ||
![]() 51057R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | 85 °C | -40 °C | PDSO-G16, ROHS COMPLIANT | Active | - | Yes | - | - | - | e2 | No | - | EAR99 | Tin/Silver (Sn/Ag) | - | TURNS RATIO: 2:1; 2:1; HEIGHT DIM INCLUDES TERMINALS ALSO | - | TAPE & REEL | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 5.33 mm | - | 12.95 mm | 7.11 mm | ||
![]() 671-5932-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 3 kHz | 85 °C | - | - | Active | - | Yes | - | - | - | e2 | Yes | - | EAR99 | Tin/Silver (Sn/Ag) | - | - | - | - | - | - | compliant | - | - | - | - | - | 0.3 kHz | TELECOM TRANSFORMER | - | - | - | - | - | 600 OHMS | - | - | 10 mm | - | 10.92 mm | 9.53 mm | ||
![]() 50522R Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | IEC; UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | CHIP | Active | - | No | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | BREADTH AND HEIGHT DIM INCLUDES TERMINALS ALSO, COMPATIBLE WITH TITANIUM PLUS PCI, TURNS RATIO: 1:1 | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 12.7 mm | - | 13.46 mm | 17.75 mm | ||
![]() 50663R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | 85 °C | -40 °C | PDSO-G16, ROHS COMPLIANT | Active | - | Yes | - | - | - | e2 | No | - | EAR99 | Tin/Silver (Sn/Ag) | - | TURNS RATIO: 2.42:1; 2.42:1, HEIGHT DIM INCLUDES TERMINALS ALSO | - | TAPE & REEL | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 5.33 mm | - | 12.95 mm | 7.11 mm | ||
![]() 671-8398 Wurth Elektronik | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | UL; CSA; BABT | - | - | - | - | WURTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 4 kHz | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | TURNS RATIO: 1:1 | - | - | - | - | unknown | - | - | - | - | - | 0.2 kHz | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 10.16 mm | - | 20 mm | 15.5 mm | ||
![]() 50517R Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | IEC | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | CHIP | Active | - | No | - | - | - | - | No | - | EAR99 | - | - | TURNS RATIO: 2:1; COMPATIBLE WITH GLOBESPAN CHIP SETS | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 135 OHMS | - | - | 12.7 mm | - | 17.75 mm | 13.46 mm | ||
![]() 50893R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | 85 °C | -40 °C | PDSO-G16 | Active | - | Yes | - | - | - | e2 | No | - | EAR99 | Tin/Silver (Sn/Ag) | - | TURNS RATIO: 1CT:1; 2CT:1 | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 5.23 mm | - | 12.95 mm | 7.11 mm | ||
![]() 50887R Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | No | - | EAR99 | - | - | COMPATIBLE WITH TITANIUM FOURTE; -RT; -PLUS AND G16 GLOBESPAN CHIP SETS; LG DIM INCLUDES TERM ALSO | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 12.7 mm | - | 17.75 mm | 13.46 mm | ||
![]() 50657R Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | UL | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | 85 °C | -40 °C | PDSO-G16 | Active | - | No | - | - | - | - | No | - | EAR99 | - | - | TURNS RATIO: 1.41CT:1; 1.41CT:1 | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | - | - | 5.23 mm | - | 12.95 mm | 7.11 mm | ||
![]() 7499511441 Wurth Electronics | 21 |
| - | Through Hole | - | - | - | - | - | 21.35 x 15.9 x 13.65mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.35mm | - | - | - | - | - | -1dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74941302 Wurth Electronics | 776 | - | - | Surface Mount | - | - | - | Wurth Elektronik | - | - | 850 | - | - | Wurth Elektronik | + 125 C | - 40 C | - | - | - | - | - | Details | - | - | MouseReel | WE-BMS | - | - | - | - | - | - | - | Transformers | - | - | - | - | SMD/SMT | 1 Channel | - | Audio & Signal Transformers | -0.25dB | - | - | - | 450µH | Audio Transformers / Signal Transformers | 1:1 | - | - | - | - | - | - | - | - | ||
![]() 74941503 Würth Elektronik | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | WE-PLC | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 20µH | - | - | - | General Purpose | 1:4:3 | - | - | - | - | - | - | - | - | 0.291" (7.40mm) | - | - | ||
![]() 7499011448 Wurth Electronics | 39 |
| - | Through Hole | - | - | - | - | - | 16.8 x 16 x 16.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.8mm | - | - | - | - | - | -1dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74942302 Wurth Electronics | 242 | - | - | Surface Mount | - | - | - | Wurth Elektronik | - | - | 550 | - | - | Wurth Elektronik | + 125 C | - 40 C | - | - | - | - | - | Details | - | - | MouseReel | WE-BMS | - | - | - | - | - | - | - | Transformers | - | - | - | - | SMD/SMT | 2 Channel | - | Audio & Signal Transformers | -0.25dB | - | - | - | 450µH | Audio Transformers / Signal Transformers | 1:1 | - | - | - | - | - | - | - | - | ||
![]() 7499311614 Wurth Electronics | 35 | - | - | Through Hole | - | - | - | - | Right Angle | 33.02 x 17 x 13.87mm | - | - | With LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 33.02mm | - | - | - | - | - | -1dB | - | - | - | - | - | - | - | - | 1 x 1 (Port) | - | - | - | - | - |