- Series
- Mounting Type
- Operating Temperature
- RoHS
- Packaging
- Transformer Type
- Length
- Width
- Dimensions
- Type
- Features
- Note
Attribute column
Manufacturer
Wurth Electronics Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Core Material | Approvals | DC Resistance | Ihs Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Input Voltage-Nom | Inductance | DC Resistance (DCR) | Max DC Current | Insertion Loss | Operating Frequency-Min | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Primary Inductance | Product | ET (Volt-Time) | Turns Ratio | Primary Impedance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 749023113C Würth Elektronik | 1194 | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | WE-LAN | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 1000 Base-T | 1:1 Transmitter, 1:1 Receiver | - | - | - | - | - | - | 0.094" (2.39mm) | - | - | - | - | ||
![]() 749600010 Wurth Electronics | 40 |
| - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | WE-LANMX | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 350µH | - | - | -1.3dB | - | 2.25kV | - | - | 350µH | LAN Transformers | - | 1:1 | - | 26.5 mm | - | - | - | - | - | ||
![]() 750510580 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | CSA, EN, IEC, UL | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 30000 kHz | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | TURNS RATIO: 1:1; 1.4:1; 1.4:1; 1.4:1 | TR | compliant | - | - | 250 V | - | - | - | - | 25 kHz | - | TELECOM TRANSFORMER | - | - | - | - | - | - | 10.54 mm | - | 9.78 mm | 9.5 mm | - | - | ||
![]() 50522R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | IEC; UL | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | 85 °C | -40 °C | CHIP, ROHS COMPLIANT | Active | Yes | - | - | - | - | Yes | - | - | - | EAR99 | - | - | BREADTH AND HEIGHT DIM INCLUDES TERMINALS ALSO, COMPATIBLE WITH TITANIUM PLUS PCI, TURNS RATIO: 1:1 | - | compliant | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 100 OHMS | 12.7 mm | - | 13.46 mm | 17.75 mm | - | - | ||
![]() 74941502 Würth Elektronik | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | WE-PLC | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 20µH | - | - | - | - | - | General Purpose | 1:1:1 | - | - | - | - | - | - | 0.291" (7.40mm) | - | - | - | - | ||
![]() 749050010U Würth Elektronik | 350 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.550Lx0.500W 13.97mmx12.00mm | - | Active | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | - | - | - | 200μH | - | 8mA | - | - | - | LAN 10G Base-T | - | - | - | - | - | - | 6.6mm | 0.260 6.60mm | 13.97mm | 13.97mm | Unknown | ROHS3 Compliant | ||
![]() 760301301 Würth Elektronik | 225 | - | Datasheet | 91 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | WE-GDT | 0.413Lx0.413W 10.50mmx10.50mm | - | Active | 1 (Unlimited) | SMD/SMT | - | 125°C | -40°C | - | - | - | - | - | - | 750μH | 1.3Ohm | - | - | - | 2.5kV | Gate Drive | 1:1.1 | - | - | 102VμS | - | - | 11mm | 0.433 11.00mm | 10.5mm | 10.5mm | Unknown | ROHS3 Compliant | ||
![]() 749014012 Würth Elektronik | 1222 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.967Lx0.669W 24.55mmx17.00mm | - | Active | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | 8mA | - | - | 350μH | - | 8mA | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | 10.85mm | 0.427 10.85mm | 24.55mm | 17mm | Unknown | ROHS3 Compliant | ||
![]() 749010110 Würth Elektronik | 97 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | WE-LAN | 0.505Lx0.280W 12.83mmx7.11mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 0.085 2.16mm | 12.83mm | 7.11mm | - | ROHS3 Compliant | ||
![]() 749013011 Würth Elektronik | 6362 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.510Lx0.280W 12.95mmx7.11mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100 Base-T, Power over Ethernet (PoE) | 1:1 | - | - | - | - | - | - | 0.210 5.33mm | 12.95mm | 7.11mm | Unknown | ROHS3 Compliant | ||
![]() 760301304 Würth Elektronik | 560 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | WE-GDT | 0.413Lx0.413W 10.50mmx10.50mm | - | Discontinued | 1 (Unlimited) | SMD/SMT | - | 125°C | -40°C | - | - | - | - | - | - | 1.08mH | 1.3Ohm | - | - | - | 2.5kV | Gate Drive | 2.5:1:1 | - | - | 120VμS | - | - | 11mm | 0.433 11.00mm | 10.5mm | 10.5mm | Unknown | ROHS3 Compliant | ||
![]() 749052050 Würth Elektronik | 46 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.720Lx0.579W 18.29mmx14.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | 0.346 8.80mm | 13.5mm | 13.97mm | Unknown | ROHS3 Compliant | ||
![]() 750510730 Würth Elektronik | 881 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | ||
![]() 749052011 Würth Elektronik | 333 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | WE-LAN | 0.720Lx0.579W 18.29mmx14.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | 0.283 7.20mm | 13.5mm | 13.97mm | Unknown | ROHS3 Compliant | ||
![]() 749050017 Würth Elektronik | 1129 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.550Lx0.532W 13.97mmx13.50mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | 0.260 6.60mm | 13.5mm | 13.97mm | Unknown | ROHS3 Compliant | ||
![]() 749010310 Würth Elektronik | 594 | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.500Lx0.341W 12.70mmx8.66mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 0.167 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() 7490220120 Würth Elektronik | 40 | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | WE-LAN | 0.720Lx0.579W 18.29mmx14.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | 0.242 6.15mm | - | - | - | ROHS3 Compliant | ||
![]() 760301103 Würth Elektronik | 735 |
| Datasheet | 21 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-GDT | 0.276Lx0.335W 7.00mmx8.50mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | 1.5kV | Gate Drive | 2.5:1:1 | - | - | 29.4VμS | - | - | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | ||
![]() 749022015 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | WE-LAN | 0.720Lx0.511W 18.28mmx12.98mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | 0.404 10.26mm | 18.28mm | 12.98mm | - | ROHS3 Compliant | ||
![]() 749020310 Würth Elektronik | 257 | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.690Lx0.575W 17.53mmx14.60mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant |