- Height
- Length
- Width
- ECCN Code
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Transformer Type
- Primary Inductance
Attribute column
Manufacturer
Wurth Electronics Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Core Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Voltage - Rated AC | Inductance | Max Current Rating | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductance Tolerance | Number of Lines | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Primary Inductance | Turns Ratio (NpNs) | Saturation Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 760801031 Würth Elektronik | 63 |
| Datasheet | 21 Weeks | - | Through Hole | - | - | - | 10 | - | - | - | - | - | - | - | - | Tray | WE-PFC | 0.984Lx1.016W 25.00mmx25.81mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | 650μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.535 13.60mm | - | - | - | ROHS3 Compliant | ||
![]() 760801131 Würth Elektronik | 58 |
| Datasheet | 21 Weeks | - | Through Hole | - | - | - | 12 | - | - | - | - | - | - | - | - | Tray | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | 750μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760805210 Würth Elektronik | 30 | - | Datasheet | 15 Weeks | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | Tray | WE-PFC | 1.614Lx1.575W 41.00mmx40.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 250W | - | - | - | - | - | - | 200μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 26.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760806400 Würth Elektronik | 49 |
| Datasheet | 15 Weeks | Through Hole | - | - | - | - | 12 | Ferrite | - | - | - | - | - | - | - | Tray | WE-PFC | - | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 78mOhm | - | 125°C | -40°C | - | - | 250W | - | Unshielded | - | - | 3A | - | 180μH | - | 100kHz | 200mOhm | 3A | 10% | - | - | - | 9:1 | - | - | 13.2A | 32.004mm | - | 48.006mm | 43.0022mm | Unknown | ROHS3 Compliant | ||
![]() 760806302 Würth Elektronik | 27 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | Tray | WE-PFC | 1.496Lx1.260W 38.00mmx32.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 250W | - | - | - | - | - | - | 300μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760802112 Würth Elektronik | 28 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 12 | - | - | - | - | - | - | - | - | Tray | WE-PFC | 1.220Lx1.142W 31.00mmx29.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | 375μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760804111 Würth Elektronik | 60 |
| Datasheet | 21 Weeks | Through Hole | - | DIP | - | - | 12 | Ferrite | - | - | - | - | - | - | - | Tray | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 300mOhm | - | 125°C | -40°C | - | - | 200W | - | Unshielded | - | - | 1.1A | - | 250μH | - | 100kHz | 350mOhm | 1.1A | 10% | - | - | - | 50:5 | - | - | 4.8A | 13.9954mm | 0.551 14.00mm | 30.988mm | 29.9974mm | Unknown | ROHS3 Compliant | ||
![]() 760805410 Würth Elektronik | 55 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 12 | - | - | - | - | - | - | - | - | Tray | WE-PFC | 1.890Lx1.693W 48.00mmx43.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 200W | - | - | - | - | - | - | 225μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 32.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760801130 Würth Elektronik | 91 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | 12 | Ferrite | - | - | - | - | - | - | - | Tray | WE-PFC | 1.220Lx1.142W 31.00mmx29.00mm | - | - | - | Active | 1 (Unlimited) | Radial | - | 720mOhm | - | 125°C | -40°C | - | - | 75W | - | - | - | - | 900mA | 265V | 750μH | 900mA | - | 720mOhm | 900mA | 10% | 6 | - | - | 90:8 | - | - | - | 19.9898mm | 0.787 20.00mm | 30.988mm | 29.0068mm | Unknown | ROHS3 Compliant | ||
![]() 195024 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-7095-37 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | - | Active | - | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | LAN; 10/100 BASE-T | - | - | - | - | 4 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 μH | 1CT:1.89CT | - | 5.84 mm | - | 28.83 mm | 12.32 mm | - | - | ||
![]() 000-6122-30 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | PDSO-G16 | Active | - | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 140 μH | 1CT:1CT; 1CT:1.4CT | - | 5.33 mm | - | 12.95 mm | 7.11 mm | - | - | ||
![]() 000-7315-37R Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | - | Active | - | No | - | - | - | - | e0 | No | - | - | - | EAR99 | - | TIN LEAD | - | - | GENERAL PURPOSE | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.33 mm | - | 12.95 mm | 7.11 mm | - | - | ||
![]() 000-7142-37R Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | PLCS-24 | Active | - | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | LAN; ETHERNET | COMMON MODE CHOKE AVAILABLE | - | TAPE & REEL | - | 2 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1:1; 1:1 | - | 5.588 mm | - | 17.907 mm | 12.192 mm | - | - | ||
![]() 000-5368-30 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -20 °C | PDSO-G16 | Active | - | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 200 µH | 1CT:1CT; 1CT:1CT | - | 5.33 mm | - | 12.95 mm | 7.11 mm | - | - | ||
![]() 82175R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | e2 | Yes | - | - | - | EAR99 | - | Tin/Silver (Sn/Ag) | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | 3000 V | DATACOM TRANSFORMER | - | 55 µH | 1:1 | - | 1.98 mm | - | 9.14 mm | 4.39 mm | - | - | ||
![]() 000-6887-37 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | - | Active | - | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | LAN; 10/100 BASE-T | - | - | - | - | 4 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT | - | 5.84 mm | - | 28.83 mm | 12.32 mm | - | - | ||
![]() 750340003 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | e2 | No | - | - | - | EAR99 | - | TIN COPPER | - | - | GENERAL PURPOSE | WIDTH DIMENSION INCLUDES TERMINALS ALSO | - | TRAY | - | 1 | compliant | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | 12.5 µH | 1:1 | - | 45.01 mm | - | 36.02 mm | 28.8 mm | - | - | ||
![]() 000-7238-37R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | PDFP-G24, ROHS COMPLIANT | Active | - | Yes | - | - | - | - | e2 | No | - | - | - | EAR99 | - | Tin/Silver (Sn/Ag) | - | - | GENERAL PURPOSE | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1:1; 1:1 | - | 5.84 mm | - | 17.91 mm | 15.75 mm | - | - | ||
![]() 000-7313-37R Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | Active | - | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1:1; 1:1 | - | 5.41 mm | - | 11.61 mm | 6.88 mm | - | - |