- Height
- Length
- Width
- ECCN Code
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Transformer Type
- Primary Inductance
Attribute column
Manufacturer
Wurth Electronics Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Output Voltage 1 | Isolation Voltage | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 000-7092-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | - | LAN; 10/100 BASE-T | PHYSICAL DIMENSION HEIGHT INCLUDES TERMINAL ALSO | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1.414CT:1CT; 1:1 | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() 000-5453-30 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | PDSO-G16 | Active | No | - | No | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 20 μH | 1CT:2CT; 1CT:1CT | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() 750031314 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 36 V | 8 V | - | - | - | Active | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | 15 V | - | SMPS TRANSFORMER | 1 | 1 | 80 μH | - | 12.7 mm | 17.75 mm | 13.46 mm | ||
![]() 000-7219-35 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN | - | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1CT:1CT | 2.16 mm | 12.83 mm | 7.11 mm | ||
![]() 750031095 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-6181-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1CT:1CT | 5.97 mm | 25.78 mm | 9.4 mm | ||
![]() 000-6936-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | PDSO-G16 | Active | No | - | No | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 100 µH | 1CT:1CT; 1CT:1CT | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() 000-7365-30R-LF1 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | EDFP-G48, ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | TIN | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINALS ALSO | TAPE & REEL | 8 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1:1; 1:1 | 7.7 mm | 27.81 mm | 12.19 mm | ||
![]() 7490140110 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | e2 | - | EAR99 | Tin/Nickel (Sn/Ni) | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TR | 1 | compliant | - | 4000 V | DATACOM TRANSFORMER | - | - | 350 µH | 1:1; 1;1 | 10.85 mm | 24.56 mm | 16.99 mm | ||
![]() 000-7197-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | PDSO-G16 | Active | No | - | No | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 200 µH | 1CT:2.5CT; 1CT:1CT | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() 000-6949-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1CT:1CT | 5.84 mm | 28.83 mm | 12.32 mm | ||
![]() 000-7192-30R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | EDS0-G16 | Active | No | - | No | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 μH | 1:1; 1:1 | 5.23 mm | 12.95 mm | 7.11 mm | ||
![]() 749023023 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) | 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TAPE & REEL | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 μH | 1:1; 1:1 | 7.7 mm | 27.81 mm | 12.19 mm | ||
![]() 000-7183-30R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | EDS0-G16 | Active | No | - | No | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 μH | 1:1; 1:1 | 5.23 mm | 12.95 mm | 7.11 mm | ||
![]() 000-7146-30 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN | - | - | 2 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 36 µH | 1CT:1CT | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() 000-7120-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T; AUTOMDIX | - | - | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1CT:1CT | 5.84 mm | 28.83 mm | 12.32 mm | ||
![]() 000-7363-37R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | PDFP-G16 | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 10 BASE-T | HEIGHT DIM INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 1:1.414; 1CT:1 | 5.87 mm | 25.78 mm | 9.4 mm | ||
![]() 000-7338-30R-LF1 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 70 °C | - | ROHS COMPLIANT | Active | Yes | e2 | No | EAR99 | Tin/Silver (Sn/Ag) | GENERAL PURPOSE | - | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1.41CT:1CT; 1.41CT:1CT | 6.73 mm | 19.05 mm | 15.24 mm | ||
![]() 000-7342-37R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | PDS0-G12 | Active | No | - | No | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1:1; 1:1 | 5.23 mm | 12.95 mm | 7.11 mm | ||
![]() 000-7196-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | PDSO-G16 | Active | No | - | No | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 200 µH | 1CT:2.5CT; 1CT:1CT | 5.33 mm | 12.95 mm | 7.11 mm |