- Height
- Length
- Width
- ECCN Code
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Transformer Type
- Primary Inductance
Attribute column
Manufacturer
Wurth Electronics Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Core Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Voltage - Rated AC | Inductance | Max Current Rating | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductance Tolerance | RMS Current (Irms) | Number of Lines | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Ambient Temperature Range High | Primary Inductance | Turns Ratio (NpNs) | Saturation Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 000-7196-37 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | PDSO-G16 | Active | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 200 µH | 1CT:2.5CT; 1CT:1CT | - | 5.33 mm | - | 12.95 mm | 7.11 mm | - | - | ||
![]() 7490140110 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e2 | - | - | - | - | EAR99 | - | Tin/Nickel (Sn/Ni) | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | TR | - | 1 | compliant | - | - | - | - | - | - | - | - | - | - | 4000 V | DATACOM TRANSFORMER | - | - | 350 µH | 1:1; 1;1 | - | 10.85 mm | - | 24.56 mm | 16.99 mm | - | - | ||
![]() 000-7342-37R Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | PDS0-G12 | Active | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1:1; 1:1 | - | 5.23 mm | - | 12.95 mm | 7.11 mm | - | - | ||
![]() 000-7338-30R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | ROHS COMPLIANT | Active | Yes | - | - | - | - | e2 | No | - | - | - | EAR99 | - | Tin/Silver (Sn/Ag) | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1.41CT:1CT; 1.41CT:1CT | - | 6.73 mm | - | 19.05 mm | 15.24 mm | - | - | ||
![]() 000-7197-37 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | PDSO-G16 | Active | No | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 200 µH | 1CT:2.5CT; 1CT:1CT | - | 5.33 mm | - | 12.95 mm | 7.11 mm | - | - | ||
![]() 760804110 Würth Elektronik | 71 |
| Datasheet | 15 Weeks | Through Hole | - | - | - | - | 12 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 1.220Lx1.142W 31.00mmx29.00mm | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 150mOhm | - | 125°C | -40°C | - | - | - | 200W | - | Unshielded | - | - | 1.1A | - | 250μH | - | 100kHz | 200mOhm | 1.1A | 10% | - | - | - | - | 44:5 | - | - | - | 5.6A | 20mm | 0.787 20.00mm | 30.988mm | 29.0068mm | Unknown | ROHS3 Compliant | ||
![]() 760804310 Würth Elektronik | 77 |
| Datasheet | 15 Weeks | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Tray | WE-PFC | 1.614Lx1.575W 41.00mmx40.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 200W | - | - | - | - | - | - | 300μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 26.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760801020 Würth Elektronik | 63 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 12 | - | - | - | - | - | - | - | Tray | WE-PFC | 1.220Lx1.142W 31.00mmx29.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | 500μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760803200 Würth Elektronik | 53 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | - | - | - | 10 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 1.181Lx1.299W 30.00mmx33.00mm | - | - | - | Active | 1 (Unlimited) | Radial | - | 190mOhm | - | 125°C | -40°C | - | - | - | 125W | - | - | - | - | - | 265V | 150μH | 1.5A | - | 190mOhm | 1.5A | 10% | - | 5 | - | - | 9.17:1 | - | - | - | - | 23.0124mm | 0.906 23.00mm | 32.9946mm | 29.9974mm | Unknown | ROHS3 Compliant | ||
![]() 760801021 Würth Elektronik | 62 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | DIP | - | - | 12 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 620mOhm | - | 125°C | -40°C | - | - | - | 100W | - | Unshielded | - | - | 600mA | - | 500μH | - | 100kHz | 620mOhm | 600mA | 10% | - | - | - | - | 21:2 | - | - | - | 4.2A | 14mm | 0.551 14.00mm | 30.988mm | 29.9974mm | Unknown | ROHS3 Compliant | ||
![]() 760805211 Würth Elektronik | 81 |
| Datasheet | 21 Weeks | Through Hole | - | - | - | - | 12 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | - | - | - | Active | 1 (Unlimited) | Radial | - | 300mOhm | - | 125°C | -40°C | - | - | - | 250W | - | - | - | - | - | 265V | 200μH | 1.4A | - | 300mOhm | 1.4A | 10% | - | 6 | - | - | 50:5 | - | - | - | - | 13.9954mm | 0.551 14.00mm | 30.988mm | 29.9974mm | Unknown | ROHS3 Compliant | ||
![]() 760802113 Würth Elektronik | 62 |
| Datasheet | 21 Weeks | Through Hole | - | DIP | - | - | 12 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 470mOhm | - | 125°C | -40°C | - | - | - | 150W | - | Unshielded | - | - | 800mA | - | 375μH | - | 100kHz | 470mOhm | 800mA | 10% | - | - | - | - | 65:6 | - | - | - | 4A | 14mm | 0.551 14.00mm | 30.988mm | 29.9974mm | Unknown | ROHS3 Compliant | ||
![]() 760802122 Würth Elektronik | 40 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 12 | - | - | - | - | - | - | - | Tray | WE-PFC | 1.614Lx1.575W 41.00mmx40.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | 450μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 26.00mm | - | - | - | ROHS3 Compliant | ||
![]() 760806200 Würth Elektronik | 31 |
| Datasheet | 15 Weeks | Through Hole | - | - | - | - | 12 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 1.614Lx1.575W 41.00mmx40.00mm | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 80mOhm | - | 125°C | -40°C | Wirewound | - | - | 250W | - | - | - | - | - | 265V | 150μH | 1.4A | 100kHz | 80mOhm | 1.4A | 10% | 1.4A | 6 | - | - | 33:4 | 85°C | - | - | 11A | 26mm | 1.024 26.00mm | 40.9956mm | 40.005mm | Unknown | ROHS3 Compliant | ||
![]() 760800080 Würth Elektronik | 119 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | - | - | - | 10 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 0.906Lx0.866W 23.00mmx22.00mm | - | - | - | Active | 1 (Unlimited) | Radial | - | 1.55Ohm | - | 125°C | -40°C | - | - | - | 25W | - | - | - | - | - | 265V | 1.8mH | 300mA | - | 1.55Ohm | 300mA | 10% | - | 5 | - | - | 12.9:1 | - | - | - | - | 17.5006mm | 0.689 17.50mm | 23.0124mm | 21.9964mm | Unknown | ROHS3 Compliant | ||
![]() 760801030 Würth Elektronik | 58 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | 12 | Ferrite | - | - | - | - | - | - | Tray | WE-PFC | 1.220Lx1.142W 31.00mmx29.00mm | - | - | - | Active | 1 (Unlimited) | Radial | - | 480mOhm | - | 125°C | -40°C | - | - | - | 75W | - | - | - | - | - | 265V | 650μH | 400mA | - | 480mOhm | 400mA | - | - | 6 | - | - | 75:7 | - | - | - | - | 19.9898mm | 0.787 20.00mm | 30.988mm | 29.0068mm | Unknown | ROHS3 Compliant | ||
![]() 760806201 Würth Elektronik | 66 |
| Datasheet | 21 Weeks | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Tray | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 250W | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | ROHS3 Compliant | ||
![]() 750341378 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 1.050Lx1.154W 26.67mmx29.30mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | ||
![]() 750340476 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 1.030Lx1.030W 26.16mmx26.16mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | ROHS3 Compliant | ||
![]() 750341455 Würth Elektronik | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.575Lx0.824W 14.60mmx20.92mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.325 8.25mm | - | - | - | ROHS3 Compliant |