- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Approvals | Dimensions | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | MSL | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Type | Applications | Additional Feature | Power Rating | Packing Method | Number of Functions | Style | Reach Compliance Code | Physical Dimension | Note | Output Power | Output Voltage 1 | Insertion Loss | Operating Frequency-Min | Isolation Voltage | Transformer Type | Inductance @ Frequency | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Chipset Manufacturer | Voltage - Auxiliary | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194946 Wurth Electronics | In Stock | - | - | - | - | - | - | 8,26x6,6x5,6mm | - | - | - | - | - | - | PCB | n/a | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194915 Wurth Electronics | In Stock | - | - | - | - | - | - | 17,75x13,46x12,7mm | - | - | - | - | - | - | PCB | n/a | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194995 Wurth Electronics | In Stock | - | - | - | - | - | - | 29,3x26,67x10,5mm | - | - | - | - | - | - | PCB | n/a | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | - | Planar | - | - | - | - | - | - | - | - | n/a | - W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194990 Wurth Electronics | In Stock | - | - | - | - | - | - | 15,24x13,34x11,43mm | - | - | - | - | - | - | PCB | n/a | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750817020 Würth Elektronik | 40 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | WE-FB, MID-OLLT | - | Active | - | - | Flyback Converters | - | - | - | - | Planar | - | - | - | - | - | - | - | - | - | 4mH @ 10kHz | - | - | - | - | - | On Semiconductor | 12V @ 100mA | - | - | - | ||
![]() 750313435 Wurth Elektronik | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 375 V | 120 V | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | LENGTH DIMENSION INCUDES TERMINAL ALSO | - | TRAY | - | - | compliant | - | - | - | 14 V | - | - | - | SMPS TRANSFORMER | - | - | 1 | 1 | 700 µH | - | - | - | 13.46 mm | 21.5 mm | 20.32 mm | ||
![]() 750030400 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 16 V | 4.75 V | - | - | - | - | - | 250 kHz | 125 °C | -40 °C | CHIP | Active | - | - | - | - | - | - | - | - | - | - | - | LENGTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | 4.55 W | TR | - | - | compliant | - | - | - | 12 V | - | 100 kHz | - | SMPS TRANSFORMER | - | 5 V | 3 | 2 | 10.65 µH | - | - | - | 8.89 mm | 22.35 mm | 15.75 mm | ||
![]() 750342271 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | CSA, EN, IEC, UL | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LENGTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TR | 1 | - | compliant | - | - | - | - | - | - | 2500 V | DATACOM TRANSFORMER | - | - | - | - | 330 μH | 1.64:1 | - | - | 4.19 mm | 7.14 mm | 6.73 mm | ||
![]() 7508111111 Wurth Elektronik | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 265 V | 85 V | - | - | - | - | - | 100 kHz | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10 W | TRAY | - | - | compliant | - | - | - | 5 V | - | 73 kHz | - | SMPS TRANSFORMER | - | - | 1 | 2 | 560 µH | - | - | - | 15.24 mm | 14.73 mm | 14.73 mm | ||
![]() 7508111125 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 375 V | 120 V | - | - | - | - | - | 94 kHz | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | LENGTH DIMENSION INCLUDES TERMINAL ALSO | - | TR | - | - | compliant | - | - | - | 5 V | - | 42 kHz | - | SMPS TRANSFORMER | - | - | 2 | 1 | 1800 µH | - | - | - | 13.5 mm | 26.5 mm | 15.8 mm | ||
![]() 750342294 Wurth Elektronik | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | TRAY | - | - | compliant | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | 2 | 2 | 1600 µH | - | - | - | 22.86 mm | 32.25 mm | 27.05 mm | ||
![]() 750030812 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 12 V | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | LENGTH AND HEIGHT DIM INCLUDE TERMINALS ALSO | - | - | - | - | compliant | - | - | - | 5 V | - | - | - | SMPS TRANSFORMER | - | - | 2 | 2 | 600 µH | - | - | - | 12.7 mm | 17.75 mm | 13.46 mm | ||
![]() 750815144 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 358 V | 293 V | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | LENGTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TRAY | - | - | compliant | - | - | - | 30 V | - | - | - | SMPS TRANSFORMER | - | - | 1 | 1 | 1020 µH | - | - | - | 13.46 mm | 21.84 mm | 20.07 mm | ||
![]() 30427 Wurth Elektronik | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 40 V | 16 V | - | - | - | - | - | 100 kHz | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | 15V OUTPUT VOLTAGE IS ALSO AVAILABLE | - | - | - | - | unknown | - | - | - | 15 V | - | 40 kHz | - | SMPS TRANSFORMER | - | 5 V | 3 | 1 | 39.2 µH | - | - | - | 10.8 mm | 28.7 mm | 21.97 mm | ||
![]() 749010040 Wurth Electronics | In Stock | - | - | - | YES | SURFACE MOUNT | UL | - | WURTH ELEKTRONIK GMBH & CO KG | - | - | Wurth Elektronik | 749010040 | 749010040 | - | - | - | 70 °C | - | ROHS COMPLIANT | Obsolete | 5.8 | - | Yes | - | - | - | Yes | - | EAR99 | - | LAN; 10/100 BASE-TX | PHYSICAL DIMENSION INCLUDES HIGHT TERMINAL ALSO | - | TAPE & REEL | 1 | - | compliant | L28.7XB12.32XH5.97 (mm) | - | - | - | 1 dB | - | 1500 V | DATACOM TRANSFORMER | - | - | - | - | 350 µH | 1:1; 1:1 | - | - | 5.97 mm | 28.7 mm | 12.32 mm | ||
![]() 749197301 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 749197241 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 749197211 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 749197321 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 749197131 Wurth Electronics | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - |