- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Frequency | Voltage - Isolation | Inductance | DC Resistance (DCR) | Max Frequency | Voltage - Primary | Turns Ratio - Primary:Secondary | Inductance @ Frequency | Secondary Current | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750315232 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | - | 0.360Lx0.315W 9.14mmx8.00mm | Active | 1 (Unlimited) | - | - | - | - | - | Forward, Push-Pull Converters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | ROHS3 Compliant | ||
![]() 750370042 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | WE-FB | - | Active | 1 (Unlimited) | - | For DC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | - | 1500Vrms | - | - | - | 5V | - | 15μH @ 100kHz | - | 0.410 L x 0.510 W (10.41mm x 12.95mm) | Linear Technology | 5V @ 20mA | LT3573, LT3574, LT3575, LT3748 | - | 0.237 6.02mm | - | - | ROHS3 Compliant | ||
![]() 750310349 Würth Elektronik | 246 |
| Datasheet | 20 Weeks | - | Surface Mount | - | -40°C~125°C | Tray | WE-FB | - | Active | 1 (Unlimited) | - | For DC/DC Converters | - | - | - | Capacitor Charger | - | - | - | - | - | 1000Vrms | - | - | - | 18V~30V | - | 5μH @ 50kHz | - | 1.437 L x 1.653 W (36.50mm x 42.00mm) | Linear Technology | - | LT3751 | - | 0.910 23.11mm | - | - | ROHS3 Compliant | ||
![]() 750342879 Würth Elektronik | 131 | - | Datasheet | 16 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | 0.360Lx0.315W 9.14mmx8.00mm | Active | 1 (Unlimited) | - | For DC/DC Converters | - | - | - | Forward, Push-Pull Converters | - | - | - | - | 420kHz | 3750Vrms | - | - | - | 5V | - | 50μH @ 100kHz | - | - | Texas Instruments | - | - | - | 0.300 7.62mm | - | - | ROHS3 Compliant | ||
![]() 750310355 Würth Elektronik | 191 |
| Datasheet | 20 Weeks | - | Through Hole | - | -40°C~125°C | Tray | WE-FB | - | Active | 1 (Unlimited) | - | For DC/DC Converters | - | - | - | Capacitor Charger | - | - | - | - | - | 1000Vrms | - | - | - | 18V~30V | - | 2.5μH @ 50kHz | - | 1.437 L x 1.653 W (36.50mm x 42.00mm) | Linear Technology | - | LT3751 | - | 0.910 23.11mm | - | - | ROHS3 Compliant | ||
![]() 750312775 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | -40°C~125°C | Tray | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 500kHz | - | - | - | - | 12V | - | - | - | 0.550 L x 0.676 W (13.97mm x 17.17mm) | - | - | - | - | 0.505 12.83mm | - | - | ROHS3 Compliant | ||
![]() 749196241 Würth Elektronik | 713 |
| - | 19 Weeks | - | Surface Mount | - | -40°C~125°C | - | WE-FLEX | 0.642Lx0.472W 16.30mmx12.00mm | Active | 1 (Unlimited) | - | Configurable (For DC/DC) | - | 125°C | -40°C | Flexible | - | - | 7.4mm | - | - | 500VAC | 6.6 μH | 159mOhm | 1MHz | - | 1:1 | 6.6μH @ 10kHz | 950mA | 0.709 L x 0.642 W (18.00mm x 16.30mm) | - | - | - | - | 0.291 7.40mm | 16.3mm | 12mm | ROHS3 Compliant | ||
![]() 749196131 Würth Elektronik | 41 | - | - | 19 Weeks | - | Surface Mount | - | -40°C~125°C | - | WE-FLEX | 0.508Lx0.362W 12.90mmx9.20mm | Active | 1 (Unlimited) | - | Configurable (For DC/DC) | - | 125°C | -40°C | Flexible | - | - | 6.2mm | - | - | 500VAC | 10.9 μH | 344mOhm | 1MHz | - | 1:1 | 10.9μH @ 10kHz | 550mA | 0.559 L x 0.508 W (14.20mm x 12.90mm) | - | - | - | - | 0.244 6.20mm | 12.9mm | 9.2mm | ROHS3 Compliant | ||
![]() 750315230 Würth Elektronik | 153 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | - | 0.360Lx0.315W 9.14mmx8.00mm | Active | 1 (Unlimited) | - | - | - | - | - | Forward, Push-Pull Converters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | ROHS3 Compliant | ||
![]() 750313769 Würth Elektronik | 240 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | -40°C~125°C | Tape & Reel (TR) | WE-PP, MID-PPTI | 0.360Lx0.315W 9.14mmx8.00mm | Active | 1 (Unlimited) | SMD/SMT | For DC/DC Converters | - | 125°C | -40°C | Forward, Push-Pull Converters | - | Unshielded | - | 150mA | - | 5000Vrms | 340 μH | 426mOhm | - | - | - | 340μH @ 100kHz | - | 0.360 L x 0.500 W (9.14mm x 12.70mm) | Texas Instruments | - | SN6501 | 7.62mm | 0.305 7.75mm | 9.14mm | 8mm | ROHS3 Compliant | ||
![]() 760871038 Würth Elektronik | 45 |
| Datasheet | 20 Weeks | - | Through Hole | - | -40°C~125°C | Tray | WE-UNIT, MID-OLNXP | 0.591Lx0.620W 15.00mmx15.75mm | Active | 1 (Unlimited) | Through Hole | For AC/DC Converters | 4.6Ohm | 125°C | -40°C | Flyback Converters | 7W | - | - | 230mA | 100kHz | 6000Vrms | 1.85 μH | - | - | - | - | 1.85mH @ 10kHz | - | - | NXP Semiconductors | - | - | 18.5mm | 0.728 18.50mm | 15.75mm | 15mm | ROHS3 Compliant | ||
![]() 750811041 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | Tray | MID-ALIT | - | Active | 1 (Unlimited) | - | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | - | - | - | - | - | - | - | 1.8mH @ 10kHz | - | 0.707 L x 0.799 W (17.96mm x 20.30mm) | On Semiconductor | - | NCP1014 | - | 0.568 14.43mm | - | - | ROHS3 Compliant | ||
![]() 750815550 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | -40°C~125°C | Tape & Reel (TR) | WE-UNIT, MID-OLEE | - | Active | 1 (Unlimited) | SMD/SMT | For AC/DC Converters | - | 125°C | -40°C | LED Drivers, AC/DC SMPS | 12.75W | - | - | - | 80kHz~200kHz | 3000Vrms | 6 mH | - | - | 195V~265V | - | 6mH @ 10kHz | 330mA | 0.700 L x 1.028 W (17.78mm x 26.10mm) | - | - | - | 543μm | 0.548 13.92mm | 26.1mm | 700μm | ROHS3 Compliant | ||
![]() 750811016 Würth Elektronik | 299 |
| Datasheet | 20 Weeks | - | Through Hole | - | -40°C~125°C | Tray | WE-UNIT, MID-OLEE | 0.665Lx0.740W 16.90mmx18.80mm | Active | 1 (Unlimited) | Through Hole | For AC/DC Converters | 2.77Ohm | 125°C | -40°C | Flyback Converters | 6W | - | - | - | - | 4500Vrms | 1.67 mH | - | - | 120V~375V | - | - | 450mA | - | - | 5V | - | 13mm | 0.512 13.00mm | 18.8mm | 16.9mm | ROHS3 Compliant | ||
![]() 750315835 Würth Elektronik | 29 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | - | For DC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | 50kHz~200kHz | 1500Vrms | - | - | - | 36V~75V | - | 40μH @ 10kHz | - | 0.530 L x 0.699 W (13.46mm x 17.75mm) | Linear Technology | - | LT8304 | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 750310059 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | - | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | - | For DC/DC Converters | - | - | - | Power Over Ethernet (PoE) | - | - | - | - | 200kHz | 1875Vrms | - | - | - | 36V~72V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 750813144 Würth Elektronik | 104 | - | Datasheet | 20 Weeks | - | Through Hole | - | -40°C~125°C | Tray | WE-FB, MID-OLLT | 0.709Lx0.650W 18.00mmx16.50mm | Active | 1 (Unlimited) | - | For AC/DC Converters | - | - | - | LED Drivers, AC/DC SMPS | - | - | - | - | 100kHz | 4500Vrms | - | - | - | 85V~265V | - | 600μH @ 10kHz | - | 0.709 L x 0.650 W (18.00mm x 16.50mm) | Linear Technology | 20V @ 10mA | LT3799, LT4180 | - | 0.714 18.14mm | - | - | ROHS3 Compliant | ||
![]() 750316032 Würth Elektronik | 2423 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -40°C~85°C | Tape & Reel (TR) | WE-PP, MID-PPTI | 0.485Lx0.410W 12.32mmx10.41mm | Active | 1 (Unlimited) | - | For DC/DC Converters | - | - | - | Forward, Push-Pull Converters | - | - | - | - | 150kHz | - | - | - | - | 3.3V | - | - | - | - | Texas Instruments | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 750311475 Würth Elektronik | 46 |
| Datasheet | 16 Weeks | - | Through Hole | - | -40°C~125°C | Tray | WE-UNIT, MID-OLON | 1.060Lx1.050W 26.92mmx26.67mm | Active | 1 (Unlimited) | - | For AC/DC Converters | - | - | - | LED Drivers, AC/DC SMPS | - | - | - | - | 39kHz | 4500Vrms | - | - | - | 127V~431V | - | 1.72mH @ 10kHz | - | 1.060 L x 1.050 W (26.92mm x 26.67mm) | On Semiconductor | - | NCL30000 | - | 0.575 14.60mm | - | - | ROHS3 Compliant | ||
![]() 750811351 Würth Elektronik | 789 |
| Datasheet | 20 Weeks | - | Through Hole | - | - | Tray | WE-UNIT, MID-OLLT | 1.559Lx1.700W 39.60mmx43.18mm | Active | 1 (Unlimited) | - | For AC/DC Converters | - | - | - | LED Drivers, AC/DC SMPS | - | - | - | - | 75kHz | 4500Vrms | - | - | - | 120V~375V | - | 180μH @ 10kHz | - | 1.559 L x 1.700 W (39.60mm x 43.18mm) | - | 25V @ 10mA | - | - | 1.205 30.61mm | - | - | ROHS3 Compliant |