- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Style | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750315422 Würth Elektronik | 1625 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-POELT | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 250kHz | 1875Vrms | 9V~57V | 9.07μH @ 10kHz | - | Linear Technology | 10V @ 10mA | - | - | ROHS3 Compliant | ||
![]() 750311681 Würth Elektronik | 182 | - | Datasheet | 20 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB | 0.530Lx0.699W 13.46mmx17.75mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | - | 1500Vrms | 12V | 100μH @ 50kHz | - | - | - | LT3573, LT3574, LT3575, LT3748 | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750811744 Würth Elektronik | 85 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLON | 1.559Lx1.700W 39.60mmx43.18mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 80kHz | 4000Vrms | 90V~375V | 450μH @ 10kHz | - | On Semiconductor | 14V @ 50mA | - | 1.200 30.48mm | ROHS3 Compliant | ||
![]() 750343004 Würth Elektronik | 30 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLTI | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 65kHz | 3750Vrms | - | - | - | Texas Instruments | - | - | 1.299 33.00mm | ROHS3 Compliant | ||
![]() 750341138 Würth Elektronik | 246 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Cut Tape (CT) | WE-FW, MID-PLN | 1.050Lx1.154W 26.67mmx29.30mm | Active | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | Planar | 200kHz~700kHz | 500VDC | - | 65μH @ 100kHz | 1.050 L x 1.154 W (26.67mm x 29.30mm) | - | - | - | 0.418 10.62mm | ROHS3 Compliant | ||
![]() 750343108 Würth Elektronik | 114 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-FB, MID-OLDIA | 0.874Lx1.024W 22.20mmx26.00mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 70kHz | - | 90V~264V | 600μH @ 10kHz | 0.874 L x 1.024 W (22.20mm x 26.00mm) | Dialog Semiconductor | 14V | - | 0.635 16.13mm | ROHS3 Compliant | ||
![]() 750314746 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | - | 36V~72V | 22μH @ 100kHz | - | - | - | - | 0.307 7.80mm | ROHS3 Compliant | ||
![]() 750310310 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 200kHz | 1500Vrms | - | - | - | - | 10V @ 20mA | - | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750313441 Würth Elektronik | 145 |
| Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | - | 1500Vrms | 8V~32V | 9μH @ 10kHz | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Linear Technology | - | LT8302 | 0.450 11.43mm | ROHS3 Compliant | ||
![]() 750342104 Würth Elektronik | 795 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-FB, MID-OLTI | 0.665Lx0.740W 16.90mmx18.80mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 80kHz | 3750Vrms | 85V~264V | 1.3mH @ 50kHz | 0.665 L x 0.740 W (16.90mm x 18.80mm) | Texas Instruments | 12V @ 60mA | UCC287xx, UCC289xx | 0.529 13.44mm | ROHS3 Compliant | ||
![]() 750342312 Würth Elektronik | 78 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | WE-PP, MID-PPTI | 0.874Lx0.984W 22.20mmx25.00mm | Active | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | - | 500kHz | 1875Vrms | - | - | - | Texas Instruments | - | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() 750314851 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 300kHz | 4000Vrms | - | 68μH @ 10kHz | - | Texas Instruments | - | - | 0.543 13.80mm | ROHS3 Compliant | ||
![]() 750342178 Würth Elektronik | 534 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 250kHz | 1500Vrms | 17V~32V | 50μH @ 10kHz | 0.610 L x 0.670 W (15.49mm x 17.02mm) | Texas Instruments | - | FlyBuck™ | 0.280 7.11mm | ROHS3 Compliant | ||
![]() 750811914 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-OLEFD | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~140kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.331 W (21.50mm x 33.80mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750811050 Würth Elektronik | 45 |
| Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-FB | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 70kHz~130kHz | 4500Vrms | 100V~400V | 1.5mH @ 10kHz | 0.800 L x 0.960 W (20.32mm x 24.38mm) | Linear Technology | 15V | LT3748 | 0.635 16.13mm | ROHS3 Compliant | ||
![]() 750310344 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Through Hole | - | Tray | - | 1.000Diax0.530W 25.40mmx13.46mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | - | - | - | 10μH @ 100kHz | 1.000 Dia x 0.530 W (25.40mm x 13.46mm) | Texas Instruments | - | TPS92010DR | 1.000 25.40mm | ROHS3 Compliant | ||
![]() 750845150 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-FB, MID-OLTI | 0.744Lx0.862W 18.90mmx21.90mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 100kHz | 3000Vrms | 196V~264V | 2.7mH @ 100kHz | 0.744 L x 0.862 W (18.90mm x 21.90mm) | Texas Instruments | 22V @ 10mA | TPS92310 | 0.605 15.37mm | ROHS3 Compliant | ||
![]() 750811612 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | Not Applicable | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~110kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750871830 Würth Elektronik | 45 |
| Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLNXP | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 100kHz | 4000Vrms | 120V~385V | 900μH @ 10kHz | 0.800 L x 0.960 W (20.32mm x 24.38mm) | NXP Semiconductors | 15V @ 30mA | TEA1523P | 0.635 16.13mm | ROHS3 Compliant | ||
![]() 750314226 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 250kHz~600kHz | 1500Vrms | 15V~40V | 33.8μH @ 10kHz | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Texas Instruments | - | FlyBuck™ | 0.455 11.56mm | ROHS3 Compliant |