- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Style | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750341146 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | Tray | WE-FB | 0.695Lx0.740W 17.65mmx18.80mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 60kHz | 3000Vrms | 180V~265V | 750μH @ 100kHz | 0.695 L x 0.740 W (17.65mm x 18.80mm) | Texas Instruments | 20V @ 50mA | LM3445 | 0.555 14.10mm | ROHS3 Compliant | ||
![]() 750311620 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | WE-UNIT, MID-OLON | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 53kHz~120kHz | 4500Vrms | 30V~190V | 1.9mH @ 10kHz | 0.910 L x 1.020 W (23.11mm x 25.91mm) | On Semiconductor | 19V @ 5mA | NCL30000 | 0.435 11.05mm | ROHS3 Compliant | ||
![]() 750341137 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | -40°C~125°C | Cut Tape (CT) | WE-FW, MID-PLN | 1.050Lx1.154W 26.67mmx29.30mm | Discontinued | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | Planar | 200kHz~700kHz | 500VDC | - | 480μH @ 100kHz | 1.050 L x 1.154 W (26.67mm x 29.30mm) | - | - | - | 0.418 10.62mm | ROHS3 Compliant | ||
![]() 750341135 Würth Elektronik | 36 |
| Datasheet | - | Surface Mount | -40°C~125°C | Digi-Reel® | WE-FW, MID-PLN | 1.050Lx1.154W 26.67mmx29.30mm | Discontinued | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | Planar | 200kHz~700kHz | 500VDC | - | 170μH @ 100kHz | 1.050 L x 1.154 W (26.67mm x 29.30mm) | - | - | - | 0.418 10.62mm | ROHS3 Compliant | ||
![]() 750811630 Würth Elektronik | 47 |
| Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLPI | 1.220Lx1.220W 31.00mmx31.00mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 132kHz | 4000Vrms | 120V~375V | 1.04mH @ 10kHz | 1.220 L x 1.220 W (31.00mm x 31.00mm) | Power Integrations | - | TOP258 | 0.989 25.12mm | ROHS3 Compliant | ||
![]() 750314288 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLSTM | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 60kHz | 2500Vrms | 120V~375V | 2.5mH @ 10kHz | - | STMicroelectronics | - | - | 0.740 18.80mm | ROHS3 Compliant | ||
![]() 750314783 Würth Elektronik | 332 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-POELT | 0.530Lx0.699W 13.46mmx17.75mm | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 250kHz | 3000Vrms | - | - | - | Linear Technology | 12V @ 10mA | - | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750314745 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | - | 36V~72V | 47μH @ 100kHz | - | - | - | - | 0.307 7.80mm | ROHS3 Compliant | ||
![]() 750343164 Würth Elektronik | 133 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | 0.830Lx0.920W 21.08mmx23.37mm | Active | 1 (Unlimited) | For AC/DC Converters | Power Over Ethernet (PoE) | - | 200kHz | - | 40V~57V | 153μH @ 10kHz | 0.621 L x 0.800 W (15.77mm x 20.32mm) | Texas Instruments | 12V | - | 0.413 10.50mm | ROHS3 Compliant | ||
![]() 750312559 Würth Elektronik | 362 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 70kHz | 1500Vrms | 36V~72V | 300μH @ 10kHz | 0.400 L x 0.526 W (10.16mm x 13.36mm) | Linear Technology | - | LT8300 | 0.342 8.69mm | ROHS3 Compliant | ||
![]() 750310042 Würth Elektronik | 133 |
| Datasheet | 16 Weeks | Through Hole | - | Tray | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 250kHz | 1875Vrms | 30V~57V | - | - | - | 12V | - | 0.425 10.80mm | ROHS3 Compliant | ||
![]() 750311268 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 391kHz | 500Vrms | 9V~16V | 5μH @ 100kHz | 0.385 L x 0.360 W (9.78mm x 9.14mm) | - | - | - | 0.420 10.69mm | ROHS3 Compliant | ||
![]() 750313460 Würth Elektronik | 147 |
| Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | - | 1500Vrms | 4V~8V | 12μH @ 10kHz | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Linear Technology | - | LT8302 | 0.455 11.56mm | ROHS3 Compliant | ||
![]() 750314460 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | 1500Vrms | 16V~36V | 45μH @ 10kHz | 0.510 L x 0.500 W (12.95mm x 12.70mm) | Texas Instruments | 13V @ 40mA | - | 0.240 6.10mm | ROHS3 Compliant | ||
![]() 750314225 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 250kHz~600kHz | 1500Vrms | 15V~40V | 50μH @ 10kHz | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Texas Instruments | - | FlyBuck™ | 0.455 11.56mm | ROHS3 Compliant | ||
![]() 750311819 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-LLIT | 0.550Lx0.550W 13.97mmx13.97mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | - | 1000Vrms | 130V | 270μH @ 100kHz 142μH @ 100kHz | 0.550 L x 0.550 W (13.97mm x 13.97mm) | NXP Semiconductors | - | SSL2101 | 0.505 12.83mm | ROHS3 Compliant | ||
![]() 750343107 Würth Elektronik | 133 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-FB, MID-OLDIA | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 60kHz | - | 120V~375V | 750μH @ 10kHz | 0.917 L x 1.075 W (23.30mm x 27.30mm) | Dialog Semiconductor | 9V @ 100mA | - | 0.748 19.00mm | ROHS3 Compliant | ||
![]() 7508112512 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | Not Applicable | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~170kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750341526 Würth Elektronik | 60 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLON | 0.874Lx0.984W 22.20mmx25.00mm | Active | 1 (Unlimited) | For AC/DC Converters | Forward, Push-Pull Converters | - | 67kHz | 4000Vrms | 60V~600V | 660μH @ 10kHz | 0.874 L x 0.984 W (22.20mm x 25.00mm) | - | 15V | - | 0.650 16.51mm | ROHS3 Compliant | ||
![]() 750813141 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 100kHz | 4500Vrms | 120V~200V | 4mH @ 10kHz | 0.800 L x 0.960 W (20.32mm x 24.38mm) | Infineon Technologies | 19V @ 20mA | ICL8001G | 0.635 16.13mm | ROHS3 Compliant |