- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750811019 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLTI | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | 132kHz | 4000Vrms | 120V~375V | 2.7mH @ 10kHz | 0.800 L x 0.960 W (20.32mm x 24.38mm) | Power Integrations | - | LNK564 | 0.635 16.13mm | ROHS3 Compliant | ||
![]() 750312365 Würth Elektronik | 1053 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Digi-Reel® | WE-PoE, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 100kHz | 1500Vrms | 30V~72V | 300μH @ 10kHz | 0.400 L x 0.526 W (10.16mm x 13.36mm) | Linear Technology | - | LT8300 | 0.342 8.69mm | ROHS3 Compliant | ||
![]() 750312723 Würth Elektronik | 55 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-FB, MID-OLTI | 0.560Lx0.805W 14.22mmx20.45mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 130kHz | 4500Vrms | 85V~265V | 925μH @ 10kHz | 0.560 L x 0.805 W (14.22mm x 20.45mm) | Texas Instruments | 20V | UCC287xx, UCC289xx | 0.415 10.54mm | ROHS3 Compliant | ||
![]() 7508112511 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-OLEFD | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | 68kHz~120kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.331 W (21.50mm x 33.80mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750310019 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | 200kHz | 1875Vrms | 36V~57V | - | - | - | 12V | - | 0.360 9.14mm | ROHS3 Compliant | ||
![]() 750316152 Würth Elektronik | 130 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 130kHz | - | 5V~32V | 12μH @ 10kHz | 1.064 L x 1.278 W (27.03mm x 32.46mm) | Texas Instruments | - | LM3481 | 0.555 14.10mm | ROHS3 Compliant | ||
![]() 750313995 Würth Elektronik | 1049 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 300kHz~600kHz | 1500Vrms | 15V~40V | 50μH @ 10kHz | 0.530 L x 0.699 W (13.46mm x 17.75mm) | Texas Instruments | - | FlyBuck™ | 0.505 12.83mm | ROHS3 Compliant | ||
![]() 750310027 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | 200kHz | 1500Vrms | - | 20.4μH @ 10kHz | - | - | 8V @ 20mA | - | - | ROHS3 Compliant | ||
![]() 7508151501 Würth Elektronik | 132 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 70kHz | 4500Vrms | 255V~275V | 1.78mH @ 70kHz | 0.543 L x 0.941 W (13.80mm x 23.90mm) | Texas Instruments | 14V @ 20mA | UCC287xx, UCC289xx | 0.438 11.13mm | ROHS3 Compliant | ||
![]() 750312924 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 1875Vrms | 36V~75V | - | - | Texas Instruments | - | - | - | ROHS3 Compliant | ||
![]() 7508116316 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | - | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | - | 120V~375V | - | - | - | 16V @ 50mA | - | - | ROHS3 Compliant | ||
![]() 750813045 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLTI | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 4500Vrms | - | - | - | Texas Instruments | 12V | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() 7508112515 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLEFD | - | Active | Not Applicable | For DC/DC Converters | Flyback Converters | 68kHz~150kHz | 4500Vrms | 120V~375V | 500μH @ 10kHz | - | - | 20V | - | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 7508110333 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLEE | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 4500Vrms | 78V~375V | - | - | - | - | - | 0.575 14.60mm | ROHS3 Compliant | ||
![]() 750815040 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLTI | 0.874Lx0.984W 22.20mmx25.00mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | 65kHz | 4500Vrms | - | - | - | Texas Instruments | 15V | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() 7508112110 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | - | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | - | 120V~375V | - | - | - | 16V @ 50mA | - | - | ROHS3 Compliant | ||
![]() 750311963 Würth Elektronik | 844 |
| Datasheet | - | Surface Mount | - | Cut Tape (CT) | WE-FB | - | Discontinued | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 50kHz~300kHz | 1500Vrms | 8V~70V | 200μH @ 10kHz | 0.530 L x 0.699 W (13.46mm x 17.75mm) | Linear Technology | - | LT3511 | 0.505 12.83mm | ROHS3 Compliant | ||
![]() 750310787 Würth Elektronik | 144 |
| Datasheet | 16 Weeks | Through Hole | - | Tray | WE-UNIT, MID-OLTI | 0.707Lx0.799W 17.96mmx20.30mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 2000Vrms | - | 2.8mH @ 10kHz | 0.707 L x 0.799 W (17.96mm x 20.30mm) | Texas Instruments | - | TPS92010DR | 0.568 14.43mm | ROHS3 Compliant | ||
![]() 750813049 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT | 0.665Lx0.740W 16.90mmx18.80mm | Active | 1 (Unlimited) | For DC/DC Converters | LED Drivers, AC/DC SMPS | 70kHz | 3000Vrms | 127V~191V | 1.3mH @ 70kHz | 0.665 L x 0.740 W (16.90mm x 18.80mm) | Texas Instruments | 15V @ 20mA | LM3447 | 0.529 13.44mm | ROHS3 Compliant | ||
![]() 750811614 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | Not Applicable | For AC/DC Converters | LED Drivers, AC/DC SMPS | 68kHz~220kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant |