- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750811248 Würth Elektronik | 6203 |
| Datasheet | 20 Weeks | Through Hole | - | Tray | WE-UNIT, MID-OLLT | 1.220Lx1.220W 31.00mmx31.00mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | 60kHz~400kHz | 4500Vrms | 120V~375V | 300μH @ 10kHz | 1.220 L x 1.220 W (31.00mm x 31.00mm) | - | 24V @ 20mA | - | 0.989 25.12mm | ROHS3 Compliant | ||
![]() 750316028 Würth Elektronik | 546 | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-PP, MID-PPTI | 0.327Lx0.364W 8.30mmx9.25mm | Active | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | 400kHz | 3125Vrms | 3.3V | 72μH @ 100kHz | - | Texas Instruments | - | - | 0.161 4.10mm | ROHS3 Compliant | ||
![]() 750811913 Würth Elektronik | 370 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-OLEFD | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | 68kHz~130kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.331 W (21.50mm x 33.80mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750845240 Würth Elektronik | 74 |
| Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE UNIT, MID-OLIFX | 1.240Lx1.386W 31.50mmx35.20mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | 47kHz | 3600Vrms | 280V~380V | 2.6mH @ 10kHz | 1.240 L x 1.386 W (31.50mm x 35.20mm) | Infineon Technologies | 15V @ 20mA | BCR450, TDA4863 | 0.950 24.13mm | ROHS3 Compliant | ||
![]() 750315319 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 250kHz | 3750Vrms | 24V | 300μH @ 10kHz | - | Maxim Integrated | 12V @ 20mA | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() 750310224 Würth Elektronik | In Stock | - | - | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | 200kHz | 1500Vrms | - | - | - | - | 12V @ 20mA | - | - | ROHS3 Compliant | ||
![]() 750313082 Würth Elektronik | 1127 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-POELT | 0.530Lx0.699W 13.46mmx17.75mm | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | 250kHz | 3000Vrms | 40V~57V | 37μH @ 10kHz | - | Linear Technology | 12V @ 10mA | - | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750871035 Würth Elektronik | 109 |
| Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLNXP | 0.591Lx0.620W 15.00mmx15.75mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | 100kHz | 4000Vrms | 115V~390V | 2mH @ 10kHz | 0.591 L x 0.620 W (15.00mm x 15.75mm) | NXP Semiconductors | 15V @ 30mA | TEA1522T | 0.732 18.59mm | ROHS3 Compliant | ||
![]() 7508110101 Würth Elektronik | 45 |
| Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLPI | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | 65kHz | 4000Vrms | 120V~375V | 1.07mH @ 10kHz | 0.800 L x 0.960 W (20.32mm x 24.38mm) | Power Integrations | - | LNK616 | 0.635 16.13mm | ROHS3 Compliant | ||
![]() 750313241 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 3000Vrms | 127V~432V | 3.52mH @ 10kHz | 0.945 L x 0.945 W (24.00mm x 24.00mm) | NXP Semiconductors | 16V @ 20mA | SSL4101 | 0.740 18.80mm | ROHS3 Compliant | ||
![]() 750315126 Würth Elektronik | 1199 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 150kHz~300kHz | 1500Vrms | 36V~72V | 40μH @ 10kHz | 0.530 L x 0.699 W (13.46mm x 17.75mm) | Linear Technology | - | LT8304 | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750313974 Würth Elektronik | 2201 |
| Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 200kHz~300kHz | 1500Vrms | 8V~32V | 40μH @ 10kHz | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Linear Technology | - | LT8301 | 0.450 11.43mm | ROHS3 Compliant | ||
![]() 750311573 Würth Elektronik | 1037 |
| Datasheet | 63 Weeks | Surface Mount | -40°C~125°C | Cut Tape (CT) | WE-FB | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 200kHz~300kHz | 1500Vrms | 35V~75V | 200μH @ 10kHz | 0.385 L x 0.360 W (9.78mm x 9.14mm) | Linear Technology | 5V | LT3512 | 0.420 10.69mm | ROHS3 Compliant | ||
![]() 750316112 Würth Elektronik | 172 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 200kHz | 1875Vrms | 17V~36V | 300μH @ 10kHz | - | Maxim Integrated | - | - | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750313443 Würth Elektronik | 3749 |
| Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 1500Vrms | 8V~32V | 9μH @ 10kHz | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Linear Technology | - | LT8302 | 0.450 11.43mm | ROHS3 Compliant | ||
![]() 750032050 Würth Elektronik | 1216 |
| Datasheet | 20 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-FB | 0.709Lx0.695W 18.01mmx17.65mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 100kHz~400kHz | 1000VDC | 3V~24V | 10μH @ 10kHz | 0.709 L x 0.910 W (18.01mm x 23.11mm) | Linear Technology | - | LT3751, LT3750 | 0.375 9.53mm | ROHS3 Compliant | ||
![]() 7508110330 Würth Elektronik | 252 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLEE | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 4500Vrms | 78V~375V | - | - | - | - | - | 0.575 14.60mm | ROHS3 Compliant | ||
![]() 750315833 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750311659 Würth Elektronik | 1866 |
| Datasheet | 20 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | 180kHz | 1500Vrms | 36V~72V | 300μH @ 100kHz | 0.385 L x 0.360 W (9.78mm x 9.14mm) | Linear Technology | 5V @ 20mA | LT8300 | 0.415 10.54mm | ROHS3 Compliant | ||
![]() 7508116312 Würth Elektronik | 704 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-UNIT, MID-OLEFD | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | 68kHz~120kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.331 W (21.50mm x 33.80mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant |