- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Style | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750311088 Würth Elektronik | 167 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 391kHz | 500Vrms | 6V~12.6V | 2.7μH @ 100kHz | 0.385 L x 0.360 W (9.78mm x 9.14mm) | - | - | - | 0.420 10.69mm | ROHS3 Compliant | ||
![]() 750313976 Würth Elektronik | 1986 |
| Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 200kHz~300kHz | 1500Vrms | 8V~32V | 40μH @ 10kHz | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Linear Technology | - | LT8301 | 0.450 11.43mm | ROHS3 Compliant | ||
![]() 750315826 Würth Elektronik | 905 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750310018 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 200kHz | 1500Vrms | 33V~57V | 500μH @ 10kHz | - | - | 8V @ 20mA | - | - | ROHS3 Compliant | ||
![]() 750310062 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | - | - | 200kHz~500kHz | 1500Vrms | 36V~57V | 127μH @ 100kHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() 750310031 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | Tape & Reel (TR) | WE-PoE, MID-POE | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 200kHz | 1500Vrms | 33V~57V | - | - | - | 8V @ 20mA | - | - | ROHS3 Compliant | ||
![]() 750315945 Würth Elektronik | 465 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | 0.530Lx0.699W 13.46mmx17.75mm | Active | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | - | 500kHz | 1250Vrms | 17V~36V | - | - | - | - | - | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750315228 Würth Elektronik | 2235 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Forward, Push-Pull Converters | - | - | - | 3.3V | - | - | - | - | - | 0.165 4.19mm | ROHS3 Compliant | ||
![]() 7508112514 Würth Elektronik | 1055 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLEFD | - | Active | Not Applicable | For DC/DC Converters | Flyback Converters | - | 68kHz~110kHz | 4500Vrms | 120V~375V | 460μH @ 10kHz | - | - | 20V | - | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 750314462 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | 1500Vrms | 16V~36V | 45μH @ 10kHz | 0.510 L x 0.500 W (12.95mm x 12.70mm) | Texas Instruments | - | - | 0.240 6.10mm | ROHS3 Compliant | ||
![]() 750341599 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-FB, MID-OLTI | 0.665Lx0.740W 16.90mmx18.80mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 70kHz | 3750Vrms | 180V~264V | 2.18mH @ 70kHz | 0.665 L x 0.740 W (16.90mm x 18.80mm) | Texas Instruments | 14V @ 10mA | LM3447 | 0.529 13.44mm | ROHS3 Compliant | ||
![]() 750871013 Würth Elektronik | 148 | - | Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLNXP | 0.540Lx0.775W 13.72mmx19.69mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 100kHz | 4000Vrms | 115V~390V | 1.8mH @ 10kHz | 0.540 L x 0.775 W (13.72mm x 19.69mm) | NXP Semiconductors | 15V @ 30mA | TEA1521T | 0.405 10.29mm | ROHS3 Compliant | ||
![]() 750310660 Würth Elektronik | 45 |
| Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLSTM | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 120kHz | 4000Vrms | 85V~265V | 1.2mH @ 10kHz | 0.820 L x 0.880 W (20.83mm x 22.35mm) | STMicroelectronics | 12V @ 20mA | VIPER17H | 0.690 17.53mm | ROHS3 Compliant | ||
![]() 750811613 Würth Elektronik | 883 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | Not Applicable | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~170kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 7508116313 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | Not Applicable | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~110kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750311715 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | - | Digi-Reel® | WE-FB | - | Discontinued | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | - | 2000Vrms | 60V~600V | 280μH @ 10kHz 2.8μH @ 10kHz 224μH @ 10kHz | 1.064 L x 1.272 W (27.03mm x 32.31mm) | Linear Technology | 8V | LT3748 | 0.544 13.82mm | ROHS3 Compliant | ||
![]() 750811148 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLTI | 0.876Lx0.567W 22.88mmx14.40mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 130kHz | 3750VDC | 88V~269V | 430μH @ 65kHz | 0.876 L x 0.567 W (22.25mm x 14.40mm) | Texas Instruments | - | TPS92210DR | 0.878 22.30mm | ROHS3 Compliant | ||
![]() 750341144 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | -40°C~125°C | Cut Tape (CT) | WE-FW, MID-PLN | 1.050Lx1.154W 26.67mmx29.30mm | Discontinued | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | Planar | 200kHz~700kHz | 500VDC | - | 260μH @ 100kHz | 1.050 L x 1.154 W (26.67mm x 29.30mm) | - | - | - | 0.418 10.62mm | ROHS3 Compliant | ||
![]() 750811042 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLON | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 100kHz | 4500Vrms | 120V~375V | 1.8mH @ 10kHz | 0.800 L x 0.960 W (20.32mm x 24.38mm) | On Semiconductor | - | NCP1014 | 0.635 16.13mm | ROHS3 Compliant | ||
![]() 750340477 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Through Hole | - | Tray | - | 1.339Lx1.370W 34.00mmx34.80mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | - | 1000Vrms | - | 550μH @ 60kHz | 1.339 L x 1.370 W (34.00mm x 34.80mm) | NXP Semiconductors | - | SSL1750 | 0.955 24.26mm | ROHS3 Compliant |