- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Style | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7508112513 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~180kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750811116 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-UNIT, MID-OLEE | - | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 80kHz~200kHz | 3000Vrms | 85V~265V | 1.31mH @ 10kHz | 0.700 L x 1.028 W (17.78mm x 26.10mm) | - | - | - | 0.548 13.92mm | ROHS3 Compliant | ||
![]() 750340505 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLNXP | 1.025Lx1.050W 26.04mmx26.67mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | - | 4000Vrms | 85V~265V | 1.08mH @ 10kHz | 1.025 L x 1.050 W (26.04mm x 26.67mm) | NXP Semiconductors | - | SSL2101 | 0.540 13.72mm | ROHS3 Compliant | ||
![]() 750871831 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLNXP | 1.039Lx1.252W 26.40mmx31.80mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 100kHz | 4000Vrms | 120V~385V | 900μH @ 10kHz | 1.039 L x 1.252 W (26.40mm x 31.80mm) | NXP Semiconductors | 15V @ 30mA | TEA1623PH | 0.905 22.99mm | ROHS3 Compliant | ||
![]() 750315445 Würth Elektronik | 808 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 300kHz | 2500Vrms | - | 25μH @ 10kHz | - | Texas Instruments | - | - | 0.335 8.50mm | ROHS3 Compliant | ||
![]() 750315836 Würth Elektronik | 1026 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-FLYLT | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1500Vrms | 36V~75V | 40μH @ 10kHz | 0.530 L x 0.699 W (13.46mm x 17.75mm) | Linear Technology | - | LT8304 | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 750341793 Würth Elektronik | 743 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | MID-OLON | 0.906Lx0.866W 23.00mmx22.00mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz | 3000Vrms | - | - | - | On Semiconductor | 12V | - | 0.690 17.53mm | ROHS3 Compliant | ||
![]() 750312279 Würth Elektronik | 108 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLON | 0.906Lx0.866W 23.00mmx22.00mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 100kHz | 3750Vrms | 120V~375V | 750μH @ 10kHz | - | On Semiconductor | 14V | - | 0.690 17.53mm | ROHS3 Compliant | ||
![]() 750315828 Würth Elektronik | 1271 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750315825 Würth Elektronik | 788 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750315827 Würth Elektronik | 2550 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750341142 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Cut Tape (CT) | WE-FW, MID-PLN | 1.050Lx1.154W 26.67mmx29.30mm | Active | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | Planar | 200kHz~700kHz | 500VDC | - | 70μH @ 100kHz | 1.050 L x 1.154 W (26.67mm x 29.30mm) | - | - | - | 0.418 10.62mm | ROHS3 Compliant | ||
![]() 750811644 Würth Elektronik | 203 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~150kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750314747 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | - | 36V~72V | 33μH @ 100kHz | - | - | - | - | 0.307 7.80mm | ROHS3 Compliant | ||
![]() 750314748 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | - | 36V~72V | 47μH @ 100kHz | - | - | - | - | 0.307 7.80mm | ROHS3 Compliant | ||
![]() 750313095 Würth Elektronik | 1259 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-POELT | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 250kHz | 3000Vrms | 40V~57V | 175μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750311959 Würth Elektronik | 95 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLTI | 1.025Lx1.050W 26.04mmx26.67mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 80kHz | 1875Vrms | 120V | - | - | Texas Instruments | - | - | - | ROHS3 Compliant | ||
![]() 750811618 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | - | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | - | - | 120V~375V | - | - | - | 16V @ 50mA | - | - | ROHS3 Compliant | ||
![]() 750811512 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | MID-OLEFD | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 68kHz~120kHz | 4500Vrms | 120V~375V | 770μH @ 10kHz | - | - | 20V | - | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 7508170313 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-UNIT, MID-OLEE | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 150kHz | 3000Vrms | 78V~375V | 592μH @ 10kHz | 0.543 L x 0.941 W (13.80mm x 23.90mm) | - | 16V @ 50mA | - | 0.438 11.13mm | ROHS3 Compliant |