- Series
- Type
- Dimensions
- Mounting
- Note
- Output Power
- RoHS
- MSL
- Length
- Width
- Applications
- Inductance @ Frequency
Attribute column
Manufacturer
Wurth Electronics Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Style | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750314463 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | 1500Vrms | 16V~36V | 45μH @ 10kHz | 0.510 L x 0.500 W (12.95mm x 12.70mm) | Texas Instruments | - | - | 0.240 6.10mm | ROHS3 Compliant | ||
![]() 750314461 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-FB, MID-IBTI | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | 1500Vrms | 16V~36V | 45μH @ 10kHz | 0.510 L x 0.500 W (12.95mm x 12.70mm) | Texas Instruments | 13V @ 40mA | - | 0.240 6.10mm | ROHS3 Compliant | ||
![]() 7508170311 Würth Elektronik | 790 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-UNIT, MID-OLEE | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 50kHz | 3000Vrms | 78V~375V | 491μH @ 10kHz | 0.543 L x 0.941 W (13.80mm x 23.90mm) | - | 16V @ 50mA | - | 0.438 11.13mm | ROHS3 Compliant | ||
![]() 750813046 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Through Hole | - | Tray | WE-UNIT, MID-OLTI | 0.665Lx0.740W 16.90mmx18.80mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 72kHz | 4500Vrms | 120V~200V | 1.44mH @ 10kHz | 0.665 L x 0.740 W (16.90mm x 18.80mm) | - | 12V | - | 0.529 13.44mm | ROHS3 Compliant | ||
![]() 750341086 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLTI | 0.665Lx0.740W 16.90mmx18.80mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 100kHz | 4500Vrms | 85V~135V | 850μH @ 10kHz | 0.665 L x 0.740 W (16.90mm x 18.80mm) | - | 22V @ 10mA | - | 0.529 13.44mm | ROHS3 Compliant | ||
![]() 750812340 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Through Hole | - | Tray | WE-UNIT | 1.220Lx1.220W 31.00mmx31.00mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 60kHz | 3000Vrms | 200V | 200μH @ 10kHz | 1.220 L x 1.220 W (31.00mm x 31.00mm) | Texas Instruments | 12.5V @ 5mA | LM3450AMT | 0.989 25.12mm | ROHS3 Compliant | ||
![]() 750341793 Würth Elektronik | 743 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | MID-OLON | 0.906Lx0.866W 23.00mmx22.00mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz | 3000Vrms | - | - | - | On Semiconductor | 12V | - | 0.690 17.53mm | ROHS3 Compliant | ||
![]() 750312279 Würth Elektronik | 108 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLON | 0.906Lx0.866W 23.00mmx22.00mm | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 100kHz | 3750Vrms | 120V~375V | 750μH @ 10kHz | - | On Semiconductor | 14V | - | 0.690 17.53mm | ROHS3 Compliant | ||
![]() 750315828 Würth Elektronik | 1271 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750315825 Würth Elektronik | 788 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750315827 Würth Elektronik | 2550 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 50kHz~200kHz | 1875Vrms | 36V~72V | 150μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750341142 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Cut Tape (CT) | WE-FW, MID-PLN | 1.050Lx1.154W 26.67mmx29.30mm | Active | 1 (Unlimited) | For DC/DC Converters | Forward, Push-Pull Converters | Planar | 200kHz~700kHz | 500VDC | - | 70μH @ 100kHz | 1.050 L x 1.154 W (26.67mm x 29.30mm) | - | - | - | 0.418 10.62mm | ROHS3 Compliant | ||
![]() 750811644 Würth Elektronik | 203 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | WE-UNIT, MID-OLEFD | 0.846Lx1.142W 21.50mmx29.00mm | Active | 1 (Unlimited) | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | 68kHz~150kHz | 4500Vrms | 120V~375V | 800μH @ 10kHz | 0.846 L x 1.142 W (21.50mm x 29.00mm) | - | 20V | - | 0.477 12.12mm | ROHS3 Compliant | ||
![]() 750314747 Würth Elektronik | 36 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | - | 36V~72V | 33μH @ 100kHz | - | - | - | - | 0.307 7.80mm | ROHS3 Compliant | ||
![]() 750314748 Würth Elektronik | 45 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | For DC/DC Converters | Isolated Buck Converters | - | 200kHz~350kHz | - | 36V~72V | 47μH @ 100kHz | - | - | - | - | 0.307 7.80mm | ROHS3 Compliant | ||
![]() 750313095 Würth Elektronik | 1259 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | MID-POELT | - | Active | 1 (Unlimited) | For DC/DC Converters | Power Over Ethernet (PoE) | - | 250kHz | 3000Vrms | 40V~57V | 175μH @ 10kHz | - | Linear Technology | - | - | - | ROHS3 Compliant | ||
![]() 750311959 Würth Elektronik | 95 |
| Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | MID-OLTI | 1.025Lx1.050W 26.04mmx26.67mm | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 80kHz | 1875Vrms | 120V | - | - | Texas Instruments | - | - | - | ROHS3 Compliant | ||
![]() 750811618 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | -40°C~125°C | Tray | - | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | - | - | 120V~375V | - | - | - | 16V @ 50mA | - | - | ROHS3 Compliant | ||
![]() 750811512 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tray | MID-OLEFD | - | Active | 1 (Unlimited) | For DC/DC Converters | Flyback Converters | - | 68kHz~120kHz | 4500Vrms | 120V~375V | 770μH @ 10kHz | - | - | 20V | - | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 7508170313 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | WE-UNIT, MID-OLEE | - | Active | 1 (Unlimited) | For AC/DC Converters | Flyback Converters | - | 150kHz | 3000Vrms | 78V~375V | 592μH @ 10kHz | 0.543 L x 0.941 W (13.80mm x 23.90mm) | - | 16V @ 50mA | - | 0.438 11.13mm | ROHS3 Compliant |