- Capacitance
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Termination
- Lead Pitch
- Voltage Rating (DC)
- RoHS
- Voltage, Rating
- Composition
- Packaging
- Dielectric
Attribute column
Manufacturer
Xicor Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Pitch | Lead Pitch | Capacitor Type | Polarity | Leakage Current | Ripple Current | Tan Delta | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 140-XRL16V47 Xicon | In Stock | - | - | Radial | - | - | - | ALUMINUM | - | 16V | - | - | - | XRL | 20% | 2 | - | - | 85°C | -40°C | 47μF | 7.5mm | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 2260mA | - | 16mm | 11mm | Non-RoHS Compliant | ||
![]() 140-XRL16V2200 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 16V | - | - | - | XRL | 20% | 2 | Radial | - | 85°C | -40°C | 2.2mF | - | 5mm | - | POLARIZED | - | 1295mA | - | 13mm | 20mm | Non-RoHS Compliant | ||
![]() 140-XRL50V220 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 50V | - | - | - | - | 20% | - | Radial | - | 85°C | -40°C | 220μF | - | 5mm | - | - | - | - | - | - | 16mm | Non-RoHS Compliant | ||
![]() 140-XRL25V47 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 25V | - | - | - | XRL | 20% | 2 | Radial | - | 85°C | -40°C | 4.7μF | 7.5mm | 2mm | - | POLARIZED | - | 2520mA | - | 18mm | 11mm | Non-RoHS Compliant | ||
![]() 140-HTRL16V220 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 16V | - | - | - | - | 20% | - | Radial | - | 105°C | -40°C | 220μF | - | 3.5mm | - | - | - | - | - | - | 11.5mm | Non-RoHS Compliant | ||
![]() 140-HTRL35V330-RC Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 35V | - | - | - | - | 20% | - | Radial | - | 105°C | -40°C | 330μF | - | 5.08mm | - | - | - | - | - | - | 20.066mm | RoHS Compliant | ||
![]() 140-XAL100V3.3 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 100V | - | - | - | - | 20% | - | Axial | - | 85°C | -40°C | 3.3μF | - | - | - | - | - | - | - | - | 12mm | Non-RoHS Compliant | ||
![]() 140XRL25V470 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 25V | - | - | - | XRL | 20% | 2 | Radial | - | 85°C | -40°C | 470μF | - | 5mm | - | POLARIZED | - | 2520mA | - | 18mm | 16mm | Non-RoHS Compliant | ||
![]() 140-XAL35V470 Xicon | In Stock | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | - | - | 35V | - | - | - | - | 20% | 2 | Axial | EAR99 | 85°C | -40°C | 470μF | - | - | - | POLARIZED | 0.329mA | 613mA | 0.12 | - | 21mm | Non-RoHS Compliant | ||
![]() 140-MLRH16V100 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 16V | - | - | - | - | 20% | - | Radial | - | 105°C | -40°C | 100μF | - | 2.5mm | - | - | - | - | - | - | 7mm | Non-RoHS Compliant | ||
![]() 140-MLRH35V22 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 35V | - | - | - | - | 20% | - | Radial | - | 105°C | -40°C | 22μF | - | 1.5mm | - | - | - | - | - | - | 7mm | Non-RoHS Compliant | ||
![]() 140-MLRH50V10 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 50V | - | - | - | - | 20% | - | Radial | - | 105°C | -40°C | 1μF | - | 1.5mm | - | - | - | - | - | - | 7mm | Non-RoHS Compliant | ||
![]() 140-XAL35V100 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 35V | - | - | - | - | 20% | - | Axial | - | 85°C | -40°C | 100μF | - | - | - | - | - | - | - | - | 16mm | Non-RoHS Compliant | ||
![]() 140-XRL25V1000 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 25V | - | - | - | XRL | 20% | 2 | Radial | - | 85°C | -40°C | 1mF | - | 5mm | - | POLARIZED | - | 1090mA | - | 13mm | 20mm | Non-RoHS Compliant | ||
![]() 140-50N2-300J Xicon | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | - | - | 5 % | - | Radial | - | 85 °C | -25 °C | 30 pF | - | 2.5 mm | - | - | - | - | - | - | - | - | ||
![]() 140-HTRL250V100-RC Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 250V | - | - | - | - | 20% | - | Radial | - | 105°C | -40°C | 100μF | - | 7.62mm | - | - | - | - | - | - | 36.068mm | RoHS Compliant | ||
![]() 140-XRL35V100TB Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 35V | - | - | - | - | 20% | - | Radial | - | 85°C | -40°C | 100μF | - | 3.5mm | - | - | - | - | - | - | 11.5mm | Non-RoHS Compliant | ||
![]() 140XRL450V22 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 450V | - | - | - | XRL | 20% | 2 | Radial | - | 85°C | -25°C | 2.2μF | - | 5mm | - | POLARIZED | - | 63mA | - | 10mm | 16mm | Non-RoHS Compliant | ||
![]() 140HTRL63V1000 Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 63V | - | - | - | - | 20% | - | Radial | - | 105°C | -40°C | 1mF | - | 7.5mm | - | - | - | - | - | - | 36mm | Non-RoHS Compliant | ||
![]() 140-102P6-471K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1 kV | - | Bulk | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - |