- Capacitance
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Termination
- Lead Pitch
- Voltage Rating (DC)
- RoHS
- Voltage, Rating
- Composition
- Packaging
- Dielectric
Attribute column
Manufacturer
Xicor Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Lead Pitch | Dielectric | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEA470M2ABK-1021P Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 140-50N2-220J-TB-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | - | 5 % | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 22 pF | 2.5 mm | C0G | - | - | ||
![]() 140-50N5-101J-TB-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | - | 5 % | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 100 pF | 5 mm | C0G | - | - | ||
![]() 140-100N2-200J-RC Xicon | In Stock | - | - | - | Compliant | - | 100 V | 100 V | Bulk | 5 % | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 20 pF | 2.5 mm | C0G | - | - | ||
![]() 140-PF2A104F Xicon | In Stock | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | 100 nF | - | - | - | - | ||
![]() 140-50P2-471K-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | 10 % | Radial | - | 85 °C | -25 °C | Ceramic | 470 pF | 2.5 mm | Y5P | - | - | ||
![]() 140-50N5-1R0D-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | 5 % | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 1 pF | 5 mm | C0G | - | - | ||
![]() 140-500N5-101J-RC Xicon | In Stock | - | - | - | Compliant | - | 500 V | 500 V | Bulk | 5 % | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 100 pF | 5 mm | C0G | - | - | ||
![]() 140-500N2-6R8D-RC Xicon | In Stock | - | - | - | Compliant | - | 500 V | 500 V | Bulk | 5 % | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 6.8 pF | 2.5 mm | C0G | - | - | ||
![]() 140-102S6-470J-RC Xicon | In Stock | - | - | - | Compliant | - | 2 kV | 1 kV | Bulk | 10 % | Radial | -1000 ppm/°C | 85 °C | -25 °C | Ceramic | 47 pF | 6.35 mm | - | - | - | ||
![]() 140-50P5-472K-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | 10 % | Radial | - | 85 °C | -25 °C | Ceramic | 4.7 nF | 5 mm | Y5P | - | - | ||
![]() 140-50N2-270J Xicon | In Stock | - | - | - | Non-Compliant | - | 50 V | 50 V | - | 5 % | Radial | - | 85 °C | -25 °C | - | 27 pF | 2.5 mm | - | - | - | ||
![]() 140-500N5-330J Xicon | In Stock | - | - | - | Non-Compliant | - | 500 V | 500 V | - | 5 % | Radial | - | 85 °C | -25 °C | - | 33 pF | 5 mm | - | - | - | ||
![]() 140-100V9-104Z-RC Xicon | In Stock | - | - | - | Compliant | - | 100 V | 100 V | Bulk | 80 % | Radial | - | 85 °C | -5 °C | Ceramic | 100 nF | 9.5 mm | Y5V | - | - | ||
![]() 140-500N2-5R6D Xicon | In Stock | - | - | - | Non-Compliant | - | 500 V | 500 V | - | - | Radial | - | 85 °C | -25 °C | - | 5.6 pF | 2.5 mm | - | - | - | ||
![]() 140-100N5-330J-RC Xicon | In Stock | - | - | - | Compliant | - | 100 V | 100 V | Bulk | 5 % | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 33 pF | 5 mm | C0G | - | - | ||
![]() 140-302Z9-472M Xicon | In Stock | - | - | - | Non-Compliant | - | - | 3 kV | - | 20 % | Radial | - | 85 °C | -10 °C | - | 4.7 nF | 9.52 mm | - | - | - | ||
![]() 140XAL35V1000RC Xicon | In Stock | - | - | Aluminum | - | 35V | - | - | - | 20% | Axial | - | 85°C | -40°C | - | 1mF | - | - | 27mm | RoHS Compliant | ||
![]() 140-MLRH50V2.2 Xicon | In Stock | - | - | Aluminum | - | 50V | - | - | - | 20% | Radial | - | 105°C | -40°C | - | 220nF | 1.5mm | - | 7mm | Non-RoHS Compliant | ||
![]() 140BPRL50V10 Xicon | In Stock | - | - | Aluminum | - | 50V | - | - | - | 20% | Radial | - | 85°C | -40°C | - | 10μF | 5mm | - | 20mm | Non-RoHS Compliant |