- Capacitance
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Termination
- Lead Pitch
- Voltage Rating (DC)
- RoHS
- Voltage, Rating
- Composition
- Packaging
- Dielectric
Attribute column
Manufacturer
Xicor Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Lead Pitch | Dielectric | Polarity | Ripple Current | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 140XRL35V220 Xicon | In Stock | - | - | Aluminum | - | 35V | - | - | - | XRL | 20% | 2 | Radial | - | 85°C | -40°C | - | 220μF | 5mm | - | POLARIZED | 1890mA | 16mm | 12mm | Non-RoHS Compliant | ||
![]() 140-XAL25V47 Xicon | In Stock | - | - | Aluminum | - | 25V | - | - | - | - | 20% | - | Axial | - | 85°C | -40°C | - | 47μF | - | - | - | - | - | 12mm | Non-RoHS Compliant | ||
![]() 140-50N2-180J-TB-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | - | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 18 pF | 2.5 mm | C0G | - | - | - | - | - | ||
![]() 140-602S9-220K-RC Xicon | In Stock | - | - | - | Compliant | - | 6 kV | 6 kV | Bulk | - | 10 % | - | Radial | -1000 ppm/°C | 85 °C | -25 °C | Ceramic | 22 pF | 9.52 mm | - | - | - | - | - | - | ||
![]() 140-500N2-120J-RC Xicon | In Stock | - | - | - | Compliant | - | 500 V | 500 V | Bulk | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 12 pF | 2.5 mm | C0G | - | - | - | - | - | ||
![]() 140-50N5-220J-TB-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | - | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 22 pF | 5 mm | C0G | - | - | - | - | - | ||
![]() 140-500N5-560J-RC Xicon | In Stock | - | - | - | Compliant | - | 500 V | 500 V | Bulk | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 56 pF | 5 mm | C0G | - | - | - | - | - | ||
![]() 140-50P2-821K-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 10 % | - | Radial | - | 85 °C | -25 °C | Ceramic | 820 pF | 2.5 mm | Y5P | - | - | - | - | - | ||
![]() 140-100N5-300J-RC Xicon | In Stock | - | - | - | Compliant | - | 100 V | 100 V | Bulk | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 30 pF | 5 mm | C0G | - | - | - | - | - | ||
![]() 140-50P5-182K-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 10 % | - | Radial | - | 85 °C | -25 °C | Ceramic | 1.8 nF | 5 mm | Y5P | - | - | - | - | - | ||
![]() 140-50N2-560J-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 56 pF | 2.5 mm | C0G | - | - | - | - | - | ||
![]() 140-50S2-750J-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 5 % | - | Radial | -1000 ppm/°C | 85 °C | -25 °C | Ceramic | 75 pF | 2.5 mm | - | - | - | - | - | - | ||
![]() 140-50S2-121J-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 5 % | - | Radial | -1000 ppm/°C | 85 °C | -25 °C | Ceramic | 120 pF | 2.5 mm | - | - | - | - | - | - | ||
![]() 140-102S6-561J-RC Xicon | In Stock | - | - | - | Compliant | - | 2 kV | 1 kV | Bulk | - | 10 % | - | Radial | -1000 ppm/°C | 85 °C | -25 °C | Ceramic | 560 pF | 6.35 mm | - | - | - | - | - | - | ||
![]() 140-50P5-682K-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 10 % | - | Radial | - | 85 °C | -25 °C | Ceramic | 6.8 nF | 5 mm | Y5P | - | - | - | - | - | ||
![]() 140-50S2-820J-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 5 % | - | Radial | -1000 ppm/°C | 85 °C | -25 °C | Ceramic | 82 pF | 2.5 mm | - | - | - | - | - | - | ||
![]() 140-100N5-560J-RC Xicon | In Stock | - | - | - | Compliant | - | 100 V | 100 V | Bulk | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 56 pF | 5 mm | C0G | - | - | - | - | - | ||
![]() 140-50P2-121K-RC Xicon | In Stock | - | - | - | Compliant | - | 50 V | 50 V | Bulk | - | 10 % | - | Radial | - | 85 °C | -25 °C | Ceramic | 120 pF | 2.5 mm | Y5P | - | - | - | - | - | ||
![]() 140-102S6-471J-RC Xicon | In Stock | - | - | - | Compliant | - | 2 kV | 1 kV | Bulk | - | 10 % | - | Radial | -1000 ppm/°C | 85 °C | -25 °C | Ceramic | 470 pF | 6.35 mm | - | - | - | - | - | - | ||
![]() 140-100N5-101J-RC Xicon | In Stock | - | - | - | Compliant | - | 100 V | 100 V | Bulk | - | 5 % | - | Radial | 30 ppm/°C | 85 °C | -25 °C | Ceramic | 100 pF | 5 mm | C0G | - | - | - | - | - |