- Capacitance
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Termination
- Lead Pitch
- Voltage Rating (DC)
- RoHS
- Voltage, Rating
- Composition
- Packaging
- Dielectric
Attribute column
Manufacturer
Xicor Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Tolerance | Number of Terminations | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Terminal Pitch | Lead Pitch | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Ripple Current | Dissipation Factor | Positive Tolerance | Negative Tolerance | Current - Leakage | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 140-XRL16V3300 Xicon | In Stock | - | - | Aluminum | - | - | - | 16V | XRL | 20% | 2 | Radial | 85°C | -40°C | 3.3mF | - | - | 7.5mm | - | POLARIZED | - | 1840mA | - | - | - | - | 16mm | 25mm | Non-RoHS Compliant | ||
![]() 140-XRL35V-100 Xicon | In Stock | - | - | Aluminum | - | - | - | 35V | XRL | 20% | 2 | Radial | 85°C | -40°C | 100μF | - | - | 3.5mm | - | POLARIZED | - | 240mA | - | - | - | - | 8mm | 11.5mm | Non-RoHS Compliant | ||
![]() 140LLRL35V47RC Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | 20% | - | Radial | 85°C | -40°C | 4.7μF | 35V | - | 2mm | - | - | - | 40mA | 0.12 % | - | - | 400nA | - | 10.922mm | RoHS Compliant | ||
![]() 140-XRL10V10000 Xicon | In Stock | - | - | Aluminum | - | - | - | 10V | - | 20% | - | Radial | 85°C | -40°C | 10mF | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | 36mm | Non-RoHS Compliant | ||
![]() 140-XRL35V1000RCTB Xicon | In Stock | - | - | Aluminum | - | - | - | 35V | XRL | 20% | 2 | Radial | 85°C | -40°C | 1mF | - | - | 5mm | - | POLARIZED | - | 1145mA | - | - | - | - | 13mm | 20mm | RoHS Compliant | ||
![]() 140-XRL100V0.1 Xicon | In Stock | - | - | Aluminum | - | - | - | 100V | XRL | 20% | 2 | Radial | 85°C | -40°C | 100nF | - | - | 2mm | - | POLARIZED | - | 3mA | - | - | - | - | 5mm | 11mm | Non-RoHS Compliant | ||
![]() TEA221M1VBK-1017P Xicon | In Stock | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 140-XRL16V10000 Xicon | In Stock | - | - | Aluminum | - | - | - | 16V | XRL | 20% | 2 | Radial | 85°C | -40°C | 10mF | - | - | 7.5mm | - | POLARIZED | - | 3080mA | - | - | - | - | 18mm | 36mm | Non-RoHS Compliant | ||
![]() 140-XRL50V100 Xicon | In Stock | - | - | Aluminum | - | - | - | 50V | XRL | 20% | 2 | Radial | 85°C | -40°C | 100μF | - | - | 3.5mm | - | POLARIZED | - | 260mA | - | - | - | - | 8mm | 11.5mm | Non-RoHS Compliant | ||
![]() 140-HTRL100V100 Xicon | In Stock | - | - | Aluminum | - | - | - | 100V | - | 20% | - | Radial | 105°C | -40°C | 100μF | - | - | 5mm | - | - | - | - | - | - | - | - | - | 21mm | Non-RoHS Compliant | ||
![]() 140-NPRL50V100 Xicon | In Stock | - | - | Aluminum | - | - | - | 50V | - | 10% | - | Radial | 85°C | -40°C | 100μF | - | - | 5mm | - | - | - | - | - | - | - | - | - | 20mm | Non-RoHS Compliant | ||
![]() 140-XRL50V330 Xicon | In Stock | - | - | Aluminum | - | - | - | 50V | - | 20% | - | Radial | 85°C | -40°C | 330μF | - | - | 5mm | - | - | - | - | - | - | - | - | - | 20mm | Non-RoHS Compliant | ||
![]() 140-XAL10V100 Xicon | In Stock | - | - | Aluminum | - | - | - | 10V | - | 20% | - | Axial | 85°C | -40°C | 100μF | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | Non-RoHS Compliant | ||
![]() 140-XRL63V100-RC Xicon | In Stock | - | - | Aluminum | - | - | - | 63V | XRL | 20% | 2 | Radial | 85°C | -40°C | 100μF | - | - | 5mm | - | POLARIZED | - | 320mA | - | - | - | - | 10mm | 12mm | RoHS Compliant | ||
![]() 140XRL10V10 Xicon | In Stock | - | - | Aluminum | - | - | - | 10V | XRL | 20% | 2 | Radial | 85°C | -40°C | 10μF | - | - | 2mm | - | POLARIZED | - | 54mA | - | - | - | - | 5mm | 11mm | Non-RoHS Compliant | ||
![]() 140-XRL16V220-RC Xicon | In Stock | - | - | Aluminum | - | - | - | 16V | - | 20% | - | Radial | 85°C | -40°C | 220μF | - | - | 3.5mm | - | - | - | 300mA | 0.16 % | - | - | - | - | 11.5mm | RoHS Compliant | ||
![]() 140-XRL35V4.7 Xicon | In Stock | - | - | Aluminum | - | - | - | 35V | XRL | 20% | 2 | Radial | 85°C | -40°C | 4.7μF | - | - | 2mm | - | POLARIZED | - | 40mA | - | - | - | - | 5mm | 11mm | Non-RoHS Compliant | ||
![]() 140-XRL25V10000 Xicon | In Stock | - | - | Aluminum | - | - | - | 25V | - | 20% | - | Radial | 85°C | -40°C | 10mF | - | - | 10mm | - | - | - | - | - | - | - | - | - | 40mm | Non-RoHS Compliant | ||
![]() 140XRL50V2200 Xicon | In Stock | - | - | Aluminum | - | - | - | 50V | - | 20% | - | Radial | 85°C | -40°C | 2.2mF | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | 40mm | Non-RoHS Compliant | ||
![]() 140XRL160V47RC Xicor | In Stock | - | - | - | ALUMINUM | 85°C | -40°C | - | XRL | - | 2 | - | - | - | 47μF | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 160V | 354mA | - | 20% | 20% | - | 13mm | 25mm | Non-RoHS Compliant |