- Capacitance
- Tolerance
- Type
- Length
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Voltage - Rated DC
- Termination
- Dissipation Factor
- Height
- Width
Attribute column
Manufacturer
Xicor Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Material | Base Product Number | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Base Part Number | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Interface | Lead Style | Fault Protection | Battery Chemistry | Number of Cells | Outside Diameter | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Product | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP-XI-01-630V Xicon | In Stock | - | - | - | - | - | - | CP-XI-01 | - | - | - | - | - | - | - | Xicon | - | Bulk | Active | - | - | 630V | - | - | - | - | - | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-1429-6473 Xicon | In Stock | - | - | - | - | - | - | MO-1429 | - | - | - | - | - | - | - | Xicon | - | Bulk | Active | - | - | 500V | - | - | - | - | - | - | 0.047 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1429-6103 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 10 nF | 10000 pF | - | 10000 | - | - | + 85 C | - | - 40 C | - | - | N | - | 630 VDC | - | Bulk | MPP | 10 % | - | Radial Leads | 0.01 uF | - | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 11 mm | 13 mm | 6.5 mm | ||
![]() 23PS118 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 0.18 nF | - | - | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.008113 oz | 50 VDC | - | Bulk | 23P | 5 % | - | Polystyrene Capacitors | 180 pF | - | Axial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 5.5 mm | - | 12 mm | - | ||
![]() 23PW233 Xicon | 259 |
| - | - | 2 Pin | - | - | - | 3.3 nF | - | 0.0033 uF | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.014462 oz | 50 VDC | - | - | 23P | 5 % | - | Polystyrene Capacitors | 3300 pF | - | Radial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 7 mm | - | 12 mm | - | ||
![]() 23PS127 Xicon | 328 |
| - | - | 2 Pin | - | - | - | 0.27 nF | - | - | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.014462 oz | 50 VDC | - | Bulk | 23P | 5 % | - | Polystyrene Capacitors | 270 pF | - | Axial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 5.5 mm | - | 12 mm | - | ||
![]() 23PS147 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 0.47 nF | - | - | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.017637 oz | 50 VDC | - | Bulk | 23P | 5 % | - | Polystyrene Capacitors | 470 pF | - | Axial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 5.5 mm | - | 12 mm | - | ||
![]() 1431-6152K Xicor | In Stock | - | - | 38-WFQFN Exposed Pad | - | 38-QFN (5x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | PowerPath™ | - | Active | - | - | LTC4020 | - | - | - | - | -- | - | -- | Multi-Chemistry | -- | - | 55V | -- | Constant - Programmable | -- | -- | - | - | - | - | - | ||
![]() 1429-2104 Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1429-4103 Xicor | In Stock | - | - | - | - | - | Cast Iron | - | - | - | - | - | Maurey Power Transmission | D444010038BX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.35 Inches | - | - | - | - | - | - | - | - | - | - | ||
![]() 23PS227 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 2.7 nF | - | 0.0027 uF | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.013250 oz | 50 VDC | - | Bulk | 23P | 5 % | - | Polystyrene Capacitors | 2700 pF | - | Axial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 7 mm | - | 12 mm | - | ||
![]() 23PS133 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 0.33 nF | - | - | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.017637 oz | 50 VDC | - | Bulk | 23P | 5 % | - | Polystyrene Capacitors | 330 pF | - | Axial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 5.5 mm | - | 12 mm | - | ||
![]() 1429-1104 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 100 nF | 100000 pF | - | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.024339 oz | 100 VDC | - | Bulk | MPP | 10 % | - | Radial Leads | 0.1 uF | - | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 11 mm | 13 mm | 7 mm | ||
![]() 1429-2334 Xicon | 355 |
| - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.056438 oz | 250 VDC | - | Bulk | MPP | 10 % | - | Radial Leads | 0.33 uF | - | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 14.5 mm | 18.5 mm | 8.5 mm | ||
![]() 23PW210 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 1 nF | - | 0.001 uF | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.008540 oz | 50 VDC | - | Bulk | 23P | 5 % | - | Polystyrene Capacitors | 1000 pF | - | Radial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 6 mm | - | 12 mm | - | ||
![]() 1429-2225 Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP-XI-022-630V Xicon | In Stock | - | - | - | - | - | - | CP-XI-022 | - | - | - | - | - | - | - | Xicon | - | Bulk | Active | - | - | 630V | - | - | - | - | - | - | 0.22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-1431-6222K Xicon | In Stock | - | - | - | - | - | - | MO-1431 | - | - | - | - | - | - | - | Xicon | - | Bulk | Active | - | - | 630V | - | - | - | - | - | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23PW250 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 5 nF | - | 0.005 uF | 100 | - | - | + 85 C | - | - 40 C | - | - | N | 0.014815 oz | 50 VDC | - | Bulk | 23P | 5 % | - | Polystyrene Capacitors | 5000 pF | - | Radial | Polystyrene (PS) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 8.5 mm | - | 12 mm | - | ||
![]() 53PS210 Xicon | In Stock | - | - | - | 2 Pin | - | - | - | 1 nF | - | 0.001 uF | 1000 | - | - | + 85 C | - | - 40 C | - | - | N | 0.017471 oz | 500 VDC | - | - | 23P | 5 % | - | Polystyrene Capacitors | 1000 pF | - | Axial | Polystyrene (PS) | - | 0.4 mm | - | Straight | - | - | - | - | - | - | - | - | - | General Film Capacitors | 7 mm | - | 17 mm | - |